Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - Arrays
/ Wolfspeed CAS120M12BM2
CAS120M12BM2
Not For New Designs
Transistors - FETs, MOSFETs - Arrays
Description:
MOSFET 2N-CH 1200V 193A MODULE
Manufacturer:
Wolfspeed
Datasheet:
CAS120M12BM2 Datasheet
History Price: $539.91000
In Stock: 40000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CAS120M12BM2 Specification
Specification
Part No
CAS120M12BM2
Category
Transistors - FETs, MOSFETs - Arrays
Manufacturer
Wolfspeed
Series
Z-Rec
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
2 N-Channel (Half Bridge)
FET Feature
Silicon Carbide (SiC)
Drain to Source Voltage (Vdss)
1200V (1.2kV)
Current - Continuous Drain (Id) @ 25℃
193A (Tc)
Rds On (Max) @ Id, Vgs
16mOhm @ 120A, 20V
Vgs(th) (Max) @ Id
2.6V @ 6mA (Typ)
Gate Charge (Qg) (Max) @ Vgs
378nC @ 20V
Input Capacitance (Ciss) (Max) @ Vds
6470pF @ 800V
Power - Max
925W
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
Module
CAS120M12BM2 PDF Datasheet
CAS120M12BM2 Datasheet
Click and Download: CAS120M12BM2 Datasheet
CAS120M12BM2 Related Parts
CAS100H12AM1
Wolfspeed
MOSFET 2N-CH 1200V 168A MODULE
CAS175M12BM3
Wolfspeed
175A 1200V SIC HALF-BRIDGE MODUL
CAS300M12BM2
Wolfspeed
MOSFET 2N-CH 1200V 404A MODULE
CAS350M12BM3
Wolfspeed
350A 1200V SIC HALF-BRIDGE MODUL
CAS380M17HM3
Wolfspeed
380A 1700V SIC HALF-BRIDGE
CAS480M12HM3
Wolfspeed
1.2 KV, 480A HIGH PERFORMANCE SI
CAS530M12BM3
Wolfspeed
530A 1200V SIC HALF-BRIDGE MODUL
CAS120M12BM2 Compare Parts
CAS120M12BM2 vs CAS480M12HM3
CAS120M12BM2 vs CAS380M17HM3
CAS120M12BM2 vs CAS350M12BM3
CAS120M12BM2 vs CAS300M12BM2
CAS120M12BM2 vs CAS175M12BM3
CAS120M12BM2 vs CAS100H12AM1
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed