Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - Arrays
/ Wolfspeed CAS480M12HM3
CAS480M12HM3
Active
Transistors - FETs, MOSFETs - Arrays
Description:
1.2 KV, 480A HIGH PERFORMANCE SI
Manufacturer:
Wolfspeed
Datasheet:
CAS480M12HM3 Datasheet
History Price: $2,157.73000
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CAS480M12HM3 Specification
Specification
Part No
CAS480M12HM3
Category
Transistors - FETs, MOSFETs - Arrays
Manufacturer
Wolfspeed
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
2 N-Channel (Half Bridge)
FET Feature
Silicon Carbide (SiC)
Drain to Source Voltage (Vdss)
1200V (1.2kV)
Current - Continuous Drain (Id) @ 25℃
640A (Tc)
Rds On (Max) @ Id, Vgs
2.97mOhm @ 480A, 15V
Vgs(th) (Max) @ Id
3.6V @ 160mA
Gate Charge (Qg) (Max) @ Vgs
1590nC @ 15V
Input Capacitance (Ciss) (Max) @ Vds
43100pF @ 800V
Power - Max
-
Operating Temperature
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
Module
CAS480M12HM3 PDF Datasheet
CAS480M12HM3 Datasheet
Click and Download: CAS480M12HM3 Datasheet
CAS480M12HM3 Related Parts
CAS100H12AM1
Wolfspeed
MOSFET 2N-CH 1200V 168A MODULE
CAS120M12BM2
Wolfspeed
MOSFET 2N-CH 1200V 193A MODULE
CAS175M12BM3
Wolfspeed
175A 1200V SIC HALF-BRIDGE MODUL
CAS300M12BM2
Wolfspeed
MOSFET 2N-CH 1200V 404A MODULE
CAS350M12BM3
Wolfspeed
350A 1200V SIC HALF-BRIDGE MODUL
CAS380M17HM3
Wolfspeed
380A 1700V SIC HALF-BRIDGE
CAS530M12BM3
Wolfspeed
530A 1200V SIC HALF-BRIDGE MODUL
CAS480M12HM3 Compare Parts
CAS480M12HM3 vs CAS380M17HM3
CAS480M12HM3 vs CAS350M12BM3
CAS480M12HM3 vs CAS300M12BM2
CAS480M12HM3 vs CAS175M12BM3
CAS480M12HM3 vs CAS120M12BM2
CAS480M12HM3 vs CAS100H12AM1
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed