Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGHV35060MP
CGHV35060MP
Active
Transistors - FETs, MOSFETs - RF
Description:
RF MOSFET HEMT 50V 20TSSOP
Manufacturer:
Wolfspeed
Datasheet:
CGHV35060MP Datasheet
History Price: $162.45000
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CGHV35060MP Specification
Specification
Part No
CGHV35060MP
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Series
GaN
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
HEMT
Frequency
2.7GHz ~ 3.5GHz
Gain
14.5dB
Voltage - Test
50 V
Current Rating (Amps)
-
Noise Figure
-
Current - Test
125 mA
Power - Output
60W
Voltage - Rated
150 V
Mounting Type
-
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP
CGHV35060MP PDF Datasheet
CGHV35060MP Datasheet
Click and Download: CGHV35060MP Datasheet
CGHV35060MP Related Parts
CGH21120F
Wolfspeed
120W, GAN HEMT, 28V, 1.8-2.1GHZ,
CGH21240F
Wolfspeed
GAN HEMT 28V 1.8-2.1GHZ
CGH25120F
Wolfspeed
120W GAN HEMT 28V 2.5-2.7GHZ FET
CGH27030S
Wolfspeed
RF MOSFET HEMT 28V 12DFN
CGH31240F
Wolfspeed
240W GAN HEMT 28V 2.7-3.1GHZ FET
CGH35015F
Wolfspeed
15W GAN HEMT 28V 6.0GHZ FLANGE
CGH35030F
Wolfspeed
30W GAN HEMT 28V 6.0GHZ FLANGE
CGH35060F2
Wolfspeed
60W GAN HEMT 28V 4.0GHZ FLANGE
CGH35240F
Wolfspeed
240W GAN HEMT 28V 3.1-3.5GHZ FET
CGH40006P
Wolfspeed
RF MOSFET HEMT 28V 440109
CGH40006S
Wolfspeed
RF MOSFET HEMT 28V 6QFN
CGH40010F
Wolfspeed
RF MOSFET HEMT 28V 440166
CGHV35060MP Compare Parts
CGHV35060MP vs CGHV96130F
CGHV35060MP vs CGHV96100F2
CGHV35060MP vs CGHV96050F2
CGHV35060MP vs CGHV96050F1
CGHV35060MP vs CGHV60170D-GP4
CGHV35060MP vs CGHV60075D5-GP4
CGHV35060MP vs CGHV60040D-GP4
CGHV35060MP vs CGHV59350F
CGHV35060MP vs CGHV59070F
CGHV35060MP vs CGHV50200F
CGHV35060MP vs CGHV40320D-GP4
CGHV35060MP vs CGHV40200PP-AMP1
CGHV35060MP vs CGHV40200PP
CGHV35060MP vs CGHV40180F
CGHV35060MP vs CGHV40100P
CGHV35060MP vs CGHV40100F
CGHV35060MP vs CGHV40050F
CGHV35060MP vs CGHV40030F
CGHV35060MP vs CGHV38375F
CGHV35060MP vs CGHV37400F
CGHV35060MP vs CGHV35400F1
CGHV35060MP vs CGHV35400F
CGHV35060MP vs CGHV35150F
CGHV35060MP vs CGHV35060MP-AMP1
CGHV35060MP vs CGHV31500F
CGHV35060MP vs CGHV27200F
CGHV35060MP vs CGHV27100F
CGHV35060MP vs CGHV27060MP
CGHV35060MP vs CGHV27030S
CGHV35060MP vs CGHV27015S
CGHV35060MP vs CGHV22200F
CGHV35060MP vs CGHV22100F
CGHV35060MP vs CGHV1J070D-GP4
CGHV35060MP vs CGHV1J025D-GP4
CGHV35060MP vs CGHV1J006D-GP4
CGHV35060MP vs CGHV1F025S
CGHV35060MP vs CGHV1F006S
CGHV35060MP vs CGHV14800F
CGHV35060MP vs CGHV14250F
CGHV35060MP vs CGH60120D-GP4
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested