ABS8 REG
ABS8 REG
Active
Description:  BRIDGE RECT 1PHASE 800V 1A ABS
Manufacturer:  Taiwan Semiconductor
Datasheet:   ABS8 REG Datasheet
History Price: $0.64000
In Stock: 16000
ABS8 REG Specification
Specification
Part No
ABS8 REG
Category
Diodes - Bridge Rectifiers
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
800 V
Current - Average Rectified (Io)
1 A
Voltage - Forward (Vf) (Max) @ If
950 mV @ 400 mA
Current - Reverse Leakage @ Vr
10 μA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS8 REG PDF Datasheet
ABS8 REG Related Parts
ABS10
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS8 REG Compare Parts
  • ABS8 REG vs ABSF15M
  • ABS8 REG vs ABS8U
  • ABS8 REG vs ABS8HREG
  • ABS8 REG vs ABS8H
  • ABS8 REG vs ABS8
  • ABS8 REG vs ABS8
  • ABS8 REG vs ABS8
  • ABS8 REG vs ABS8
  • ABS8 REG vs ABS6U
  • ABS8 REG vs ABS6HREG
  • ABS8 REG vs ABS6H
  • ABS8 REG vs ABS6-HF
  • ABS8 REG vs ABS6-G
  • ABS8 REG vs ABS6 REG
  • ABS8 REG vs ABS6
  • ABS8 REG vs ABS6
  • ABS8 REG vs ABS6
  • ABS8 REG vs ABS6
  • ABS8 REG vs ABS6
  • ABS8 REG vs ABS4U
  • ABS8 REG vs ABS4HREG
  • ABS8 REG vs ABS4H
  • ABS8 REG vs ABS4 REG
  • ABS8 REG vs ABS4
  • ABS8 REG vs ABS4
  • ABS8 REG vs ABS4
  • ABS8 REG vs ABS2U
  • ABS8 REG vs ABS2MS_R2_00101
  • ABS8 REG vs ABS2HRGG
  • ABS8 REG vs ABS2HREG
  • ABS8 REG vs ABS28
  • ABS8 REG vs ABS26
  • ABS8 REG vs ABS24
  • ABS8 REG vs ABS22
  • ABS8 REG vs ABS210-13
  • ABS8 REG vs ABS210
  • ABS8 REG vs ABS210
  • ABS8 REG vs ABS20M
  • ABS8 REG vs ABS20M
  • ABS8 REG vs ABS20K
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.