Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Diotec Semiconductor DB25-16
DB25-16
Active
Diodes - Bridge Rectifiers
Description:
3P Rect, 1600V, 25A, 350A, 1.05V
Manufacturer:
Diotec Semiconductor
Datasheet:
DB25-16 Datasheet
History Price: $35.00700
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DB25-16 Specification
Specification
Part No
DB25-16
Category
Diodes - Bridge Rectifiers
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Three Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1.6 kV
Current - Average Rectified (Io)
35 A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 12.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1600 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
5-Square, DB-35
Supplier Device Package
DB-35
DB25-16 PDF Datasheet
DB25-16 Datasheet
Click and Download: DB25-16 Datasheet
DB25-16 Related Parts
DB205
Yangjie Technology
DB 600V 2.0A Diodes Bridge Rec
DB205S
Yangjie Technology
DBS 600V 2.0A Diodes Bridge Re
DB206S
Yangjie Technology
DBS 800V 2.0A Diodes Bridge Re
DB206S
Yangjie Technology
RECT BRIDGE 800V 2A DBS
DB207
Yangjie Technology
DB 1000V 2.0A Diodes Bridge Re
DB207
Yangjie Technology
RECT BRIDGE 1000V 2A DB
DB207S
Yangjie Technology
DBS 1000V 2.0A Diodes Bridge R
DB207S
Yangjie Technology
RECT BRIDGE 1000V 2A DBS
DB25-02
Diotec Semiconductor
3P Rect, 200V, 25A, 350A, 1.05V
DB25-04
Diotec Semiconductor
3P Rect, 400V, 25A, 350A, 1.05V
DB25-06
Diotec Semiconductor
3P Rect, 600V, 25A, 350A, 1.05V
DB25-08
Diotec Semiconductor
3P Rect, 800V, 25A, 350A, 1.05V
DB25-16 Compare Parts
DB25-16 vs DB25-14
DB25-16 vs DB25-12
DB25-16 vs DB25-10
DB25-16 vs DB25-08
DB25-16 vs DB25-06
DB25-16 vs DB25-04
DB25-16 vs DB25-02
DB25-16 vs DB207S
DB25-16 vs DB207S
DB25-16 vs DB207
DB25-16 vs DB207
DB25-16 vs DB206S
DB25-16 vs DB206S
DB25-16 vs DB205S
DB25-16 vs DB205
DB25-16 vs DB25-14
DB25-16 vs DB25-12
DB25-16 vs DB25-06
DB25-16 vs DB25-04
DB25-16 vs DB25-02
DB25-16 vs DB25-01
DB25-16 vs DB25-01
DB25-16 vs DB206
DB25-16 vs DB207S
DB25-16 vs DB207S
DB25-16 vs DB207S
DB25-16 vs DB207LS
DB25-16 vs DB206S
DB25-16 vs DB206
DB25-16 vs DB205S
DB25-16 vs DB205
DB25-16 vs DB204LS
DB25-16 vs DB203S
DB25-16 vs DB203LS
DB25-16 vs DB203
DB25-16 vs DB202S
DB25-16 vs DB202LS
DB25-16 vs DB202
DB25-16 vs DB201S
DB25-16 vs DB201LS
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund