Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ ABLIC Inc S-82A1ABM-I6T1U
S-82A1ABM-I6T1U
Active
PMIC - Battery Management
Description:
LITHIUM-ION BATTERY PROTECTION I
Manufacturer:
ABLIC Inc
Datasheet:
S-82A1ABM-I6T1U Datasheet
History Price: $1.58000
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S-82A1ABM-I6T1U Specification
Specification
Part No
S-82A1ABM-I6T1U
Category
PMIC - Battery Management
Manufacturer
ABLIC Inc
Series
S-82A1A
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-SMD, Flat Leads
Supplier Device Package
SNT-6A
S-82A1ABM-I6T1U Related Parts
S-8200AAA-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAB-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAC-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAC-M6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CEL SOT23-6
S-8200AAD-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAE-M6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CEL SOT23-6
S-8200AAF-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAG-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAH-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-8200AAH-M6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CEL SOT23-6
S-8200AAY-M6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CEL SOT23-6
S-8200ABA-I6T1U
ABLIC Inc
IC BATT PROT LI-ION 1CELL SNT-6A
S-82A1ABM-I6T1U Compare Parts
S-82A1ABM-I6T1U vs S-82U1AAB-A8T2U
S-82A1ABM-I6T1U vs S-82U1AAA-A8T2U
S-82A1ABM-I6T1U vs S-82T1AAA-A8T2U
S-82A1ABM-I6T1U vs S-82P1BAA-I6T1U
S-82A1ABM-I6T1U vs S-82N1BAA-I6T1U7
S-82A1ABM-I6T1U vs S-82N1AAA-I6T1U7
S-82A1ABM-I6T1U vs S-82M1AAC-I6T1U7
S-82A1ABM-I6T1U vs S-82M1AAB-I6T1U7
S-82A1ABM-I6T1U vs S-82M1AAA-I6T1U7
S-82A1ABM-I6T1U vs S-82L1AAA-I6T1U7
S-82A1ABM-I6T1U vs S-82K4AAA-A8T8U
S-82A1ABM-I6T1U vs S-82K3AAA-A8T8U
S-82A1ABM-I6T1U vs S-82K1BAN-I6T1U
S-82A1ABM-I6T1U vs S-82K1BAM-I6T1U
S-82A1ABM-I6T1U vs S-82H4AAB-A8T8U
S-82A1ABM-I6T1U vs S-82H4AAA-A8T8U
S-82A1ABM-I6T1U vs S-82F1BAG-I6T1U
S-82A1ABM-I6T1U vs S-82F1BAE-I6T1U
S-82A1ABM-I6T1U vs S-82F1BAD-I6T1U
S-82A1ABM-I6T1U vs S-82C2AAC-I6T1U7
S-82A1ABM-I6T1U vs S-82C2AAB-I6T1U7
S-82A1ABM-I6T1U vs S-82C1FAD-I6T1U
S-82A1ABM-I6T1U vs S-82C1FAC-I6T1U
S-82A1ABM-I6T1U vs S-82B2BAA-I8T1U
S-82A1ABM-I6T1U vs S-82B2BAA-A8T2U
S-82A1ABM-I6T1U vs S-82B2AAA-I8T1U
S-82A1ABM-I6T1U vs S-82B2AAA-A8T2U
S-82A1ABM-I6T1U vs S-82B1BAA-I6T1U
S-82A1ABM-I6T1U vs S-82B1AAB-I6T1U
S-82A1ABM-I6T1U vs S-82A2BAA-I8T1U
S-82A1ABM-I6T1U vs S-82A2BAA-A8T2U
S-82A1ABM-I6T1U vs S-82A2AAA-I8T1U
S-82A1ABM-I6T1U vs S-82A2AAA-A8T2U
S-82A1ABM-I6T1U vs S-82A1ACH-I6T1U
S-82A1ABM-I6T1U vs S-82A1ACA-I6T1U
S-82A1ABM-I6T1U vs S-82A1ABY-I6T1U
S-82A1ABM-I6T1U vs S-82A1ABW-I6T1U
S-82A1ABM-I6T1U vs S-82A1ABT-I6T1U
S-82A1ABM-I6T1U vs S-82A1AAZ-I6T1U
S-82A1ABM-I6T1U vs S-82A1AAY-I6T1U
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed