ASNT5121C-KMC
ASNT5121C-KMC
Active
Description:  32G DATA/CLK DISTRIBUTOR 1-TO-3
Manufacturer:  ADSANTEC
History Price: $1,250.00000
In Stock: 1600
ASNT5121C-KMC Specification
Specification
Part No
ASNT5121C-KMC
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Splitter, Digital
Applications
-
Input
CML
Output
CML
Data Rate (Max)
125GHz
Number of Channels
1 x 1:3
Delay Time
-
Signal Conditioning
-
Capacitance - Input
-
Voltage - Supply
3.1V ~ 3.5V
Current - Supply
175mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-CFlatPack
Supplier Device Package
24-CQFP (8x8)
ASNT5121C-KMC PDF Datasheet
ASNT5121C-KMC Related Parts
ASNT5020
ASNT5020
ADSANTEC
17G Data/Clk Distributor 1-to-2
ASNT5021
ASNT5021
ADSANTEC
17G Data/Clk Distributor 1-to-3
ASNT5023
ASNT5023
ADSANTEC
17G Data/Clk Distributor 1-to-4
ASNT5023-KMM
ASNT5023-KMM
ADSANTEC
17G Data/Clk Distributor 1-to-4
ASNT5024
ASNT5024
ADSANTEC
17G DATA/CLK DISTRIBUTOR 1-TO-3
ASNT5024-KMC
ASNT5024-KMC
ADSANTEC
17G DATA/CLK DISTRIBUTOR 1-TO-3
ASNT5121-KHC
ASNT5121-KHC
ADSANTEC
1 to 3 Digital Signal Splitter
ASNT5121-KMC
ASNT5121-KMC
ADSANTEC
32G DATA/CLK DISTRIBUTOR 1-TO-3
ASNT5121B-KHC
ASNT5121B-KHC
ADSANTEC
35G Data/Clk Distributor 1-to-3
ASNT5121B-KMC
ASNT5121B-KMC
ADSANTEC
35G DATA/CLK DISTRIBUTOR 1-TO-3
ASNT5121E-KMC
ASNT5121E-KMC
ADSANTEC
Data Signal Distributor 1-to-3
ASNT6113-KHC
ASNT6113-KHC
ADSANTEC
25G 1-TO-3 ANALOG SPLITTER DIFF
ASNT5121C-KMC Compare Parts
  • ASNT5121C-KMC vs ASNT6193-KHC
  • ASNT5121C-KMC vs ASNT6114-KMC
  • ASNT5121C-KMC vs ASNT6114-KHC
  • ASNT5121C-KMC vs ASNT6113-KMC
  • ASNT5121C-KMC vs ASNT6113-KHC
  • ASNT5121C-KMC vs ASNT5121E-KMC
  • ASNT5121C-KMC vs ASNT5121B-KMC
  • ASNT5121C-KMC vs ASNT5121B-KHC
  • ASNT5121C-KMC vs ASNT5121-KMC
  • ASNT5121C-KMC vs ASNT5121-KHC
  • ASNT5121C-KMC vs ASNT5024-KMC
  • ASNT5121C-KMC vs ASNT5024
  • ASNT5121C-KMC vs ASNT5023-KMM
  • ASNT5121C-KMC vs ASNT5023
  • ASNT5121C-KMC vs ASNT5021
  • ASNT5121C-KMC vs ASNT5020
  • ASNT5121C-KMC vs ASNT5020-PQD
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller