Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ ADSANTEC ASNT5144-KHC
ASNT5144-KHC
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FREQUENCY DOUBLER 24CQFN
Manufacturer:
ADSANTEC
Datasheet:
ASNT5144-KHC Datasheet
History Price: $975.00000
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ASNT5144-KHC Specification
Specification
Part No
ASNT5144-KHC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Frequency Doubler
PLL
No
Input
CML
Output
CML
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
Yes/Yes
Frequency - Max
35GHz
Divider/Multiplier
No/Yes
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-CQFN
Supplier Device Package
24-CQFN
ASNT5144-KHC PDF Datasheet
ASNT5144-KHC Datasheet
Click and Download: ASNT5144-KHC Datasheet
ASNT5144-KHC Related Parts
ASNT5144-KMC
ADSANTEC
IC FREQUENCY DOUBLER 24CQFP
ASNT8050-PQB
ADSANTEC
IC PLL CLOCK MULTIPLIER 40QFN
ASNT8051-PQB
ADSANTEC
IC PLL CLOCK MULTIPLIER 40QFN
ASNT8052-PQB
ADSANTEC
IC PLL CLOCK MULTIPLIER 40QFN
ASNT8151-KHC
ADSANTEC
IC PLL CLOCK MULTIPLIER 24CQFN
ASNT8151-KMC
ADSANTEC
IC CLOCK MULTIPLIER 24CQFP
ASNT5144-KHC Compare Parts
ASNT5144-KHC vs ASNT8151-KHC
ASNT5144-KHC vs ASNT8052-PQB
ASNT5144-KHC vs ASNT8051-PQB
ASNT5144-KHC vs ASNT8050-PQB
ASNT5144-KHC vs ASNT5144-KMC
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast