ASNT8051-PQB
ASNT8051-PQB
Active
Description:  IC PLL CLOCK MULTIPLIER 40QFN
Manufacturer:  ADSANTEC
History Price: $250.00000
In Stock: 33600
ASNT8051-PQB Specification
Specification
Part No
ASNT8051-PQB
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Multiplier
PLL
Yes with Bypass
Input
CML, LVDS
Output
CML, LVDS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
Yes/Yes
Frequency - Max
12.9GHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
ASNT8051-PQB PDF Datasheet
ASNT8051-PQB Related Parts
ASNT5144-KHC
ASNT5144-KHC
ADSANTEC
IC FREQUENCY DOUBLER 24CQFN
ASNT5144-KMC
ASNT5144-KMC
ADSANTEC
IC FREQUENCY DOUBLER 24CQFP
ASNT8050-PQB
ASNT8050-PQB
ADSANTEC
IC PLL CLOCK MULTIPLIER 40QFN
ASNT8052-PQB
ASNT8052-PQB
ADSANTEC
IC PLL CLOCK MULTIPLIER 40QFN
ASNT8151-KHC
ASNT8151-KHC
ADSANTEC
IC PLL CLOCK MULTIPLIER 24CQFN
ASNT8151-KMC
ASNT8151-KMC
ADSANTEC
IC CLOCK MULTIPLIER 24CQFP
ASNT8051-PQB Compare Parts
  • ASNT8051-PQB vs ASNT8151-KHC
  • ASNT8051-PQB vs ASNT8052-PQB
  • ASNT8051-PQB vs ASNT8050-PQB
  • ASNT8051-PQB vs ASNT5144-KMC
  • ASNT8051-PQB vs ASNT5144-KHC
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.