AM29000-25GC
AM29000-25GC
Active
Description:  IC MPU 25MHZ 169PGA
Manufacturer:  Advanced Micro Devices
History Price: $104.42000
In Stock: 2400
AM29000-25GC Specification
Specification
Part No
AM29000-25GC
Category
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AM29000
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
25MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
169-BPGA
AM29000-25GC PDF Datasheet
AM29000-25GC Related Parts
AM2732ADRFGQZCERQ1
AM2732ADRFGQZCERQ1
Texas Instruments
IC MPU 400MHZ 285NFBGA
AM2732ADRFGAZCER
AM2732ADRFGAZCER
Texas Instruments
IC MPU SITARA 400MHZ 285NFBGA
AM2901CDC
AM2901CDC
Advanced Micro Devices
IC MPU 40CDIP
AM2901CPCB
AM2901CPCB
Advanced Micro Devices
IC MPU 40DIP
AM2971ADC
AM2971ADC
Advanced Micro Devices
MICROPROCESSOR CIRCUIT, CMOS
AM29C116-1JC
AM29C116-1JC
Advanced Micro Devices
IC MPU 68PLCC
AM29C116-2JC
AM29C116-2JC
Advanced Micro Devices
IC MPU 68PLCC
AM29C117GC
AM29C117GC
Advanced Micro Devices
IC MPU 68CPGA
AM29000-16GC
AM29000-16GC
Advanced Micro Devices
IC MPU 16MHZ 169PGA
AM29000-16KC/W
AM29000-16KC/W
Advanced Micro Devices
IC MPU 16MHZ 168QFP
AM29000-20KC/W
AM29000-20KC/W
Advanced Micro Devices
IC MPU 20MHZ 168QFP
AM29000PQRUTS
AM29000PQRUTS
Advanced Micro Devices
IC MPU 168QFP
AM29000-25GC Compare Parts
  • AM29000-25GC vs AM2732ADRFGAZCER
  • AM29000-25GC vs AM29C117GC
  • AM29000-25GC vs AM29C116-2JC
  • AM29000-25GC vs AM29C116-1JC
  • AM29000-25GC vs AM2971ADC
  • AM29000-25GC vs AM2901CPCB
  • AM29000-25GC vs AM2901CDC
  • AM29000-25GC vs AM29C332-1GC
  • AM29000-25GC vs AM29C116PI
  • AM29000-25GC vs AM29116DC
  • AM29000-25GC vs AM29040-40KC\\W
  • AM29000-25GC vs AM29030-33GC
  • AM29000-25GC vs AM29030-25GC
  • AM29000-25GC vs AM29000PQRUTS
  • AM29000-25GC vs AM29000-20KC/W
  • AM29000-25GC vs AM29000-16KC/W
  • AM29000-25GC vs AM29000-16GC
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!