AM2901CDC
AM2901CDC
Active
Description:  IC MPU 40CDIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM2901CDC Datasheet
History Price: Active
In Stock: 35200
AM2901CDC Specification
Specification
Part No
AM2901CDC
Category
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AM2901
Number of Cores/Bus Width
1 Core, 4-Bit
Speed
-
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
40-CDIP (0.600", 15.24mm)
AM2901CDC PDF Datasheet
AM2901CDC Related Parts
AM2732ADRFGQZCERQ1
AM2732ADRFGQZCERQ1
Texas Instruments
IC MPU 400MHZ 285NFBGA
AM2732ADRFGAZCER
AM2732ADRFGAZCER
Texas Instruments
IC MPU SITARA 400MHZ 285NFBGA
AM2901CPCB
AM2901CPCB
Advanced Micro Devices
IC MPU 40DIP
AM2971ADC
AM2971ADC
Advanced Micro Devices
MICROPROCESSOR CIRCUIT, CMOS
AM29C116-1JC
AM29C116-1JC
Advanced Micro Devices
IC MPU 68PLCC
AM29C116-2JC
AM29C116-2JC
Advanced Micro Devices
IC MPU 68PLCC
AM29C117GC
AM29C117GC
Advanced Micro Devices
IC MPU 68CPGA
AM29000-16GC
AM29000-16GC
Advanced Micro Devices
IC MPU 16MHZ 169PGA
AM29000-16KC/W
AM29000-16KC/W
Advanced Micro Devices
IC MPU 16MHZ 168QFP
AM29000-20KC/W
AM29000-20KC/W
Advanced Micro Devices
IC MPU 20MHZ 168QFP
AM29000-25GC
AM29000-25GC
Advanced Micro Devices
IC MPU 25MHZ 169PGA
AM29000PQRUTS
AM29000PQRUTS
Advanced Micro Devices
IC MPU 168QFP
AM2901CDC Compare Parts
  • AM2901CDC vs AM2732ADRFGAZCER
  • AM2901CDC vs AM29C117GC
  • AM2901CDC vs AM29C116-2JC
  • AM2901CDC vs AM29C116-1JC
  • AM2901CDC vs AM2971ADC
  • AM2901CDC vs AM2901CPCB
  • AM2901CDC vs AM29C332-1GC
  • AM2901CDC vs AM29C116PI
  • AM2901CDC vs AM29116DC
  • AM2901CDC vs AM29040-40KC\\W
  • AM2901CDC vs AM29030-33GC
  • AM2901CDC vs AM29030-25GC
  • AM2901CDC vs AM29000PQRUTS
  • AM2901CDC vs AM29000-25GC
  • AM2901CDC vs AM29000-20KC/W
  • AM2901CDC vs AM29000-16KC/W
  • AM2901CDC vs AM29000-16GC
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!