Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Advanced Micro Devices AM29200-16KC/W
AM29200-16KC/W
Active
Embedded - Microcontrollers
Description:
AM29200 - RISC MPU, 32-BIT
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29200-16KC/W Datasheet
History Price: $35.89000
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM29200-16KC/W Specification
Specification
Part No
AM29200-16KC/W
Category
Embedded - Microcontrollers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AM29000
Core Size
32-Bit Single-Core
Speed
16.67MHz
Connectivity
UART/USART
Peripherals
DMA
Number of I/O
16
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
168-BQFP
Supplier Device Package
168-PQFP (28x28)
AM29200-16KC/W PDF Datasheet
AM29200-16KC/W Datasheet
Click and Download: AM29200-16KC/W Datasheet
AM29200-16KC/W Related Parts
AM2432BSDGHIALV
Texas Instruments
IC MCU 32BIT 256KB TCM 441FCBGA
AM2432BSFFHIALV
Texas Instruments
IC MCU 32BIT 256KB TCM 441FCBGA
AM2432BSFFHIALVR
Texas Instruments
IC MCU 32BIT 256KB TCM 441FCBGA
AM2434BSFFHIALV
Texas Instruments
IC MCU 32BIT 256KB TCM 441FCBGA
AM2434BSFFHIALVR
Texas Instruments
IC MCU 32BIT 256KB TCM 441FCBGA
AM2431BSDFHIALVR
Texas Instruments
ARM CORTEX-R5F-BASED MCU WITH IN
AM2431BSDFHIALXR
Texas Instruments
ARM CORTEX-R5F-BASED MCU WITH IN
AM2431BSDGHIALVR
Texas Instruments
ARM CORTEX-R5F-BASED MCU WITH IN
AM2431BSDGHIALXR
Texas Instruments
ARM CORTEX-R5F-BASED MCU WITH IN
AM2432BKEGHIALXR
Texas Instruments
DUAL-CORE ARM CORTEX-R5F-BASED M
AM2432BKFGHIALXR
Texas Instruments
DUAL-CORE ARM CORTEX-R5F-BASED M
AM2432BSDFHIALVR
Texas Instruments
DUAL-CORE ARM CORTEX-R5F-BASED M
AM29200-16KC/W Compare Parts
AM29200-16KC/W vs AM2434BSFFHIALV
AM29200-16KC/W vs AM2432BSFFHIALVR
AM29200-16KC/W vs AM2432BSFFHIALV
AM29200-16KC/W vs AM2432BSDGHIALV
AM29200-16KC/W vs AM2634COMFHAZCZR
AM29200-16KC/W vs AM2634COKFHMZCZRQ1
AM29200-16KC/W vs AM2632COLFHAZCZR
AM29200-16KC/W vs AM2632COKFHMZCZRQ1
AM29200-16KC/W vs AM2631CODGHMZCZRQ1
AM29200-16KC/W vs AM2631CNDGHAZCZR
AM29200-16KC/W vs AM2434BSFFHIALXR
AM29200-16KC/W vs AM2434BSEFHIALXR
AM29200-16KC/W vs AM2434BSEFHIALVR
AM29200-16KC/W vs AM2434BSDGHIALXR
AM29200-16KC/W vs AM2434BSDGHIALVR
AM29200-16KC/W vs AM2434BSDFHIALXR
AM29200-16KC/W vs AM2434BSDFHIALVR
AM29200-16KC/W vs AM2432BSFFHIALXR
AM29200-16KC/W vs AM2432BSEFHIALXR
AM29200-16KC/W vs AM2432BSEFHIALVR
AM29200-16KC/W vs AM2432BSDGHIALXR
AM29200-16KC/W vs AM2432BSDGHIALVR
AM29200-16KC/W vs AM2432BSDFHIALXR
AM29200-16KC/W vs AM2432BSDFHIALVR
AM29200-16KC/W vs AM2432BKFGHIALXR
AM29200-16KC/W vs AM2432BKEGHIALXR
AM29200-16KC/W vs AM2431BSDGHIALXR
AM29200-16KC/W vs AM2431BSDGHIALVR
AM29200-16KC/W vs AM2431BSDFHIALXR
AM29200-16KC/W vs AM2431BSDFHIALVR
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.