NG80386DXL-25
NG80386DXL-25
Active
Description:  IC MPU 25MHZ 132PQFP
Manufacturer:  Advanced Micro Devices
History Price: $9.34000
In Stock: 3600
NG80386DXL-25 Specification
Specification
Part No
NG80386DXL-25
Category
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Am386DXL
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
25MHz
Co-Processors/DSP
Math Engine; 387DX
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
0 ℃ ~ 100 ℃ (TC)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
132-BQFP Bumpered
NG80386DXL-25 PDF Datasheet
NG80386DXL-25 Related Parts
NG80386SXLP20
NG80386SXLP20
Intel
80386- MICROPROCESSOR, X86 ARCH
NG80386SXLP25
NG80386SXLP25
Intel
IC MPU I386 25MHZ 100QFP
NG80386SXLP33
NG80386SXLP33
Intel
80386- MICROPROCESSOR, X86 ARCH
NG80960JA16
NG80960JA16
Intel
RISC MPU, 32-BIT, 16MHZ PQFP132
NG80960JA25
NG80960JA25
Intel
RISC MPU, 32-BIT, 25MHZ PQFP132
NG80960JD40
NG80960JD40
Intel
RISC MPU, 32-BIT, 40MHZ PQFP132
NG80960JF33
NG80960JF33
Intel
RISC MPU, 32-BIT, 33MHZ PQFP132
NG80960JF3V33
NG80960JF3V33
Intel
IC MPU I960 33MHZ 132QFP
NG80960JT100
NG80960JT100
Intel
IC MPU 100MHZ 132PQFP
NG80386SX-25
NG80386SX-25
Advanced Micro Devices
IC MPU 25MHZ 100QFP
NG80386SX-40
NG80386SX-40
Advanced Micro Devices
IC MPU 40MHZ 100QFP
NG80386SXL-33
NG80386SXL-33
Advanced Micro Devices
IC MPU 33MHZ 100QFP
NG80386DXL-25 Compare Parts
  • NG80386DXL-25 vs NG80960JF3V33
  • NG80386DXL-25 vs NG80960JF33
  • NG80386DXL-25 vs NG80960JD40
  • NG80386DXL-25 vs NG80960JA25
  • NG80386DXL-25 vs NG80960JA16
  • NG80386DXL-25 vs NG80386SXLP33
  • NG80386DXL-25 vs NG80386SXLP25
  • NG80386DXL-25 vs NG80386SXLP20
  • NG80386DXL-25 vs NG80386SXLV-25
  • NG80386DXL-25 vs NG80386SXL-33
  • NG80386DXL-25 vs NG80386SX-40
  • NG80386DXL-25 vs NG80386SX-25
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK