Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Advanced Micro Devices NG80386SX-40
NG80386SX-40
Active
Embedded - Microprocessors
Description:
IC MPU 40MHZ 100QFP
Manufacturer:
Advanced Micro Devices
Datasheet:
NG80386SX-40 Datasheet
History Price: $8.66000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NG80386SX-40 Specification
Specification
Part No
NG80386SX-40
Category
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Am386SX
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
40MHz
Co-Processors/DSP
Math Engine; 387SX
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
0 ℃ ~ 100 ℃ (TC)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
100-BQFP Bumpered
NG80386SX-40 PDF Datasheet
NG80386SX-40 Datasheet
Click and Download: NG80386SX-40 Datasheet
NG80386SX-40 Related Parts
NG80386SXLP20
Intel
80386- MICROPROCESSOR, X86 ARCH
NG80386SXLP25
Intel
IC MPU I386 25MHZ 100QFP
NG80386SXLP33
Intel
80386- MICROPROCESSOR, X86 ARCH
NG80960JA16
Intel
RISC MPU, 32-BIT, 16MHZ PQFP132
NG80960JA25
Intel
RISC MPU, 32-BIT, 25MHZ PQFP132
NG80960JD40
Intel
RISC MPU, 32-BIT, 40MHZ PQFP132
NG80960JF33
Intel
RISC MPU, 32-BIT, 33MHZ PQFP132
NG80960JF3V33
Intel
IC MPU I960 33MHZ 132QFP
NG80960JT100
Intel
IC MPU 100MHZ 132PQFP
NG80386DXL-25
Advanced Micro Devices
IC MPU 25MHZ 132PQFP
NG80386SX-25
Advanced Micro Devices
IC MPU 25MHZ 100QFP
NG80386SXL-33
Advanced Micro Devices
IC MPU 33MHZ 100QFP
NG80386SX-40 Compare Parts
NG80386SX-40 vs NG80960JF3V33
NG80386SX-40 vs NG80960JF33
NG80386SX-40 vs NG80960JD40
NG80386SX-40 vs NG80960JA25
NG80386SX-40 vs NG80960JA16
NG80386SX-40 vs NG80386SXLP33
NG80386SX-40 vs NG80386SXLP25
NG80386SX-40 vs NG80386SXLP20
NG80386SX-40 vs NG80386SXLV-25
NG80386SX-40 vs NG80386SXL-33
NG80386SX-40 vs NG80386SX-25
NG80386SX-40 vs NG80386DXL-25
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed