A4982SLPTR-T
A4982SLPTR-T
Active
Description:  IC MTR DRV BIPOLR 3-5.5V 24TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $3.57000
In Stock: 31600
A4982SLPTR-T Specification
Specification
Part No
A4982SLPTR-T
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Logic
Technology
DMOS
Step Resolution
1, 1/2, 1/4, 1/16
Applications
General Purpose
Current - Output
2A
Voltage - Supply
3V ~ 5.5V
Voltage - Load
8V ~ 35V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-TSSOP-EP
A4982SLPTR-T Related Parts
A4910KJPTR-T
A4910KJPTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 48LQFP
A4911KEVSR-J-1
A4911KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4911KJPTR-T
A4911KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4911KJPTR-T-1
A4911KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4913KEVSR-J-1
A4913KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4913KJPTR-T
A4913KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4913KJPTR-T-1
A4913KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4915METTR-T
A4915METTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 28QFN
A4915MLPTR-T
A4915MLPTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 28TSSOP
A4916KEVSR-J-1
A4916KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4916KJPTR-T
A4916KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4916KJPTR-T-1
A4916KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4982SLPTR-T Compare Parts
  • A4982SLPTR-T vs A4992KLPTR-T
  • A4982SLPTR-T vs A4990KLPTR-T
  • A4982SLPTR-T vs A4989SLDTR-T
  • A4982SLPTR-T vs A4988SETTR-T
  • A4982SLPTR-T vs A4987SLPTR-T
  • A4982SLPTR-T vs A4987SESTR-T
  • A4982SLPTR-T vs A4986SLPTR-T
  • A4982SLPTR-T vs A4986SESTR-T
  • A4982SLPTR-T vs A4985SLPTR-T
  • A4982SLPTR-T vs A4985SETTR-T
  • A4982SLPTR-T vs A4985SESTR-T
  • A4982SLPTR-T vs A4984SLPTR-T
  • A4982SLPTR-T vs A4984SETTR-T
  • A4982SLPTR-T vs A4984SESTR-T
  • A4982SLPTR-T vs A4983SETTR-T
  • A4982SLPTR-T vs A4982SETTR-T
  • A4982SLPTR-T vs A4980KLPTR-T
  • A4982SLPTR-T vs A4979GLPTR-T
  • A4982SLPTR-T vs A4975SLBTR-T
  • A4982SLPTR-T vs A4975SB-T
  • A4982SLPTR-T vs A4973SLBTR-T
  • A4982SLPTR-T vs A4973SB-T
  • A4982SLPTR-T vs A4970SLBTR-T
  • A4982SLPTR-T vs A4970GLBTR-T
  • A4982SLPTR-T vs A4964KJPTR-T
  • A4982SLPTR-T vs A4964KEVTR-J
  • A4982SLPTR-T vs A4963GLPTR-T
  • A4982SLPTR-T vs A4960KJPTR-T
  • A4982SLPTR-T vs A4960KJPTR-A-T
  • A4982SLPTR-T vs A4957SESTR-T
  • A4982SLPTR-T vs A4956KLPTR-T
  • A4982SLPTR-T vs A4956GLPTR-T
  • A4982SLPTR-T vs A4956GESTR-T
  • A4982SLPTR-T vs A4955KLPTR-T
  • A4982SLPTR-T vs A4955GLPTR-T
  • A4982SLPTR-T vs A4955GESTR-T
  • A4982SLPTR-T vs A4954ELPTR-T
  • A4982SLPTR-T vs A4953ELJTR-T
  • A4982SLPTR-T vs A4952ELYTR-T
  • A4982SLPTR-T vs A4950KLJTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller