Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6275SLW-T
A6275SLW-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 75.5MA 16SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A6275SLW-T Datasheet
History Price: Obsolete
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A6275SLW-T Specification
Specification
Part No
A6275SLW-T
Category
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
Yes
Number of Outputs
8
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
5.5V
Voltage - Output
4V
Current - Output / Channel
75.5mA
Frequency
20MHz
Dimming
-
Applications
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
A6275SLW-T PDF Datasheet
A6275SLW-T Datasheet
Click and Download: A6275SLW-T Datasheet
A6275SLW-T Related Parts
A6210GEUTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 16QFN
A6211GLJTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6213KLJTR-1-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6213KLJTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6214KLKTR-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 2A 10SOIC
A6216KLPTR-T
Allegro MicroSystems
IC LED DRV RGLTR PWM 2A 16ETSSOP
A6217KEJTR-1-J
Allegro MicroSystems
IC LED DRVR RGLTR PWM 1.5A 10DFN
A6217KEJTR-J
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 10DFN
A6217KLJTR-1-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 1.5A 8SOIC
A6217KLJTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6260KLJ-T
Allegro MicroSystems
IC LED DRVR LIN PWM 350MA 8SOIC
A6260KLJTR-T
Allegro MicroSystems
IC LED DRVR LIN PWM 350MA 8SOIC
A6275SLW-T Compare Parts
A6275SLW-T vs A6285EET-T
A6275SLW-T vs A6284KLPTR-T-1
A6275SLW-T vs A6284KLPTR-T
A6275SLW-T vs A6282ELWTR-T
A6275SLW-T vs A6282ELW-T
A6275SLW-T vs A6282ELPTR-T
A6275SLW-T vs A6282ELP-T
A6275SLW-T vs A6282EESTR-T
A6275SLW-T vs A6281EESTR-T
A6275SLW-T vs A6280EESTR-T
A6275SLW-T vs A6280EA-T
A6275SLW-T vs A6279ELWTR-T
A6275SLW-T vs A6279ELW-T
A6275SLW-T vs A6279ELPTR-T
A6275SLW-T vs A6279ELP-T
A6275SLW-T vs A6279EETTR-T
A6275SLW-T vs A6279EA-T
A6275SLW-T vs A6278ELWTR-T
A6275SLW-T vs A6278ELW-T
A6275SLW-T vs A6278ELPTR-T
A6275SLW-T vs A6278ELP-T
A6275SLW-T vs A6278EA-T
A6275SLW-T vs A6277SLWTR
A6275SLW-T vs A6277SLW
A6275SLW-T vs A6277SA
A6275SLW-T vs A6277ELWTR-T
A6275SLW-T vs A6277ELWTR
A6275SLW-T vs A6277ELW-T
A6275SLW-T vs A6277ELW
A6275SLW-T vs A6277EA-T
A6275SLW-T vs A6277EA
A6275SLW-T vs A6276SLWTR-T
A6275SLW-T vs A6276SLWTR
A6275SLW-T vs A6276SLW-T
A6275SLW-T vs A6276SLW
A6275SLW-T vs A6276SA
A6275SLW-T vs A6276ELWTR-T
A6275SLW-T vs A6276ELWTR
A6275SLW-T vs A6276ELW-T
A6275SLW-T vs A6276ELW
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.