Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Allegro MicroSystems A6821SLW-T
A6821SLW-T
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER BIPOLAR 1:8 16SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A6821SLW-T Datasheet
History Price: Obsolete
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A6821SLW-T Specification
Specification
Part No
A6821SLW-T
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Latched Driver
Number of Outputs
8
Ratio - Input:Output
1:8
Output Configuration
High Side
Output Type
Bipolar
Interface
Strobe, Serial
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
16-SOIC
Package / Case
16-SOIC (0.295", 7.50mm Width)
A6821SLW-T PDF Datasheet
A6821SLW-T Datasheet
Click and Download: A6821SLW-T Datasheet
A6821SLW-T Related Parts
A6800SA-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 14DIP
A6800SL-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 14SOIC
A6800SLTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 14SOIC
A6801SEP-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A6801SEPTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A6801SLW-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 24SOIC
A6801SLWTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 24SOIC
A6810EA
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 18DIP
A6810EA-T
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 18DIP
A6810ELW
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 20SOIC
A6810ELW-T
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 20SOIC
A6810ELWTR
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 20SOIC
A6821SLW-T Compare Parts
A6821SLW-T vs A6841SLWTR-20-T
A6821SLW-T vs A6841SLW-T
A6821SLW-T vs A6841SLW-20-T
A6821SLW-T vs A6841SA-T
A6821SLW-T vs A6841ELWTR-T
A6821SLW-T vs A6841ELWTR-20-T
A6821SLW-T vs A6841ELW-T
A6821SLW-T vs A6841ELW-20-T
A6821SLW-T vs A6841EA-T
A6821SLW-T vs A6833SEPTR-T
A6821SLW-T vs A6833SEP-T
A6821SLW-T vs A6832SEPTR-T
A6821SLW-T vs A6832SEP-T
A6821SLW-T vs A6832EEPTR-T
A6821SLW-T vs A6832EEP-T
A6821SLW-T vs A6821SLWTR-T
A6821SLW-T vs A6821SA-T
A6821SLW-T vs A6821EA-T
A6821SLW-T vs A6818SEPTR-T
A6821SLW-T vs A6818SEPTR
A6821SLW-T vs A6818SEP-T
A6821SLW-T vs A6818SEP
A6821SLW-T vs A6818KEPTR
A6821SLW-T vs A6818EEPTR-T
A6821SLW-T vs A6818EEPTR
A6821SLW-T vs A6818EEP-T
A6821SLW-T vs A6818EEP
A6821SLW-T vs A6812SLWTR-T
A6821SLW-T vs A6812SLWTR
A6821SLW-T vs A6812SLW
A6821SLW-T vs A6812SEPTR-T
A6821SLW-T vs A6812SEPTR
A6821SLW-T vs A6812SEP
A6821SLW-T vs A6812KLWTR-T
A6821SLW-T vs A6812KLWTR
A6821SLW-T vs A6812ELWTR-T
A6821SLW-T vs A6812ELWTR
A6821SLW-T vs A6812ELW-T
A6821SLW-T vs A6812ELW
A6821SLW-T vs A6812EEPTR-T
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed