A80603KESJSR-1
A80603KESJSR-1
Active
Description:  IC LED DRVR CTRL PWM 120MA 24QFN
Manufacturer:  Allegro MicroSystems
History Price: $3.46000
In Stock: 30400
A80603KESJSR-1 Specification
Specification
Part No
A80603KESJSR-1
Category
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
SEPIC, Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
4
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
40V
Voltage - Output
4.05V ~ 4.45V
Current - Output / Channel
120mA
Frequency
200kHz ~ 2.15MHz
Dimming
Analog, PWM
Applications
Automotive
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
A80603KESJSR-1 Related Parts
A80601KESJSR
A80601KESJSR
Allegro MicroSystems
IC LED DRVR CTRL PWM 210MA 24QFN
A80601KESJSR-1
A80601KESJSR-1
Allegro MicroSystems
IC LED DRVR CTRL PWM 210MA 24QFN
A80602KESJSR
A80602KESJSR
Allegro MicroSystems
IC LED DRVR CTRL PWM 140MA 24QFN
A80602KESJSR-1
A80602KESJSR-1
Allegro MicroSystems
IC LED DRVR CTRL PWM 140MA 24QFN
A80603KESJSR
A80603KESJSR
Allegro MicroSystems
IC LED DRVR CTRL PWM 120MA 24QFN
A80803KETASR
A80803KETASR
Allegro MicroSystems
IC LED DRIVER CTRLR PWM 32QFN
A80603KESJSR-1 Compare Parts
  • A80603KESJSR-1 vs A80603KESJSR
  • A80603KESJSR-1 vs A80602KESJSR-1
  • A80603KESJSR-1 vs A80602KESJSR
  • A80603KESJSR-1 vs A80601KESJSR-1
  • A80603KESJSR-1 vs A80601KESJSR
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund