A8285SLBTR-T
A8285SLBTR-T
Obsolete
Description:  IC REG CONV RECVRS 1OUT 16SOIC
Manufacturer:  Allegro MicroSystems
History Price: $1.02000
In Stock: 400
A8285SLBTR-T Specification
Specification
Part No
A8285SLBTR-T
Category
PMIC - Special Purpose Regulators
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Analog and Digital Satellite Receivers
Voltage - Input
6V ~ 16V
Number of Outputs
1
Voltage - Output
12.7V ~ 20.4V
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-PowerSOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
A8285SLBTR-T PDF Datasheet
A8285SLBTR-T Related Parts
A8281SLB
A8281SLB
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 16SOIC
A8281SLBTR
A8281SLBTR
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 16SOIC
A8282SLB
A8282SLB
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8282SLBTR
A8282SLBTR
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8282SLBTR-T
A8282SLBTR-T
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8285SLB
A8285SLB
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 16SOIC
A8285SLBTR
A8285SLBTR
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 16SOIC
A8287SLB
A8287SLB
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8287SLBTR
A8287SLBTR
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8287SLBTR-T
A8287SLBTR-T
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8290SETTR-T
A8290SETTR-T
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 28QFN
A8291SETTR-T
A8291SETTR-T
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 28QFN
A8285SLBTR-T Compare Parts
  • A8285SLBTR-T vs A8299SETTR-T
  • A8285SLBTR-T vs A8298SESTR-T
  • A8285SLBTR-T vs A8297SETTR-T
  • A8285SLBTR-T vs A8296SESTR-T
  • A8285SLBTR-T vs A8295SESTR-T
  • A8285SLBTR-T vs A8294SESTR-T
  • A8285SLBTR-T vs A8293SETTR-T
  • A8285SLBTR-T vs A8293SESTR-T
  • A8285SLBTR-T vs A8292SETTR-T
  • A8285SLBTR-T vs A8291SETTR-T
  • A8285SLBTR-T vs A8290SETTR-T
  • A8285SLBTR-T vs A8287SLBTR-T
  • A8285SLBTR-T vs A8287SLBTR
  • A8285SLBTR-T vs A8287SLB
  • A8285SLBTR-T vs A8285SLBTR
  • A8285SLBTR-T vs A8285SLB
  • A8285SLBTR-T vs A8282SLBTR-T
  • A8285SLBTR-T vs A8282SLBTR
  • A8285SLBTR-T vs A8282SLB
  • A8285SLBTR-T vs A8281SLBTR
  • A8285SLBTR-T vs A8281SLB
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé