EPC4QI100N
EPC4QI100N
Obsolete
Description:  IC CONFIG DEVICE 4MBIT 100QFP
Manufacturer:  Intel
Datasheet:   EPC4QI100N Datasheet
History Price: Obsolete
In Stock: 21600
EPC4QI100N Specification
Specification
Part No
EPC4QI100N
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
4MB
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
100-BQFP
Supplier Device Package
100-PQFP (20x14)
EPC4QI100N PDF Datasheet
EPC4QI100N Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC4QI100N Description
Introduction to Intel EPC4QI100N

The Intel EPC4QI100N is a member of the Intel Cyclone IV FPGA family, specifically designed for applications requiring low power consumption and high performance. This FPGA (Field Programmable Gate Array) offers a blend of flexibility and efficiency, making it suitable for a wide range of applications, including communications, automotive, industrial automation, and consumer electronics. The Cyclone IV series is known for its cost-effectiveness while providing advanced features that cater to diverse design needs.

Key Specifications

- Device Type: FPGA (Field Programmable Gate Array)
- Logic Elements (LEs): 22,320
- Maximum Operating Frequency: Up to 150 MHz
- Embedded Memory Blocks: 1.5 Mbits (with 18 Kb block RAMs)
- I/O Pins: 100 pins
- Power Supply Voltage: Core voltage of 1.2V and I/O voltage options of 2.5V or 3.3V
- Package Type: QFP (Quad Flat Package), with a footprint of 14 mm x 14 mm
- Operating Temperature Range: Commercial grade: 0°C to +85°C; Industrial grade: -40°C to +100°C
- Configuration Options: Supports JTAG and AS (Active Serial) configuration modes

Performance Characteristics

The EPC4QI100N is designed to deliver high performance with low power consumption, making it ideal for battery-operated devices and energy-efficient systems. The architecture allows for parallel processing capabilities, which can significantly enhance system throughput in applications such as digital signal processing (DSP) and real-time data acquisition.

Flexibility and Reconfigurability

One of the main advantages of using FPGAs like the EPC4QI100N is their inherent flexibility. Designers can implement custom logic functions tailored to specific application requirements without the need for custom ASIC development. This reconfigurability allows for rapid prototyping and iterative design processes, reducing time-to-market significantly.

Integrated Features

The EPC4QI100N includes several integrated features that enhance its usability:

1. Embedded Memory Blocks: The FPGA includes built-in memory blocks that facilitate efficient data storage and retrieval within designs, essential for applications requiring fast data processing.

2. Digital Signal Processing (DSP) Blocks: The device supports DSP functions that are crucial in applications such as audio processing, image processing, and telecommunications.

3. Phase-Locked Loops (PLLs): Integrated PLLs allow designers to generate multiple clock frequencies from a single input clock source, simplifying clock management in complex systems.

4. I/O Standards Support: The FPGA supports various I/O standards such as LVTTL, LVCMOS, and SSTL, enabling compatibility with a wide range of peripherals and communication interfaces.

Applications

The versatility of the EPC4QI100N makes it suitable for numerous applications across different industries:

- Communications Equipment: Used in network switches, routers, and wireless base stations where high-speed data transfer is critical.

- Industrial Automation: Ideal for control systems in manufacturing processes that require real-time monitoring and control capabilities.

- Automotive Systems: Employed in advanced driver-assistance systems (ADAS) and infotainment systems where reliable performance is essential.

- Consumer Electronics: Suitable for smart devices that require customizable functionalities like video processing or user interface management.

Development Tools

Intel provides a comprehensive suite of development tools specifically designed for the Cyclone IV family. These include:

- Quartus Prime Software: A powerful development environment that supports design entry, synthesis, simulation, timing analysis, and programming.

- IP Cores Library: A collection of pre-designed intellectual property cores that simplify the integration of complex functions into designs.

- Evaluation Kits: Intel offers evaluation boards that allow developers to prototype their designs quickly and test functionalities before final implementation.

Conclusion

In summary, the Intel EPC4QI100N FPGA represents a robust solution for designers seeking a balance between performance, power efficiency, and flexibility in their embedded systems. Its rich set of features combined with extensive support from Intel’s development tools makes it an excellent choice for a wide range of applications across various industries. Whether used in communications or automotive technology, this FPGA provides the necessary capabilities to meet modern design challenges effectively while ensuring high reliability and efficiency.
EPC4QI100N Compare Parts
  • EPC4QI100N vs EPCV4SI8N
  • EPC4QI100N vs EPCS64SI16NGA
  • EPC4QI100N vs EPCS64SI16N
  • EPC4QI100N vs EPCS4SI8NAA
  • EPC4QI100N vs EPCS4SI8N
  • EPC4QI100N vs EPCS1SI8N
  • EPC4QI100N vs EPCS1SI8
  • EPC4QI100N vs EPCS16SI8N
  • EPC4QI100N vs EPCS16SI16N
  • EPC4QI100N vs EPCS128SI16N
  • EPC4QI100N vs EPCQL512F24IN
  • EPC4QI100N vs EPCQL256F24IN
  • EPC4QI100N vs EPCQL1024F24IN
  • EPC4QI100N vs EPCQ64SI16N
  • EPC4QI100N vs EPCQ64ASI16N
  • EPC4QI100N vs EPCQ512SI16N
  • EPC4QI100N vs EPCQ512ASI16N
  • EPC4QI100N vs EPCQ4ASI8N
  • EPC4QI100N vs EPCQ32SI8N
  • EPC4QI100N vs EPCQ32ASI8N
  • EPC4QI100N vs EPCQ256SI16N
  • EPC4QI100N vs EPCQ16SI8N
  • EPC4QI100N vs EPCQ16ASI8N
  • EPC4QI100N vs EPCQ128SI16N
  • EPC4QI100N vs EPCQ128ASI16N
  • EPC4QI100N vs EPCE8QC100N
  • EPC4QI100N vs EPCE8QC100
  • EPC4QI100N vs EPCE4QC100N
  • EPC4QI100N vs EPCE4QC100
  • EPC4QI100N vs EPCE16QC100N
  • EPC4QI100N vs EPCE16QC100
  • EPC4QI100N vs EPC8QI100N
  • EPC4QI100N vs EPC8QI100
  • EPC4QI100N vs EPC8QC100N
  • EPC4QI100N vs EPC8QC100DM
  • EPC4QI100N vs EPC8QC100
  • EPC4QI100N vs EPC4QI100
  • EPC4QI100N vs EPC4QC100N
  • EPC4QI100N vs EPC4QC100
  • EPC4QI100N vs EPC2TI32N
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!