EPC8QC100
EPC8QC100
Obsolete
Description:  IC CONFIG DEVICE 8MBIT 100QFP
Manufacturer:  Intel
Datasheet:   EPC8QC100 Datasheet
History Price: $94.00000
In Stock: 38000
EPC8QC100 Specification
Specification
Part No
EPC8QC100
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
8MB
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
100-BQFP
Supplier Device Package
100-PQFP (20x14)
EPC8QC100 PDF Datasheet
EPC8QC100 Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC8QC100 Description
The Intel EPC8QC100 is a high-performance, low-power FPGA (Field Programmable Gate Array) designed for a variety of applications, including telecommunications, data centers, and industrial automation. This device is part of Intel%27s Cyclone series, which is known for its balance of performance, power efficiency, and cost-effectiveness. The EPC8QC100 is particularly suited for applications that require high-speed processing and flexibility in design.

## Key Specifications:

1. Device Family: Cyclone 10
2. Logic Elements (LEs): 8,000
3. Maximum Operating Frequency: Up to 200 MHz
4. Total RAM Bits: 256 Kbits
5. Embedded Multipliers: 18 x 18 multipliers
6. I/O Pins: Up to 100 I/O pins
7. Power Supply Voltage: 1.2V core voltage
8. Package Type: FGG (Fine Pitch Ball Grid Array)
9. Package Size: 10 mm x 10 mm
10. Operating Temperature Range: Industrial (-40°C to +100°C)
11. Configuration Options: JTAG, AS, and Active Serial
12. Maximum Static Power Consumption: 1.5W

## Features:

- High Logic Density: With 8,000 logic elements, the EPC8QC100 provides ample resources for complex designs, enabling the implementation of sophisticated algorithms and functions.
- Flexible I/O Configuration: The device supports various I/O standards, including LVTTL, LVCMOS, and HSTL, allowing for compatibility with a wide range of peripherals and systems.
- Low Power Consumption: Designed for low power operation, the EPC8QC100 is ideal for battery-powered and energy-efficient applications, making it suitable for portable devices and IoT solutions.
- Embedded Memory: The inclusion of 256 Kbits of RAM allows for efficient data storage and manipulation, which is essential for applications requiring fast data processing.
- High-Speed Multipliers: The integrated 18 x 18 multipliers enable efficient arithmetic operations, which are crucial for digital signal processing (DSP) applications.
- Robust Configuration Options: The device supports multiple configuration methods, providing flexibility in deployment and ease of integration into existing systems.

## Applications:

- Telecommunications: The EPC8QC100 is well-suited for use in networking equipment, such as routers and switches, where high-speed data processing and low latency are critical.
- Data Centers: Its performance characteristics make it ideal for data center applications, including server acceleration and network function virtualization (NFV).
- Industrial Automation: The device can be used in programmable logic controllers (PLCs) and other automation systems, providing the necessary processing power for real-time control and monitoring.
- Consumer Electronics: The low power consumption and compact size make it suitable for use in consumer devices, such as smart home products and wearable technology.
- Automotive Applications: With its wide operating temperature range, the EPC8QC100 can be utilized in automotive systems, including advanced driver-assistance systems (ADAS) and infotainment systems.

## Conclusion:

The Intel EPC8QC100 FPGA is a versatile and powerful solution for a wide range of applications, offering a combination of high performance, low power consumption, and flexibility. Its robust feature set, including a significant number of logic elements, embedded memory, and high-speed multipliers, makes it an excellent choice for engineers looking to implement complex designs in telecommunications, data centers, industrial automation, and more. With its ability to adapt to various requirements and environments, the EPC8QC100 stands out as a reliable component in the evolving landscape of digital design.
EPC8QC100 Compare Parts
  • EPC8QC100 vs EPCV4SI8N
  • EPC8QC100 vs EPCS64SI16NGA
  • EPC8QC100 vs EPCS64SI16N
  • EPC8QC100 vs EPCS4SI8NAA
  • EPC8QC100 vs EPCS4SI8N
  • EPC8QC100 vs EPCS1SI8N
  • EPC8QC100 vs EPCS1SI8
  • EPC8QC100 vs EPCS16SI8N
  • EPC8QC100 vs EPCS16SI16N
  • EPC8QC100 vs EPCS128SI16N
  • EPC8QC100 vs EPCQL512F24IN
  • EPC8QC100 vs EPCQL256F24IN
  • EPC8QC100 vs EPCQL1024F24IN
  • EPC8QC100 vs EPCQ64SI16N
  • EPC8QC100 vs EPCQ64ASI16N
  • EPC8QC100 vs EPCQ512SI16N
  • EPC8QC100 vs EPCQ512ASI16N
  • EPC8QC100 vs EPCQ4ASI8N
  • EPC8QC100 vs EPCQ32SI8N
  • EPC8QC100 vs EPCQ32ASI8N
  • EPC8QC100 vs EPCQ256SI16N
  • EPC8QC100 vs EPCQ16SI8N
  • EPC8QC100 vs EPCQ16ASI8N
  • EPC8QC100 vs EPCQ128SI16N
  • EPC8QC100 vs EPCQ128ASI16N
  • EPC8QC100 vs EPCE8QC100N
  • EPC8QC100 vs EPCE8QC100
  • EPC8QC100 vs EPCE4QC100N
  • EPC8QC100 vs EPCE4QC100
  • EPC8QC100 vs EPCE16QC100N
  • EPC8QC100 vs EPCE16QC100
  • EPC8QC100 vs EPC8QI100N
  • EPC8QC100 vs EPC8QI100
  • EPC8QC100 vs EPC8QC100N
  • EPC8QC100 vs EPC8QC100DM
  • EPC8QC100 vs EPC4QI100N
  • EPC8QC100 vs EPC4QI100
  • EPC8QC100 vs EPC4QC100N
  • EPC8QC100 vs EPC4QC100
  • EPC8QC100 vs EPC2TI32N
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!