Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1109-BSSU-Z
AS1109-BSSU-Z
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 100MA 16QSOP
Manufacturer:
ams OSRAM
Datasheet:
AS1109-BSSU-Z Datasheet
History Price: Obsolete
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1109-BSSU-Z Specification
Specification
Part No
AS1109-BSSU-Z
Category
PMIC - LED Drivers
Manufacturer
ams OSRAM
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
Yes
Number of Outputs
8
Voltage - Supply (Min)
3.15V
Voltage - Supply (Max)
5.5V
Voltage - Output
15V
Current - Output / Channel
100mA
Frequency
50MHz
Dimming
-
Applications
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
AS1109-BSSU-Z PDF Datasheet
AS1109-BSSU-Z Datasheet
Click and Download: AS1109-BSSU-Z Datasheet
AS1109-BSSU-Z Related Parts
AS1101-T
ams OSRAM
IC LED DRVR LIN PWM 80MA SC70-6
AS1102-T
ams OSRAM
IC LED DRVR LIN PWM 40MA SC70-6
AS1103-T
ams OSRAM
IC LED DRVR LIN PWM 40MA SC70-6
AS1104
ams OSRAM
IC LED DRVR LIN PWM 40MA 8MSOP
AS1104-T
ams OSRAM
IC LED DRVR LIN PWM 40MA 8MSOP
AS1109-BQFR
ams OSRAM
IC LED DRIVER LINEAR 100MA 16QFN
AS1109-BSOT
ams OSRAM
IC LED DRVR LINEAR 100MA 16SOIC
AS1109-BSOU
ams OSRAM
IC LED DRVR LINEAR 100MA 16SOIC
AS1109-BSST
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1109-BSSU
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1110-BQFR
ams OSRAM
IC LED DRIVER LINEAR 100MA 28QFN
AS1110-BSST
ams OSRAM
IC LED DRVR LINEAR 100MA 24SSOP
AS1109-BSSU-Z Compare Parts
AS1109-BSSU-Z vs AS1390B-BSOT
AS1109-BSSU-Z vs AS1390A-BQFT-6K
AS1109-BSSU-Z vs AS1390A-BQFT
AS1109-BSSU-Z vs AS1123-BTST
AS1109-BSSU-Z vs AS1123-BQFT
AS1109-BSSU-Z vs AS1122B-BQFT
AS1109-BSSU-Z vs AS1122B-BQFM
AS1109-BSSU-Z vs AS1122-BQFM
AS1109-BSSU-Z vs AS1121B-BQFT
AS1109-BSSU-Z vs AS1121-BQFT
AS1109-BSSU-Z vs AS1113-BSSU
AS1109-BSSU-Z vs AS1113-BSST
AS1109-BSSU-Z vs AS1113-BQFR
AS1109-BSSU-Z vs AS1112C-BQFT
AS1109-BSSU-Z vs AS1112B-BQFT
AS1109-BSSU-Z vs AS1112-BQFT
AS1109-BSSU-Z vs AS1111C-BDFT
AS1109-BSSU-Z vs AS1111B-BWLT
AS1109-BSSU-Z vs AS1111A-BWLT
AS1109-BSSU-Z vs AS1110-BSSU
AS1109-BSSU-Z vs AS1110-BSST
AS1109-BSSU-Z vs AS1110-BQFR
AS1109-BSSU-Z vs AS1109-BSSU
AS1109-BSSU-Z vs AS1109-BSST
AS1109-BSSU-Z vs AS1109-BSOU
AS1109-BSSU-Z vs AS1109-BSOT
AS1109-BSSU-Z vs AS1109-BQFR
AS1109-BSSU-Z vs AS1104-T
AS1109-BSSU-Z vs AS1104
AS1109-BSSU-Z vs AS1103-T
AS1109-BSSU-Z vs AS1102-T
AS1109-BSSU-Z vs AS1101-T
AS1109-BSSU-Z vs AS1114-BSOU
AS1109-BSSU-Z vs AS1114-BSOT
AS1109-BSSU-Z vs AS1113-BQFT
AS1109-BSSU-Z vs AS1111-BSOU
AS1109-BSSU-Z vs AS1111-BSOT
AS1109-BSSU-Z vs AS1110A-BSST
AS1109-BSSU-Z vs AS1110-BQFT
AS1109-BSSU-Z vs AS1109-BQFT
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.