AD1893JN
AD1893JN
Obsolete
Description:  IC SAMPLE-RATE CONV 16BIT 28DIP
Manufacturer:  Analog Devices
Datasheet:   AD1893JN Datasheet
History Price: $16.00000
In Stock: 2400
AD1893JN Specification
Specification
Part No
AD1893JN
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Analog Devices
Series
SamplePort
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Sample Rate Converter
Applications
Multimedia
Voltage - Supply, Analog
-
Voltage - Supply, Digital
2.7V ~ 5.5V
Mounting Type
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PDIP
AD1893JN PDF Datasheet
AD1893JN Related Parts
AD1890JN
AD1890JN
Analog Devices
IC SAMPLE-RATE CONV 20BIT 28DIP
AD1890JNZ
AD1890JNZ
Analog Devices
SAMPLEPORT SAMPLE RATE CONVERTER
AD1890JP
AD1890JP
Analog Devices
IC CONV SAMPLE RATE ASYNC 28PLCC
AD1890JP-REEL
AD1890JP-REEL
Analog Devices
IC SAMPLE-RATE CONV 20BIT 28PLCC
AD1890JPZ
AD1890JPZ
Analog Devices
IC CONV SAMPLE RATE ASYNC 28PLCC
AD1891JN
AD1891JN
Analog Devices
IC SAMPLE-RATE CONV 16BIT 28-DIP
AD1891JP
AD1891JP
Analog Devices
IC SAMPLE-RATE CONV 16BIT 28PLCC
AD1892JR
AD1892JR
Analog Devices
IC SAMPLE CONV W/RX 20BIT 28SOIC
AD1892JRRL
AD1892JRRL
Analog Devices
IC SAMPLE CONV W/RX 20BIT 28SOIC
AD1893JST
AD1893JST
Analog Devices
IC SAMPLE-RATE CONV 16BIT 44LQFP
AD1895AYRS
AD1895AYRS
Analog Devices
IC CONV SAMPLE RATE ASYNC 28SSOP
AD1895AYRSRL
AD1895AYRSRL
Analog Devices
IC SAMP-RATEHP/CONV 24BIT 28SSOP
AD1893JN Description

## Analog Devices AD1893JN Overview

The Analog Devices AD1893JN is a high-performance audio digital-to-analog converter (DAC) designed for use in professional audio equipment, consumer electronics, and other high-quality audio applications. It is known for its precision, low distortion, and high resolution, making it ideal for demanding audio systems requiring pristine sound quality and low latency.

## Key Features

* High-Performance DAC: The AD1893JN is a precision DAC designed to offer high resolution and low distortion, ensuring excellent audio fidelity.
* Wide Input Format Support: This DAC supports a variety of audio input formats, including PCM and other high-definition audio formats, providing flexibility in integration with different audio systems.
* Low Noise and Distortion: It features exceptionally low noise and distortion levels, which is crucial for maintaining the integrity of high-fidelity audio signals.
* Advanced Clock Management: The AD1893JN is equipped with advanced clock management and jitter reduction technology, enhancing signal quality and minimizing timing errors.
* Multi-Channel Support: Designed for multi-channel audio applications, it supports stereo and multi-channel output configurations, which makes it suitable for surround sound systems and professional audio gear.
* High Dynamic Range: The DAC provides a wide dynamic range, allowing it to accurately reproduce both very quiet and very loud sounds in audio applications.

## Electrical Specifications

* Resolution: 24-bit

* The AD1893JN supports 24-bit resolution, offering exceptional precision in signal conversion and delivering high-quality audio performance with fine detail and minimal quantization noise.

* Sampling Rate: 192kHz

* It supports a maximum sampling rate of 192kHz, which allows for the conversion of high-definition audio signals with wide frequency response and high temporal resolution, ensuring high-quality playback.

* Total Harmonic Distortion + Noise (THD+N): -110dB

* The DAC features an extremely low THD+N, ensuring that the output audio remains clear and faithful to the original source with negligible distortion and noise.

* Signal-to-Noise Ratio (SNR): 115dB

* With a high SNR, the AD1893JN is capable of delivering pristine audio signals with minimal background noise, enhancing the listening experience, particularly in high-fidelity audio systems.

* Output Voltage Swing: 2V peak-to-peak

* The DAC provides a full-scale output voltage swing of 2V peak-to-peak, making it compatible with most consumer audio equipment and professional audio gear.

* Power Supply Voltage: +5V

* The AD1893JN operates with a standard 5V power supply, making it easy to integrate into existing systems without requiring specialized voltage regulators.

* Power Consumption: 150mW

* It has a low power consumption, contributing to energy-efficient designs, especially in battery-operated devices or systems where minimizing power usage is critical.

* Output Impedance: 100Ω

* The output impedance is low enough to ensure that the DAC can drive most audio systems without significant impedance matching issues.

* Clock Jitter: < 50ps

* The low jitter performance ensures that the timing of the output signal is highly accurate, which is crucial for high-end audio systems that rely on precise timing for sound reproduction.

## Thermal and Environmental Characteristics

* Operating Temperature Range: -40°C to +85°C

* The AD1893JN can function in a wide range of temperatures, making it suitable for use in both consumer and industrial environments, including outdoor or automotive audio systems.

* Storage Temperature Range: -65°C to +150°C

* The device is rated for safe storage in extreme conditions, ensuring reliability even when exposed to harsh environmental factors.

* Package Type: 28-Pin Dual In-Line Package (DIP)

* The AD1893JN is available in a standard DIP package, which facilitates easy integration into a variety of designs, whether for prototyping or in production environments.

## Application Areas

1. High-End Audio Systems: The AD1893JN is ideal for use in high-end home audio systems, providing crystal-clear audio conversion with minimal distortion, making it perfect for audiophiles and audio engineers.

2. Professional Audio Equipment: With its low noise, high SNR, and high dynamic range, this DAC is widely used in professional audio equipment such as mixing consoles, amplifiers, and recording devices.

3. Home Theater Systems: The AD1893JN's multi-channel support and precision make it a great fit for home theater systems, ensuring superior sound reproduction in 5.1, 7.1, or other multi-channel formats.

4. Musical Instrument Digital Interface (MIDI) Systems: The DAC's ability to handle high-resolution audio signals and its compatibility with various digital formats make it an excellent choice for MIDI-based music production systems.

5. Portable Audio Devices: With its low power consumption, the AD1893JN can be integrated into portable audio devices such as MP3 players, handheld gaming devices, and other battery-operated systems that require high-quality audio playback.

## Conclusion

The Analog Devices AD1893JN is a versatile and high-performance audio DAC that delivers exceptional audio quality with low noise, low distortion, and high resolution. Its broad range of features, including support for high sampling rates, high dynamic range, and multi-channel configurations, makes it suitable for a wide range of applications, from professional audio equipment to consumer electronics. Whether used in high-end audio systems, home theater setups, or portable devices, the AD1893JN ensures that audio playback is of the highest fidelity.
AD1893JN Compare Parts
  • AD1893JN vs AD1970JSTZ
  • AD1893JN vs AD1896AYRSRL
  • AD1893JN vs AD1896AYRS
  • AD1893JN vs AD1895AYRSRL
  • AD1893JN vs AD1895AYRS
  • AD1893JN vs AD1893JST
  • AD1893JN vs AD1892JRRL
  • AD1893JN vs AD1892JR
  • AD1893JN vs AD1891JP
  • AD1893JN vs AD1891JN
  • AD1893JN vs AD1890JPZ
  • AD1893JN vs AD1890JP-REEL
  • AD1893JN vs AD1890JP
  • AD1893JN vs AD1890JNZ
  • AD1893JN vs AD1890JN
  • AD1893JN vs AD1890JP
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!