AD1895AYRSRL
AD1895AYRSRL
Obsolete
Description:  IC SAMP-RATEHP/CONV 24BIT 28SSOP
Manufacturer:  Analog Devices
History Price: $7.77000
In Stock: 1600
AD1895AYRSRL Specification
Specification
Part No
AD1895AYRSRL
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Sample Rate Converter
Applications
Automotive Audio, Receivers, Set-Top Boxes
Voltage - Supply, Analog
-
Voltage - Supply, Digital
3.13V ~ 3.46V
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
AD1895AYRSRL PDF Datasheet
AD1895AYRSRL Related Parts
AD1890JN
AD1890JN
Analog Devices
IC SAMPLE-RATE CONV 20BIT 28DIP
AD1890JNZ
AD1890JNZ
Analog Devices
SAMPLEPORT SAMPLE RATE CONVERTER
AD1890JP
AD1890JP
Analog Devices
IC CONV SAMPLE RATE ASYNC 28PLCC
AD1890JP-REEL
AD1890JP-REEL
Analog Devices
IC SAMPLE-RATE CONV 20BIT 28PLCC
AD1890JPZ
AD1890JPZ
Analog Devices
IC CONV SAMPLE RATE ASYNC 28PLCC
AD1891JN
AD1891JN
Analog Devices
IC SAMPLE-RATE CONV 16BIT 28-DIP
AD1891JP
AD1891JP
Analog Devices
IC SAMPLE-RATE CONV 16BIT 28PLCC
AD1892JR
AD1892JR
Analog Devices
IC SAMPLE CONV W/RX 20BIT 28SOIC
AD1892JRRL
AD1892JRRL
Analog Devices
IC SAMPLE CONV W/RX 20BIT 28SOIC
AD1893JN
AD1893JN
Analog Devices
IC SAMPLE-RATE CONV 16BIT 28DIP
AD1893JST
AD1893JST
Analog Devices
IC SAMPLE-RATE CONV 16BIT 44LQFP
AD1895AYRS
AD1895AYRS
Analog Devices
IC CONV SAMPLE RATE ASYNC 28SSOP
AD1895AYRSRL Compare Parts
  • AD1895AYRSRL vs AD1970JSTZ
  • AD1895AYRSRL vs AD1896AYRSRL
  • AD1895AYRSRL vs AD1896AYRS
  • AD1895AYRSRL vs AD1895AYRS
  • AD1895AYRSRL vs AD1893JST
  • AD1895AYRSRL vs AD1893JN
  • AD1895AYRSRL vs AD1892JRRL
  • AD1895AYRSRL vs AD1892JR
  • AD1895AYRSRL vs AD1891JP
  • AD1895AYRSRL vs AD1891JN
  • AD1895AYRSRL vs AD1890JPZ
  • AD1895AYRSRL vs AD1890JP-REEL
  • AD1895AYRSRL vs AD1890JP
  • AD1895AYRSRL vs AD1890JNZ
  • AD1895AYRSRL vs AD1890JN
  • AD1895AYRSRL vs AD1890JP
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!