AD5110BCPZ10-1-RL7
AD5110BCPZ10-1-RL7
Active
Description:  IC DGTL POT 10KOHM 128TAP 8LFCSP
Manufacturer:  Analog Devices
History Price: $2.94000
In Stock: 5400
AD5110BCPZ10-1-RL7 Specification
Specification
Part No
AD5110BCPZ10-1-RL7
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
128
Resistance (Ohms)
10k
Interface
I2C
Memory Type
Non-Volatile
Voltage - Supply
1.8V ~ 5.5V, 2.3V ~ 5.5V
Features
-
Tolerance
?%
Temperature Coefficient (Typ)
35ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
8-LFCSP-UD (2x2)
Package / Case
8-UFDFN Exposed Pad, CSP
Operating Temperature
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
70
AD5110BCPZ10-1-RL7 PDF Datasheet
AD5110BCPZ10-1-RL7 Related Parts
AD5110BCPZ10-500R7
AD5110BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-RL7
AD5110BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
AD5110 - SINGLE-CHANNEL, 128-POS
AD5110BCPZ80-500R7
AD5110BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-RL7
AD5110BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ10-500R7
AD5111BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ80-500R7
AD5111BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ80-RL7
AD5111BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5112BCPZ10-1-RL7
AD5112BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5112BCPZ10-500R7
AD5112BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5110BCPZ10-1-RL7 Description
Overview of Analog Devices AD5110BCPZ10-1-RL7

The Analog Devices AD5110BCPZ10-1-RL7 is a high-performance, digital potentiometer designed for a variety of applications, including audio control, sensor calibration, and adjustable gain settings in electronic circuits. This device is particularly valued for its precision, reliability, and ease of integration into various systems.

Key Features

- Digital Potentiometer: The AD5110 is a single-channel, 256-position digital potentiometer that allows for precise control of resistance values through digital signals, making it ideal for applications requiring fine adjustments.
- Non-Volatile Memory: This device features non-volatile memory, which retains the last set position even when power is removed, ensuring that the system can resume operation without needing to reconfigure settings.
- I2C Interface: The AD5110 utilizes an I2C interface for communication, allowing for easy integration with microcontrollers and other digital systems. This interface supports multiple devices on the same bus, enhancing design flexibility.

Specifications

- Resistance Range: The AD5110BCPZ10-1-RL7 offers a total resistance of 10 kΩ, which is suitable for a wide range of applications, from signal conditioning to audio control.
- Resolution: The device provides 256 discrete steps, allowing for fine adjustments in resistance, which is essential for applications requiring high precision.
- Supply Voltage: It operates with a supply voltage range of 2.7V to 5.5V, making it compatible with various power supply configurations and suitable for battery-operated devices.
- Power Consumption: The device has a low power consumption of approximately 1 µA in standby mode, which is beneficial for energy-sensitive applications.
- Temperature Range: The AD5110 operates over a temperature range of -40°C to +125°C, ensuring reliability in harsh environments and making it suitable for industrial applications.

Performance Characteristics

- Linearity: The AD5110 exhibits excellent linearity, which is crucial for applications where precise control of resistance is required. This characteristic ensures that the output is proportional to the input, minimizing distortion.
- Wiper Resistance: The wiper resistance is typically low, which helps maintain signal integrity and reduces the impact on the overall circuit performance.
- Endurance: The device is designed for high endurance, with a typical write cycle endurance of over 1 million cycles, making it suitable for applications that require frequent adjustments.

Applications

The Analog Devices AD5110BCPZ10-1-RL7 is suitable for a wide range of applications, including:

- Audio Control: Used in audio equipment for volume control, tone adjustment, and other audio signal processing tasks, providing smooth and precise adjustments.
- Sensor Calibration: Ideal for calibrating sensors in various applications, allowing for fine-tuning of sensor outputs to achieve accurate measurements.
- Adjustable Gain Settings: Employed in amplifiers and other signal processing circuits where adjustable gain is required, enhancing the flexibility of the design.

Development and Integration

- Ease of Integration: The AD5110 is designed for easy integration into existing systems, with a compact package that minimizes board space requirements. Its I2C interface simplifies communication with microcontrollers and other digital devices.
- Development Tools: Analog Devices provides a range of development tools and resources, including evaluation boards and software libraries, to facilitate the design and implementation of systems using the AD5110.

Conclusion

The Analog Devices AD5110BCPZ10-1-RL7 is a versatile and reliable digital potentiometer that meets the demands of various applications requiring precise resistance control. With its non-volatile memory, low power consumption, and robust performance characteristics, it is an excellent choice for engineers looking to enhance the functionality and efficiency of their electronic designs. Its specifications and capabilities make it suitable for a wide range of industries, ensuring that devices remain adaptable and efficient in their operation.
AD5110BCPZ10-1-RL7 Compare Parts
  • AD5110BCPZ10-1-RL7 vs AD5293BRUZ-50
  • AD5110BCPZ10-1-RL7 vs AD5293BRUZ-20-RL7
  • AD5110BCPZ10-1-RL7 vs AD5293BRUZ-20
  • AD5110BCPZ10-1-RL7 vs AD5293BRUZ-100-RL7
  • AD5110BCPZ10-1-RL7 vs AD5293BRUZ-100
  • AD5110BCPZ10-1-RL7 vs AD5292SRUZ-20-EP
  • AD5110BCPZ10-1-RL7 vs AD5292SRU-20-EP
  • AD5110BCPZ10-1-RL7 vs AD5292BRUZ-50-RL7
  • AD5110BCPZ10-1-RL7 vs AD5292BRUZ-50
  • AD5110BCPZ10-1-RL7 vs AD5292BRUZ-20-RL7
  • AD5110BCPZ10-1-RL7 vs AD5292BRUZ-20
  • AD5110BCPZ10-1-RL7 vs AD5292BRUZ-100-RL7
  • AD5110BCPZ10-1-RL7 vs AD5292BRUZ-100
  • AD5110BCPZ10-1-RL7 vs AD5291BRUZ-50-RL7
  • AD5110BCPZ10-1-RL7 vs AD5291BRUZ-50
  • AD5110BCPZ10-1-RL7 vs AD5291BRUZ-20-RL7
  • AD5110BCPZ10-1-RL7 vs AD5291BRUZ-20
  • AD5110BCPZ10-1-RL7 vs AD5291BRUZ-100-RL7
  • AD5110BCPZ10-1-RL7 vs AD5291BRUZ-100
  • AD5110BCPZ10-1-RL7 vs AD5290YRMZ50-R7
  • AD5110BCPZ10-1-RL7 vs AD5290YRMZ50
  • AD5110BCPZ10-1-RL7 vs AD5290YRMZ100-R7
  • AD5110BCPZ10-1-RL7 vs AD5290YRMZ100
  • AD5110BCPZ10-1-RL7 vs AD5290YRMZ10-R7
  • AD5110BCPZ10-1-RL7 vs AD5290YRMZ10
  • AD5110BCPZ10-1-RL7 vs AD5282BRUZ50-REEL7
  • AD5110BCPZ10-1-RL7 vs AD5282BRUZ50
  • AD5110BCPZ10-1-RL7 vs AD5282BRUZ200-R7
  • AD5110BCPZ10-1-RL7 vs AD5282BRUZ200
  • AD5110BCPZ10-1-RL7 vs AD5282BRUZ20-REEL7
  • AD5110BCPZ10-1-RL7 vs AD5282BRUZ20
  • AD5110BCPZ10-1-RL7 vs AD5282BRU50-REEL7
  • AD5110BCPZ10-1-RL7 vs AD5282BRU50
  • AD5110BCPZ10-1-RL7 vs AD5282BRU200-REEL7
  • AD5110BCPZ10-1-RL7 vs AD5282BRU200
  • AD5110BCPZ10-1-RL7 vs AD5282BRU20
  • AD5110BCPZ10-1-RL7 vs AD5280BRUZ50-REEL7
  • AD5110BCPZ10-1-RL7 vs AD5280BRUZ50
  • AD5110BCPZ10-1-RL7 vs AD5280BRUZ200-R7
  • AD5110BCPZ10-1-RL7 vs AD5280BRUZ200
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate