AD5111BCPZ80-500R7
AD5111BCPZ80-500R7
Active
Description:  IC DGTL POT 80KOHM 128TAP 8LFCSP
Manufacturer:  Analog Devices
History Price: $2.94000
In Stock: 36340
AD5111BCPZ80-500R7 Specification
Specification
Part No
AD5111BCPZ80-500R7
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
128
Resistance (Ohms)
80k
Interface
Up/Down (U/D, CS)
Memory Type
Non-Volatile
Voltage - Supply
2.3V ~ 5.5V
Features
-
Tolerance
?%
Temperature Coefficient (Typ)
35ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
8-LFCSP-UD (2x2)
Package / Case
8-UFDFN Exposed Pad, CSP
Operating Temperature
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
70
AD5111BCPZ80-500R7 PDF Datasheet
AD5111BCPZ80-500R7 Related Parts
AD5110BCPZ10-1-RL7
AD5110BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-500R7
AD5110BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-RL7
AD5110BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
AD5110 - SINGLE-CHANNEL, 128-POS
AD5110BCPZ80-500R7
AD5110BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-RL7
AD5110BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ10-500R7
AD5111BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ80-RL7
AD5111BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5112BCPZ10-1-RL7
AD5112BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5112BCPZ10-500R7
AD5112BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5111BCPZ80-500R7 Description
Overview of Analog Devices AD5111BCPZ80-500R7

The Analog Devices AD5111BCPZ80-500R7 is a high-precision, digital potentiometer (digipot) designed for a wide range of applications, including signal conditioning, adjustable gain control, and calibration. This device provides a versatile, electronically controlled alternative to mechanical potentiometers. It is ideal for situations where space, reliability, and remote control over resistance values are required, such as in precision measurement systems, industrial control, and communication equipment.

The AD5111BCPZ80-500R7 is part of the AD5111 series of digital potentiometers that offers an innovative solution for systems requiring fine and stable resistance control with low power consumption.

Key Specifications and Features

1. Resistance Range:

* The AD5111BCPZ80-500R7 features a total resistance value of 50 kΩ, with 256 discrete taps. This allows for fine adjustments in a variety of applications where precise resistance control is necessary.
* The device offers a linear resistance progression, which ensures predictable and consistent resistance steps across its operating range.

2. Resolution:

* The device has a resolution of 256 steps, providing 8-bit precision for controlling the resistance value. This ensures that users can make small, incremental adjustments in their applications, which is especially useful in applications requiring fine tuning.

3. Supply Voltage Range:

* The operating voltage range for the AD5111BCPZ80-500R7 is 2.7V to 5.5V, which makes it compatible with a wide variety of logic levels and ideal for both low-voltage and standard voltage systems. The versatility in voltage handling allows it to be used in various devices with differing supply requirements.

4. Interface Type:

* The AD5111BCPZ80-500R7 is controlled via an I2C-compatible interface. This serial communication protocol simplifies integration into a wide variety of microcontroller-based systems. With I2C control, the device can easily be addressed and adjusted by multiple components on the same bus.
* It supports both 7-bit and 8-bit addressing, making it scalable for systems with multiple devices.

5. Low Power Consumption:

* The device is designed for low power consumption, making it suitable for battery-operated systems. In typical operation, it consumes minimal current, ensuring it does not significantly impact the overall power budget of low-power applications.

6. Temperature Range:

* The AD5111BCPZ80-500R7 operates across a wide temperature range of -40°C to +125°C, which is crucial for industrial and automotive applications where temperature extremes are a concern.
* This wide operational temperature range ensures stable performance under harsh environmental conditions, further emphasizing its robustness in various industries.

7. Resistor Type:

* The internal resistor array in the AD5111BCPZ80-500R7 is a thin-film technology, offering high accuracy and stability over time. This ensures that the device will maintain its resistance characteristics even after long periods of use, making it a reliable solution for applications that require long-term precision.

8. Wiper Resistance:

* The wiper resistance is typically very low (about 0.4Ω), minimizing the impact on the resistance value and ensuring that it does not introduce significant errors in the application circuit.

9. Power-Down Mode:

* The AD5111BCPZ80-500R7 features a power-down mode, allowing the device to consume negligible current when not in use, which is crucial for battery-powered applications where minimizing power consumption is essential.

10. Endurance and Reliability:

* The device has been designed to offer high endurance, with a specified wiper endurance of up to 100,000 cycles, ensuring long-lasting operation even in applications where the resistance values need to be adjusted frequently.

Key Applications

The AD5111BCPZ80-500R7 is widely applicable across various fields where adjustable resistance is needed:

1. Signal Processing and Conditioning:

* The device is used to implement digitally controlled signal attenuation or gain adjustment in audio and RF systems. It is ideal for fine-tuning the signal amplitude or offset in these circuits.

2. Precision Measurement:

* In measurement systems that require precise and consistent adjustments of resistance, such as in laboratory equipment, calibration tools, and sensor interfaces, the AD5111BCPZ80-500R7 offers a digitally controlled solution for calibration and fine-tuning.

3. Automated Test Equipment (ATE):

* The AD5111BCPZ80-500R7 is ideal for automated test systems where resistance needs to be varied to simulate different conditions or to adjust the gain of circuits under test.

4. Audio Applications:

* In audio electronics, such as volume controls, equalizers, and filters, the AD5111BCPZ80-500R7 offers a precise and stable alternative to mechanical potentiometers, ensuring long-term reliability and better control over the audio signals.

5. Industrial Control:

* The device is also suitable for industrial systems requiring precise control over parameters like motor speed, temperature, and other sensors that need to be adjusted electronically.

Performance and Advantages

1. High Precision:

* With 8-bit resolution and a total of 256 resistance steps, the AD5111BCPZ80-500R7 provides precise and accurate resistance control, making it ideal for applications where small changes in resistance can have a significant impact on performance.

2. Small Footprint:

* The device is available in a compact 10-lead LFCSP package, making it a space-efficient solution for applications with strict size limitations. The small form factor allows for easier integration into compact designs without sacrificing performance.

3. Excellent Linearity:

* The device offers excellent linearity in its resistance changes, making it suitable for precise applications where consistent resistance changes are required. The linearity helps in avoiding unexpected behaviors, which could occur with less accurate potentiometers.

4. Simplified Design and Integration:

* The I2C interface simplifies the design and integration process. By using a simple serial interface, the AD5111BCPZ80-500R7 can be controlled by microcontrollers, FPGAs, or DSPs, reducing the need for complex analog control circuits.

5. Enhanced Durability:

* Unlike traditional mechanical potentiometers, which wear out over time due to physical movement, the AD5111BCPZ80-500R7 features a non-volatile digital control mechanism, ensuring that the device maintains its performance and does not degrade over time.

Conclusion

The Analog Devices AD5111BCPZ80-500R7 digital potentiometer is a highly versatile, low-power, and precise component, making it an ideal choice for a wide range of applications that require digital resistance adjustment. With its I2C interface, high resolution, low power consumption, and wide operational temperature range, it delivers excellent performance for systems ranging from industrial controls to consumer electronics. The device's reliability, durability, and accuracy make it an essential tool for developers looking to implement digital potentiometers in their designs.
AD5111BCPZ80-500R7 Compare Parts
  • AD5111BCPZ80-500R7 vs AD5293BRUZ-50
  • AD5111BCPZ80-500R7 vs AD5293BRUZ-20-RL7
  • AD5111BCPZ80-500R7 vs AD5293BRUZ-20
  • AD5111BCPZ80-500R7 vs AD5293BRUZ-100-RL7
  • AD5111BCPZ80-500R7 vs AD5293BRUZ-100
  • AD5111BCPZ80-500R7 vs AD5292SRUZ-20-EP
  • AD5111BCPZ80-500R7 vs AD5292SRU-20-EP
  • AD5111BCPZ80-500R7 vs AD5292BRUZ-50-RL7
  • AD5111BCPZ80-500R7 vs AD5292BRUZ-50
  • AD5111BCPZ80-500R7 vs AD5292BRUZ-20-RL7
  • AD5111BCPZ80-500R7 vs AD5292BRUZ-20
  • AD5111BCPZ80-500R7 vs AD5292BRUZ-100-RL7
  • AD5111BCPZ80-500R7 vs AD5292BRUZ-100
  • AD5111BCPZ80-500R7 vs AD5291BRUZ-50-RL7
  • AD5111BCPZ80-500R7 vs AD5291BRUZ-50
  • AD5111BCPZ80-500R7 vs AD5291BRUZ-20-RL7
  • AD5111BCPZ80-500R7 vs AD5291BRUZ-20
  • AD5111BCPZ80-500R7 vs AD5291BRUZ-100-RL7
  • AD5111BCPZ80-500R7 vs AD5291BRUZ-100
  • AD5111BCPZ80-500R7 vs AD5290YRMZ50-R7
  • AD5111BCPZ80-500R7 vs AD5290YRMZ50
  • AD5111BCPZ80-500R7 vs AD5290YRMZ100-R7
  • AD5111BCPZ80-500R7 vs AD5290YRMZ100
  • AD5111BCPZ80-500R7 vs AD5290YRMZ10-R7
  • AD5111BCPZ80-500R7 vs AD5290YRMZ10
  • AD5111BCPZ80-500R7 vs AD5282BRUZ50-REEL7
  • AD5111BCPZ80-500R7 vs AD5282BRUZ50
  • AD5111BCPZ80-500R7 vs AD5282BRUZ200-R7
  • AD5111BCPZ80-500R7 vs AD5282BRUZ200
  • AD5111BCPZ80-500R7 vs AD5282BRUZ20-REEL7
  • AD5111BCPZ80-500R7 vs AD5282BRUZ20
  • AD5111BCPZ80-500R7 vs AD5282BRU50-REEL7
  • AD5111BCPZ80-500R7 vs AD5282BRU50
  • AD5111BCPZ80-500R7 vs AD5282BRU200-REEL7
  • AD5111BCPZ80-500R7 vs AD5282BRU200
  • AD5111BCPZ80-500R7 vs AD5282BRU20
  • AD5111BCPZ80-500R7 vs AD5280BRUZ50-REEL7
  • AD5111BCPZ80-500R7 vs AD5280BRUZ50
  • AD5111BCPZ80-500R7 vs AD5280BRUZ200-R7
  • AD5111BCPZ80-500R7 vs AD5280BRUZ200
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate