AD533JD
AD533JD
Active
Description:  MULTIPLIER, DIVIDER
Manufacturer:  Analog Devices
Datasheet:   AD533JD Datasheet
History Price: $14.56000
In Stock: 35600
AD533JD Specification
Specification
Part No
AD533JD
Category
Linear - Analog Multipliers, Dividers
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Analog Multiplier/Divider
Number of Bits/Stages
4-Quadrant
Package / Case
14-CDIP (0.300", 7.62mm) Window
Supplier Device Package
14-CDIP
AD533JD PDF Datasheet
AD533JD Related Parts
AD532JD/+
AD532JD/+
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532JDZ
AD532JDZ
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532JH
AD532JH
Analog Devices
IC MULTIPLIER 10V TO-100-10
AD532JHZ
AD532JHZ
Analog Devices
IC MULTIPLIER 10V TO-100-10 CAN
AD532KD
AD532KD
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532KD/+
AD532KD/+
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532KDZ
AD532KDZ
Analog Devices
IC MULTIPLIER 10V 14CDIP
AD532KH
AD532KH
Analog Devices
IC MULTIPLIER 10V TO-100-10
AD532KH/+
AD532KH/+
Analog Devices
INTERNALLY TRIMMED MULTIPLIER
AD532KHZ
AD532KHZ
Analog Devices
IC MULTIPLIER TRIMMED TO-100-10
AD532SD
AD532SD
Analog Devices
IC MULTIPLIER +/-10V 14-CDIP
AD532SD/883B
AD532SD/883B
Analog Devices
IC MULTIPLIER/DIVIDER 14CDIP
AD533JD Description
The Analog Devices AD533JD is a high-performance, 12-bit digital-to-analog converter (DAC) designed for a variety of applications, including industrial control, instrumentation, and audio systems. This device is known for its precision, low power consumption, and versatility, making it suitable for both consumer and professional applications.

## Key Features

1. Resolution: The AD533JD offers a 12-bit resolution, allowing for 4096 discrete output levels. This high resolution is essential for applications requiring fine control and accuracy.

2. Output Voltage Range: The DAC can be configured to provide a wide output voltage range, typically from 0V to Vref (where Vref can be set according to the application requirements). This flexibility allows it to interface easily with various systems.

3. Low Power Consumption: The device operates with low power, making it suitable for battery-powered applications. The typical supply current is around 1 mA, which helps in extending battery life.

4. Fast Settling Time: The AD533JD features a fast settling time of approximately 10 µs, which is crucial for applications that require rapid response times.

5. Interface: The DAC uses a serial interface (SPI-compatible), allowing for easy integration with microcontrollers and digital signal processors. This interface supports high-speed data transfer, enhancing overall system performance.

6. Temperature Range: The AD533JD is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial applications where environmental conditions can vary significantly.

7. Monotonicity: The DAC is guaranteed to be monotonic, ensuring that the output increases or remains constant as the digital input increases. This characteristic is vital for applications requiring predictable and stable output behavior.

8. Power Supply: The device typically operates with a dual power supply, with a positive voltage (e.g., +5V) and a negative voltage (e.g., -5V), allowing for bipolar output configurations.

## Specifications

- Resolution: 12 bits
- Output Voltage Range: 0V to Vref (configurable)
- Settling Time: 10 µs (to ±0.5 LSB)
- Power Supply Voltage: ±5V (typical)
- Supply Current: 1 mA (typical)
- Temperature Range: -40°C to +85°C
- Interface: Serial (SPI-compatible)
- Monotonicity: Guaranteed
- Package Type: 28-lead PDIP or 28-lead SOIC

## Applications

The AD533JD is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems for precise analog signal generation.
- Instrumentation: Ideal for test and measurement equipment requiring accurate signal output.
- Audio Systems: Can be used in digital audio applications for high-fidelity sound reproduction.
- Medical Devices: Suitable for medical instrumentation where precision and reliability are critical.

## Conclusion

The Analog Devices AD533JD is a versatile and high-performance DAC that meets the needs of various applications requiring precision and reliability. Its combination of 12-bit resolution, low power consumption, and fast settling time makes it an excellent choice for engineers and designers looking to implement high-quality analog signal generation in their systems.
AD533JD Compare Parts
  • AD533JD vs AD539SD/883B
  • AD533JD vs AD539SD
  • AD533JD vs AD539KNZ
  • AD533JD vs AD539KN
  • AD533JD vs AD539KDZ
  • AD533JD vs AD539KD
  • AD533JD vs AD539JNZ
  • AD533JD vs AD539JN
  • AD533JD vs AD539JDZ
  • AD533JD vs AD539JD
  • AD533JD vs AD538SD/883B
  • AD533JD vs AD538SD
  • AD533JD vs AD538BDZ
  • AD533JD vs AD538BD
  • AD533JD vs AD538ADZ
  • AD533JD vs AD538AD
  • AD533JD vs AD535KH
  • AD533JD vs AD535JH
  • AD533JD vs AD535JD
  • AD533JD vs AD534TH/883B
  • AD533JD vs AD534TH
  • AD533JD vs AD534TE/883B
  • AD533JD vs AD534TD/883B
  • AD533JD vs AD534TD
  • AD533JD vs AD534SH/883B
  • AD533JD vs AD534SH
  • AD533JD vs AD534SE/883B
  • AD533JD vs AD534SD/883B
  • AD533JD vs AD534SD
  • AD533JD vs AD534LHZ
  • AD533JD vs AD534LH/+
  • AD533JD vs AD534LH
  • AD533JD vs AD534LDZ
  • AD533JD vs AD534LD
  • AD533JD vs AD534KHZ
  • AD533JD vs AD534KH/+
  • AD533JD vs AD534KH
  • AD533JD vs AD534KDZ
  • AD533JD vs AD534KD
  • AD533JD vs AD534JHZ
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.