AD538BDZ
AD538BDZ
Active
Description:  IC MULT/DIV REALTIME ACU 18-CDIP
Manufacturer:  Analog Devices
Datasheet:   AD538BDZ Datasheet
History Price: Active
In Stock: 8800
AD538BDZ Specification
Specification
Part No
AD538BDZ
Category
Linear - Analog Multipliers, Dividers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Analog Computational Unit
Number of Bits/Stages
1-Quadrant
Package / Case
18-CDIP (0.300", 7.62mm)
Supplier Device Package
18-SBDIP
AD538BDZ PDF Datasheet
AD538BDZ Related Parts
AD532JD/+
AD532JD/+
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532JDZ
AD532JDZ
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532JH
AD532JH
Analog Devices
IC MULTIPLIER 10V TO-100-10
AD532JHZ
AD532JHZ
Analog Devices
IC MULTIPLIER 10V TO-100-10 CAN
AD532KD
AD532KD
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532KD/+
AD532KD/+
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532KDZ
AD532KDZ
Analog Devices
IC MULTIPLIER 10V 14CDIP
AD532KH
AD532KH
Analog Devices
IC MULTIPLIER 10V TO-100-10
AD532KH/+
AD532KH/+
Analog Devices
INTERNALLY TRIMMED MULTIPLIER
AD532KHZ
AD532KHZ
Analog Devices
IC MULTIPLIER TRIMMED TO-100-10
AD532SD
AD532SD
Analog Devices
IC MULTIPLIER +/-10V 14-CDIP
AD532SD/883B
AD532SD/883B
Analog Devices
IC MULTIPLIER/DIVIDER 14CDIP
AD538BDZ Description
The Analog Devices AD538BDZ is a high-performance, 16-bit digital-to-analog converter (DAC) designed for a variety of applications requiring precise analog signal generation. This device is part of the AD538 family, which is known for its high accuracy, low noise, and fast settling times. The AD538BDZ is particularly suitable for applications in industrial automation, instrumentation, telecommunications, and medical devices. Below is a detailed introduction to the AD538BDZ, including its specifications and parameters.

## Overview

The AD538BDZ is a 16-bit DAC that provides a wide output voltage range and is capable of generating high-quality analog signals from digital inputs. It features a parallel interface for easy integration into various systems and is designed to operate with a single supply voltage. The device is optimized for low power consumption while maintaining high performance, making it ideal for battery-operated and portable applications.

## Key Features

1. 16-Bit Resolution:
- The AD538BDZ offers 16-bit resolution, allowing for fine granularity in the output signal. This high resolution is essential for applications that require precise control and accurate signal representation.

2. Wide Output Voltage Range:
- The DAC can generate output voltages ranging from 0V to VREF, where VREF can be set according to the application requirements. This flexibility allows for compatibility with various systems and signal levels.

3. Fast Settling Time:
- The device features a fast settling time of typically 10 µs, enabling quick response to changes in the digital input. This characteristic is crucial for applications requiring real-time signal generation.

4. Low Noise and Distortion:
- The AD538BDZ is designed to minimize output noise and distortion, ensuring high-quality analog signals. This performance is vital for applications in sensitive measurement and control systems.

5. Single-Supply Operation:
- The DAC operates from a single supply voltage, typically ranging from 2.7V to 5.5V, simplifying the power supply design and reducing the overall system complexity.

6. Parallel Interface:
- The device features a parallel digital interface, allowing for easy integration with microcontrollers and digital signal processors (DSPs). This interface supports fast data transfer rates, enhancing overall system performance.

7. Power Management:
- The AD538BDZ includes power-down modes to reduce power consumption when the device is not in use, making it suitable for battery-powered applications.

8. Temperature Range:
- The device is rated for operation over a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in various environmental conditions.

## Specifications

- Part Number: AD538BDZ
- Type: 16-bit Digital-to-Analog Converter (DAC)
- Resolution: 16 bits
- Output Voltage Range: 0V to VREF
- Settling Time: 10 µs (typical)
- Power Supply Voltage: 2.7V to 5.5V
- Power Consumption:
- Active: 1.5 mA (typical)
- Power-down: < 1 µA
- Interface: Parallel digital interface
- Temperature Range: -40°C to +85°C
- Package Type: LFCSP (Lead Frame Chip Scale Package), typically 32-lead
- Weight: Approximately 1 gram

## Applications

The AD538BDZ is suitable for a wide range of applications, including:

- Industrial automation and control systems
- Signal generation for test and measurement equipment
- Telecommunications (e.g., base stations, signal processing)
- Medical devices (e.g., imaging systems, patient monitoring)
- Audio applications (e.g., digital audio processing)
- Consumer electronics (e.g., smart home devices)

## Conclusion

The Analog Devices AD538BDZ is a versatile and high-performance digital-to-analog converter that meets the demands of various applications requiring precise analog signal generation. With its 16-bit resolution, wide output voltage range, and fast settling time, it provides the necessary features to handle complex tasks while maintaining high accuracy and low noise. Its single-supply operation and parallel interface make it easy to integrate into different systems, ensuring reliable performance in both industrial and commercial applications. The support from Analog Devices in terms of development tools and resources further enhances its appeal to engineers and developers looking to create innovative solutions in their designs.
AD538BDZ Compare Parts
  • AD538BDZ vs AD539SD/883B
  • AD538BDZ vs AD539SD
  • AD538BDZ vs AD539KNZ
  • AD538BDZ vs AD539KN
  • AD538BDZ vs AD539KDZ
  • AD538BDZ vs AD539KD
  • AD538BDZ vs AD539JNZ
  • AD538BDZ vs AD539JN
  • AD538BDZ vs AD539JDZ
  • AD538BDZ vs AD539JD
  • AD538BDZ vs AD538SD/883B
  • AD538BDZ vs AD538SD
  • AD538BDZ vs AD538BD
  • AD538BDZ vs AD538ADZ
  • AD538BDZ vs AD538AD
  • AD538BDZ vs AD535KH
  • AD538BDZ vs AD535JH
  • AD538BDZ vs AD535JD
  • AD538BDZ vs AD534TH/883B
  • AD538BDZ vs AD534TH
  • AD538BDZ vs AD534TE/883B
  • AD538BDZ vs AD534TD/883B
  • AD538BDZ vs AD534TD
  • AD538BDZ vs AD534SH/883B
  • AD538BDZ vs AD534SH
  • AD538BDZ vs AD534SE/883B
  • AD538BDZ vs AD534SD/883B
  • AD538BDZ vs AD534SD
  • AD538BDZ vs AD534LHZ
  • AD538BDZ vs AD534LH/+
  • AD538BDZ vs AD534LH
  • AD538BDZ vs AD534LDZ
  • AD538BDZ vs AD534LD
  • AD538BDZ vs AD534KHZ
  • AD538BDZ vs AD534KH/+
  • AD538BDZ vs AD534KH
  • AD538BDZ vs AD534KDZ
  • AD538BDZ vs AD534KD
  • AD538BDZ vs AD534JHZ
  • AD538BDZ vs AD534JH/+
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!