AD694BQ
AD694BQ
Active
Description:  IC TRANSMITTER 4-20MA 16-CDIP
Manufacturer:  Analog Devices
Datasheet:   AD694BQ Datasheet
History Price: $45.16000
In Stock: 10000
AD694BQ Specification
Specification
Part No
AD694BQ
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Current Transmitter
Input Type
Voltage
Output Type
Voltage
Current - Supply
23 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
AD694BQ PDF Datasheet
AD694BQ Related Parts
AD693AD
AD693AD
Analog Devices
IC SGNL COND 4-20MA TX 20-CDIP
AD693AE
AD693AE
Analog Devices
IC SGNL COND 4-20MA TX 20-CLCC
AD693AQ
AD693AQ
Analog Devices
IC TRANSMITTER 4-20MA 20-CDIP
AD694AQ
AD694AQ
Analog Devices
IC SGNL COND 4-20MA TX 16-CDIP
AD694AR
AD694AR
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694ARZ
AD694ARZ
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694ARZ-REEL
AD694ARZ-REEL
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BR
AD694BR
Analog Devices
IC SGNL COND 4-20MA TX 16-SOIC
AD694BRZ
AD694BRZ
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BRZ-REEL
AD694BRZ-REEL
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BRZ-REEL7
AD694BRZ-REEL7
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694JNZ
AD694JNZ
Analog Devices
IC TRANSMITTER 4-20MA 16-DIP
AD694BQ Compare Parts
  • AD694BQ vs AD698APZ
  • AD694BQ vs AD698AP
  • AD694BQ vs AD694KR
  • AD694BQ vs AD694JR
  • AD694BQ vs AD694JNZ
  • AD694BQ vs AD694BRZ-REEL7
  • AD694BQ vs AD694BRZ-REEL
  • AD694BQ vs AD694BRZ
  • AD694BQ vs AD694BR
  • AD694BQ vs AD694ARZ-REEL
  • AD694BQ vs AD694ARZ
  • AD694BQ vs AD694AR
  • AD694BQ vs AD694AQ
  • AD694BQ vs AD693AQ
  • AD694BQ vs AD693AE
  • AD694BQ vs AD693AD
  • AD694BQ vs AD694JCHIPS
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.