Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD73311ARZ-REEL
AD73311ARZ-REEL
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 16BIT 20SOIC
Manufacturer:
Analog Devices
Datasheet:
AD73311ARZ-REEL Datasheet
History Price: $8.56500
In Stock: 17720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD73311ARZ-REEL Specification
Specification
Part No
AD73311ARZ-REEL
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
1
Power (Watts)
50 mW
Voltage - Supply, Analog
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
AD73311ARZ-REEL PDF Datasheet
AD73311ARZ-REEL Datasheet
Click and Download: AD73311ARZ-REEL Datasheet
AD73311ARZ-REEL Related Parts
AD71030AR-REEL
Analog Devices
INTEGRATED CIRCUIT
AD7195BCPZ
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL7
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP-LQ
AD73311AR
Analog Devices
IC ANALOG FRONT END LP 20-SOIC
AD73311ARS-REEL
Analog Devices
IC ANALOG FRONT END 20-SSOP T/R
AD73311ARSZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARSZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311LAR
Analog Devices
IC ANALOG FRONT END 20-SOIC
AD73311LAR-REEL
Analog Devices
IC ANALOG FRONT END 20-SOIC T/R
AD73311LAR-REEL7
Analog Devices
IC ANALOG FRONT END 20-SOIC T/R
AD73311ARZ-REEL Compare Parts
AD73311ARZ-REEL vs AD7730LBRZ
AD73311ARZ-REEL vs AD7730LBRUZ-REEL7
AD73311ARZ-REEL vs AD7730LBRUZ-REEL
AD73311ARZ-REEL vs AD7730LBRUZ
AD73311ARZ-REEL vs AD7730LBRU-REEL7
AD73311ARZ-REEL vs AD7730LBRU-REEL
AD73311ARZ-REEL vs AD7730LBRU
AD73311ARZ-REEL vs AD7730LBR-REEL7
AD73311ARZ-REEL vs AD7730LBR
AD73311ARZ-REEL vs AD7730BRZ-REEL7
AD73311ARZ-REEL vs AD7730BRZ-REEL
AD73311ARZ-REEL vs AD7730BRZ
AD73311ARZ-REEL vs AD7730BRUZ-REEL7
AD73311ARZ-REEL vs AD7730BRUZ-REEL
AD73311ARZ-REEL vs AD7730BRUZ
AD73311ARZ-REEL vs AD7730BRU-REEL7
AD73311ARZ-REEL vs AD7730BRU-REEL
AD73311ARZ-REEL vs AD7730BRU
AD73311ARZ-REEL vs AD7730BR-REEL7
AD73311ARZ-REEL vs AD7730BR-REEL
AD73311ARZ-REEL vs AD7730BR
AD73311ARZ-REEL vs AD7730BNZ
AD73311ARZ-REEL vs AD7730BN
AD73311ARZ-REEL vs AD73460BB-80
AD73311ARZ-REEL vs AD73460BB-40
AD73311ARZ-REEL vs AD73411BB-80
AD73311ARZ-REEL vs AD73411BB-40
AD73311ARZ-REEL vs AD73360LARZ-REEL7
AD73311ARZ-REEL vs AD73360LARZ-REEL
AD73311ARZ-REEL vs AD73360LARZ
AD73311ARZ-REEL vs AD73360LAR
AD73311ARZ-REEL vs AD73360ASUZ-REEL
AD73311ARZ-REEL vs AD73360ASUZ
AD73311ARZ-REEL vs AD73360ASU
AD73311ARZ-REEL vs AD73360ARZ-REEL7
AD73311ARZ-REEL vs AD73360ARZ-REEL
AD73311ARZ-REEL vs AD73360ARZ
AD73311ARZ-REEL vs AD73322LYRZ
AD73311ARZ-REEL vs AD73322LYRU
AD73311ARZ-REEL vs AD73322LYR
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping