AD8111ASTZ
AD8111ASTZ
Active
Description:  IC VIDEO CROSSPOINT SWIT 80LQFP
Manufacturer:  Analog Devices
Datasheet:   AD8111ASTZ Datasheet
History Price: $79.90000
In Stock: 31600
AD8111ASTZ Specification
Specification
Part No
AD8111ASTZ
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
16:8
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
-3db Bandwidth
260MHz
Features
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-LQFP (12x12)
AD8111ASTZ PDF Datasheet
AD8111ASTZ Related Parts
AD8104ABPZ
AD8104ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8105ABPZ
AD8105ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8106ASTZ
AD8106ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8107ASTZ
AD8107ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8108ASTZ
AD8108ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8109ASTZ
AD8109ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8110ASTZ
AD8110ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8112JSTZ
AD8112JSTZ
Analog Devices
IC CROSSPOINT SWIT 16X8 100LQFP
AD8113JSTZ
AD8113JSTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8114ASTZ
AD8114ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8115ASTZ
AD8115ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8116JSTZ
AD8116JSTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 128LQFP
AD8111ASTZ Description

## Overview of Analog Devices AD8111ASTZ

The Analog Devices AD8111ASTZ is a high-performance operational amplifier (op-amp) designed to deliver low distortion, high speed, and high accuracy. It is specifically engineered for demanding applications requiring high precision and low noise, such as instrumentation, audio, and communications. The AD8111ASTZ offers excellent linearity and high slew rate, making it ideal for high-frequency and high-fidelity signal processing. Its low offset voltage, low noise, and wide operating temperature range make it an optimal choice for systems where signal integrity is critical.

## Key Specifications

* Supply Voltage: The AD8111ASTZ operates within a supply voltage range of ±4V to ±18V or a single supply of 8V to 36V, providing flexibility for a variety of applications.
* Output Voltage Swing: The device can swing to within 1V of the supply rails under typical conditions, ensuring that it can drive most loads to the required voltage levels with minimal loss.
* Bandwidth: The AD8111ASTZ offers a gain-bandwidth product of 12 MHz, ensuring that it can handle a broad range of signal frequencies with high accuracy.
* Slew Rate: The op-amp features a high slew rate of 0.3 V/µs, allowing for fast signal transitions, making it suitable for applications that require rapid signal amplification.
* Input Offset Voltage: The input offset voltage is typically 500 µV, which is low enough to minimize errors in precision applications requiring minimal drift and high accuracy.
* Input Bias Current: The input bias current is specified as 3 nA (maximum), which is low enough to ensure minimal influence on high-impedance signal sources.
* Power Supply Current: The device typically consumes 3.5 mA of supply current, making it efficient for low-power applications without sacrificing performance.
* Common-Mode Rejection Ratio (CMRR): The AD8111ASTZ provides a typical CMRR of 100 dB, which enables excellent rejection of common-mode signals and precise differential signal amplification.

## Performance Features

* Low Noise: The AD8111ASTZ is designed with low noise characteristics, offering a very low noise density of 2 nV/√Hz at 1 kHz. This feature is essential for high-precision applications like instrumentation and audio systems, where signal clarity is critical.
* High Linearity: The device exhibits excellent linearity across a wide range of input signal levels, which ensures accurate amplification without introducing non-linear distortion, making it suitable for high-fidelity systems.
* High-Speed Operation: The op-amp is optimized for high-speed signal processing, with a high slew rate and wide bandwidth, which is ideal for applications involving fast-changing signals such as video, audio, and communications.
* Precision Performance: The AD8111ASTZ delivers precise amplification with low offset voltage, low drift, and minimal distortion, making it ideal for applications requiring high accuracy and long-term stability.
* Rail-to-Rail Output: This op-amp features rail-to-rail output capability, which allows it to maximize the output swing when operating in systems with limited voltage headroom, making it suitable for low-voltage designs.

## Applications

* Signal Conditioning: The AD8111ASTZ is commonly used for signal conditioning in measurement systems, where it amplifies weak signals with high fidelity and low noise, preserving the integrity of the original signal.
* Instrumentation: This op-amp is used in high-precision instrumentation, where accurate amplification of small signals is necessary for accurate data acquisition and analysis.
* Audio Systems: The AD8111ASTZ is ideal for high-fidelity audio systems, providing low distortion and noise for both pre-amplification and signal processing tasks, ensuring superior sound quality.
* Medical Devices: In medical instrumentation, where precise and low-noise signal amplification is crucial, the AD8111ASTZ is used for applications such as ECG/EEG amplifiers and other diagnostic equipment.
* Video Systems: Due to its high-speed operation, the AD8111ASTZ is well-suited for video signal processing applications, where it handles fast video signals with minimal distortion.
* Communication Systems: The amplifier is used in communications systems, particularly in high-speed data transmission systems, where it helps to amplify signals with high accuracy and minimal signal degradation.
* Sensor Interfaces: It is also used in sensor interfacing applications, where it amplifies low-level sensor signals with high accuracy and low noise, ensuring reliable performance in measurement and control systems.

## Thermal and Environmental Characteristics

* Operating Temperature Range: The AD8111ASTZ operates in a wide temperature range of -40°C to +125°C, making it suitable for both industrial and automotive applications where temperature variations are a concern.
* Storage Temperature: The device can be stored in the range of -65°C to +150°C, ensuring reliable operation even under extreme environmental conditions.
* Package Type: The AD8111ASTZ is available in an 8-lead SOIC (Small Outline Integrated Circuit) package, offering compact size and efficient thermal performance. The package also allows for easy integration into space-constrained designs.
* Moisture Sensitivity Level (MSL): The device is rated with MSL 1, indicating it is resistant to moisture damage and suitable for standard soldering processes.

## Reliability and Durability

* Long-Term Stability: The AD8111ASTZ is designed for long-term stable performance, making it suitable for applications that require continuous operation, such as medical instrumentation and industrial control systems.
* High Reliability: With robust protection features and high precision, the AD8111ASTZ ensures reliable operation even in demanding environments, where reliability is crucial.
* AEC-Q100 Qualified (Optional): The AD8111ASTZ is also available in variants that meet the AEC-Q100 automotive standard, ensuring that it can perform in automotive applications requiring high reliability and ruggedness.

## Conclusion

The Analog Devices AD8111ASTZ is a high-performance operational amplifier that excels in applications requiring high-speed operation, low noise, and precision. With its wide bandwidth, high slew rate, low offset voltage, and low noise characteristics, it is ideal for instrumentation, audio, communications, and medical systems. Its rail-to-rail output, low power consumption, and precision performance make it an excellent choice for systems that demand high accuracy and reliability. Whether used in signal conditioning, audio amplification, or high-speed data processing, the AD8111ASTZ ensures superior performance and durability in demanding environments.
AD8111ASTZ Compare Parts
  • AD8111ASTZ vs AD8194ACPZ
  • AD8111ASTZ vs AD8193ACPZ-R7
  • AD8111ASTZ vs AD8193ACPZ
  • AD8111ASTZ vs AD8189ARUZ-RL
  • AD8111ASTZ vs AD8189ARUZ-R7
  • AD8111ASTZ vs AD8189ARUZ
  • AD8111ASTZ vs AD8188ARUZ-RL
  • AD8111ASTZ vs AD8188ARUZ-R7
  • AD8111ASTZ vs AD8188ARUZ
  • AD8111ASTZ vs AD8187ARUZ-REEL7
  • AD8111ASTZ vs AD8187ARUZ-REEL
  • AD8111ASTZ vs AD8187ARUZ
  • AD8111ASTZ vs AD8186ARUZ-RL
  • AD8111ASTZ vs AD8186ARUZ-R7
  • AD8111ASTZ vs AD8185ARUZ-REEL7
  • AD8111ASTZ vs AD8185ARUZ-REEL
  • AD8111ASTZ vs AD8185ARUZ
  • AD8111ASTZ vs AD8185ARU-REEL7
  • AD8111ASTZ vs AD8184ARZ-REEL7
  • AD8111ASTZ vs AD8184ARZ-REEL
  • AD8111ASTZ vs AD8184ARZ
  • AD8111ASTZ vs AD8184AR-REEL7
  • AD8111ASTZ vs AD8184AR-REEL
  • AD8111ASTZ vs AD8184AR
  • AD8111ASTZ vs AD8184ANZ
  • AD8111ASTZ vs AD8183ARUZ-REEL7
  • AD8111ASTZ vs AD8183ARUZ-REEL
  • AD8111ASTZ vs AD8183ARUZ
  • AD8111ASTZ vs AD8182ARZ-RL
  • AD8111ASTZ vs AD8182ARZ-R7
  • AD8111ASTZ vs AD8182ARZ
  • AD8111ASTZ vs AD8182AR-REEL7
  • AD8111ASTZ vs AD8182AR-REEL
  • AD8111ASTZ vs AD8182AR
  • AD8111ASTZ vs AD8182ANZ
  • AD8111ASTZ vs AD8182AN
  • AD8111ASTZ vs AD8180ARZ-RL
  • AD8111ASTZ vs AD8180ARZ-R7
  • AD8111ASTZ vs AD8180ARZ
  • AD8111ASTZ vs AD8180ARRL7-SP218
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked