AD8112JSTZ
AD8112JSTZ
Active
Description:  IC CROSSPOINT SWIT 16X8 100LQFP
Manufacturer:  Analog Devices
Datasheet:   AD8112JSTZ Datasheet
History Price: $23.05000
In Stock: 48000
AD8112JSTZ Specification
Specification
Part No
AD8112JSTZ
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Audio, Video
Multiplexer/Demultiplexer Circuit
16:8
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?V ~ 12V
-3db Bandwidth
60MHz
Features
Buffered
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-LQFP (14x14)
AD8112JSTZ PDF Datasheet
AD8112JSTZ Related Parts
AD8104ABPZ
AD8104ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8105ABPZ
AD8105ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8106ASTZ
AD8106ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8107ASTZ
AD8107ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8108ASTZ
AD8108ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8109ASTZ
AD8109ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8110ASTZ
AD8110ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8111ASTZ
AD8111ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8113JSTZ
AD8113JSTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8114ASTZ
AD8114ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8115ASTZ
AD8115ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8116JSTZ
AD8116JSTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 128LQFP
AD8112JSTZ Compare Parts
  • AD8112JSTZ vs AD8194ACPZ
  • AD8112JSTZ vs AD8193ACPZ-R7
  • AD8112JSTZ vs AD8193ACPZ
  • AD8112JSTZ vs AD8189ARUZ-RL
  • AD8112JSTZ vs AD8189ARUZ-R7
  • AD8112JSTZ vs AD8189ARUZ
  • AD8112JSTZ vs AD8188ARUZ-RL
  • AD8112JSTZ vs AD8188ARUZ-R7
  • AD8112JSTZ vs AD8188ARUZ
  • AD8112JSTZ vs AD8187ARUZ-REEL7
  • AD8112JSTZ vs AD8187ARUZ-REEL
  • AD8112JSTZ vs AD8187ARUZ
  • AD8112JSTZ vs AD8186ARUZ-RL
  • AD8112JSTZ vs AD8186ARUZ-R7
  • AD8112JSTZ vs AD8185ARUZ-REEL7
  • AD8112JSTZ vs AD8185ARUZ-REEL
  • AD8112JSTZ vs AD8185ARUZ
  • AD8112JSTZ vs AD8185ARU-REEL7
  • AD8112JSTZ vs AD8184ARZ-REEL7
  • AD8112JSTZ vs AD8184ARZ-REEL
  • AD8112JSTZ vs AD8184ARZ
  • AD8112JSTZ vs AD8184AR-REEL7
  • AD8112JSTZ vs AD8184AR-REEL
  • AD8112JSTZ vs AD8184AR
  • AD8112JSTZ vs AD8184ANZ
  • AD8112JSTZ vs AD8183ARUZ-REEL7
  • AD8112JSTZ vs AD8183ARUZ-REEL
  • AD8112JSTZ vs AD8183ARUZ
  • AD8112JSTZ vs AD8182ARZ-RL
  • AD8112JSTZ vs AD8182ARZ-R7
  • AD8112JSTZ vs AD8182ARZ
  • AD8112JSTZ vs AD8182AR-REEL7
  • AD8112JSTZ vs AD8182AR-REEL
  • AD8112JSTZ vs AD8182AR
  • AD8112JSTZ vs AD8182ANZ
  • AD8112JSTZ vs AD8182AN
  • AD8112JSTZ vs AD8180ARZ-RL
  • AD8112JSTZ vs AD8180ARZ-R7
  • AD8112JSTZ vs AD8180ARZ
  • AD8112JSTZ vs AD8180ARRL7-SP218
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked