AD8212YRMZ
AD8212YRMZ
Active
Description:  IC CURRENT MONITOR 1% 8MSOP
Manufacturer:  Analog Devices
Datasheet:   AD8212YRMZ Datasheet
History Price: $4.75000
In Stock: 23600
AD8212YRMZ Specification
Specification
Part No
AD8212YRMZ
Category
PMIC - Current Regulation/Management
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Monitor
Sensing Method
High-Side
Accuracy
?%
Voltage - Input
7V ~ 65V
Current - Output
500μA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
AD8212YRMZ PDF Datasheet
AD8212YRMZ Related Parts
AD8210WYRZ
AD8210WYRZ
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210WYRZ-R7
AD8210WYRZ-R7
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210WYRZ-RL
AD8210WYRZ-RL
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ
AD8210YRZ
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ-REEL
AD8210YRZ-REEL
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ-REEL7
AD8210YRZ-REEL7
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8211WYRJZ-R7
AD8211WYRJZ-R7
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211WYRJZ-RL
AD8211WYRJZ-RL
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-R2
AD8211YRJZ-R2
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-RL
AD8211YRJZ-RL
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-RL7
AD8211YRJZ-RL7
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8212WYRMZ
AD8212WYRMZ
Analog Devices
IC CURRENT MONITOR 1% 8MSOP
AD8212YRMZ Description
The Analog Devices AD8212YRMZ is a precision, low-power, instrumentation amplifier designed for a variety of applications, particularly in the field of industrial and medical instrumentation. This device is known for its high accuracy, low noise, and excellent common-mode rejection ratio (CMRR), making it suitable for amplifying small differential signals in the presence of large common-mode voltages. Below is a detailed overview of the AD8212YRMZ, including its specifications, features, and typical applications.

## Overview

The AD8212 is a high-performance instrumentation amplifier that provides a gain of 100, which can be adjusted through external resistors. It is designed to operate with a single supply voltage, making it ideal for battery-powered applications. The amplifier is housed in a compact 8-lead MSOP package, which is suitable for space-constrained designs.

## Key Specifications

1. Supply Voltage (V+ to V-): 2.7V to 36V
2. Input Voltage Range: -0.1V to (V+ - 1.5V)
3. Output Voltage Range: 0V to (V+ - 1.5V)
4. Gain: Fixed gain of 100 (can be adjusted with external resistors)
5. Input Offset Voltage: 0.5 mV (typical)
6. Input Bias Current: 1 nA (typical)
7. Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
8. Power Supply Rejection Ratio (PSRR): 100 dB (typical)
9. Bandwidth: 1 MHz (typical)
10. Slew Rate: 0.5 V/µs (typical)
11. Total Harmonic Distortion (THD): 0.01% (typical)
12. Operating Temperature Range: -40°C to +125°C
13. Package Type: 8-lead MSOP

## Features

- High Precision: The AD8212 offers low input offset voltage and low input bias current, ensuring high accuracy in signal amplification.
- Low Power Consumption: Designed for low power operation, making it suitable for battery-operated devices and applications where power efficiency is critical.
- Wide Supply Voltage Range: The device can operate over a wide supply voltage range, allowing for flexibility in various applications.
- Excellent CMRR: The high common-mode rejection ratio ensures that the amplifier can effectively reject common-mode signals, which is essential in noisy environments.
- Adjustable Gain: While the amplifier has a fixed gain of 100, it can be configured for different gains using external resistors, providing versatility for different applications.
- Robust Performance: The AD8212 is designed to perform well in harsh environments, with a wide operating temperature range and high reliability.

## Applications

The AD8212YRMZ is suitable for a variety of applications, including:

- Industrial Automation: Used in sensor signal conditioning, data acquisition systems, and process control applications.
- Medical Devices: Ideal for amplifying signals from medical sensors, such as ECG and EEG, where precision and low noise are critical.
- Strain Gauge Amplification: Commonly used in load cells and strain gauge applications for accurate weight measurement and structural monitoring.
- Portable Measurement Equipment: Its low power consumption makes it suitable for handheld and battery-operated measurement devices.

## Conclusion

The Analog Devices AD8212YRMZ is a high-performance instrumentation amplifier that excels in precision and low-power applications. With its excellent specifications, including high CMRR, low offset voltage, and adjustable gain, it is an ideal choice for a wide range of applications in industrial and medical fields. Its compact size and robust performance make it a popular choice among engineers and designers looking for reliable signal amplification solutions.
AD8212YRMZ Compare Parts
  • AD8212YRMZ vs AD8219BRMZ
  • AD8212YRMZ vs AD8218BRMZ-R7
  • AD8212YRMZ vs AD8218BRMZ
  • AD8212YRMZ vs AD8218BCPZ-WP
  • AD8212YRMZ vs AD8218BCPZ-RL
  • AD8212YRMZ vs AD8217BRMZ-RL
  • AD8212YRMZ vs AD8217BRMZ-R7
  • AD8212YRMZ vs AD8217BRMZ
  • AD8212YRMZ vs AD8215YRZ-RL
  • AD8212YRMZ vs AD8215YRZ-R7
  • AD8212YRMZ vs AD8215YRZ
  • AD8212YRMZ vs AD8215WYRZ-RL
  • AD8212YRMZ vs AD8215WYRZ-R7
  • AD8212YRMZ vs AD8215WYRZ
  • AD8212YRMZ vs AD8214WYRMZ-RL
  • AD8212YRMZ vs AD8214WYRMZ-R7
  • AD8212YRMZ vs AD8214WYRMZ
  • AD8212YRMZ vs AD8214ARMZ-RL
  • AD8212YRMZ vs AD8214ARMZ-R7
  • AD8212YRMZ vs AD8214ARMZ
  • AD8212YRMZ vs AD8213YRMZ-RL
  • AD8212YRMZ vs AD8213YRMZ-R7
  • AD8212YRMZ vs AD8213YRMZ
  • AD8212YRMZ vs AD8213WYRMZ-RL
  • AD8212YRMZ vs AD8213WYRMZ-R7
  • AD8212YRMZ vs AD8213WYRMZ
  • AD8212YRMZ vs AD8213WHRMZ-RL
  • AD8212YRMZ vs AD8213WHRMZ-R7
  • AD8212YRMZ vs AD8213WHRMZ
  • AD8212YRMZ vs AD8212YRMZ-RL
  • AD8212YRMZ vs AD8212YRMZ-R7
  • AD8212YRMZ vs AD8212WYRMZ-RL
  • AD8212YRMZ vs AD8212WYRMZ-R7
  • AD8212YRMZ vs AD8212WYRMZ
  • AD8212YRMZ vs AD8211YRJZ-RL7
  • AD8212YRMZ vs AD8211YRJZ-RL
  • AD8212YRMZ vs AD8211YRJZ-R2
  • AD8212YRMZ vs AD8211WYRJZ-RL
  • AD8212YRMZ vs AD8211WYRJZ-R7
  • AD8212YRMZ vs AD8210YRZ-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent