AD8213WHRMZ-RL
AD8213WHRMZ-RL
Active
Description:  IC CURRENT MONITOR 0.25% 10MSOP
Manufacturer:  Analog Devices
History Price: $6.16500
In Stock: 26140
AD8213WHRMZ-RL Specification
Specification
Part No
AD8213WHRMZ-RL
Category
PMIC - Current Regulation/Management
Manufacturer
Analog Devices
Series
Automotive
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Monitor
Sensing Method
High/Low-Side
Accuracy
?.25%
Voltage - Input
-2V ~ 65V
Current - Output
-
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
AD8213WHRMZ-RL PDF Datasheet
AD8213WHRMZ-RL Related Parts
AD8210WYRZ
AD8210WYRZ
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210WYRZ-R7
AD8210WYRZ-R7
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210WYRZ-RL
AD8210WYRZ-RL
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ
AD8210YRZ
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ-REEL
AD8210YRZ-REEL
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ-REEL7
AD8210YRZ-REEL7
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8211WYRJZ-R7
AD8211WYRJZ-R7
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211WYRJZ-RL
AD8211WYRJZ-RL
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-R2
AD8211YRJZ-R2
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-RL
AD8211YRJZ-RL
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-RL7
AD8211YRJZ-RL7
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8212WYRMZ
AD8212WYRMZ
Analog Devices
IC CURRENT MONITOR 1% 8MSOP
AD8213WHRMZ-RL Description
The Analog Devices AD8213WHRMZ-RL is a precision, low-power, high-speed current sense amplifier designed for a variety of applications, including industrial, automotive, and consumer electronics. This device is particularly well-suited for applications that require accurate current measurement and monitoring, such as battery management systems, motor control, and power management circuits. Below is a detailed overview of the AD8213WHRMZ-RL, including its specifications and key features.

## Overview

The AD8213 is a high-performance current sense amplifier that provides a high common-mode voltage range and low offset voltage, making it ideal for high-side current sensing applications. The device is designed to operate with a supply voltage of 2.7V to 36V, allowing it to be used in a wide range of systems. Its low power consumption and small package size make it suitable for portable and space-constrained applications.

## Key Features

1. High Common-Mode Voltage Range:
- The AD8213 can operate with common-mode voltages up to 36V, making it suitable for high-side current sensing in various applications.

2. Low Offset Voltage:
- The device features a low offset voltage of typically 250 µV, ensuring accurate current measurements.

3. High Gain:
- The AD8213 provides a fixed gain of 100 V/V, allowing for significant amplification of the sensed current signal.

4. Wide Supply Voltage Range:
- Operates from a supply voltage of 2.7V to 36V, providing flexibility for different system requirements.

5. Low Power Consumption:
- Consumes only 100 µA of supply current, making it suitable for battery-powered applications.

6. Small Package Size:
- Available in a compact 8-lead MSOP package, which is ideal for space-constrained designs.

7. Temperature Range:
- The device operates over a temperature range of -40°C to +125°C, making it suitable for harsh environments.

## Specifications

- Supply Voltage (V+ to V-): 2.7V to 36V
- Input Common-Mode Voltage Range: -2V to 36V
- Gain: 100 V/V (fixed)
- Offset Voltage:
- Typical: 250 µV
- Maximum: 500 µV
- Input Bias Current: 1 nA (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Output Voltage Swing:
- Typically 0.1V to (V+ - 0.1V)
- Bandwidth: 1 MHz (typical)
- Power Consumption: 100 µA (typical)
- Temperature Range: -40°C to +125°C
- Package Type: 8-lead MSOP

## Applications

The AD8213WHRMZ-RL is suitable for a wide range of applications, including:

- Battery Management Systems: Used for monitoring battery current in electric vehicles and portable devices.
- Motor Control: Ideal for current sensing in motor drive applications, providing feedback for control algorithms.
- Power Management: Used in power supply circuits to monitor load current and improve efficiency.
- Industrial Automation: Suitable for current sensing in industrial equipment and machinery.

## Conclusion

The Analog Devices AD8213WHRMZ-RL is a versatile and high-performance current sense amplifier that meets the demands of modern current measurement applications. With its high common-mode voltage range, low offset voltage, and low power consumption, it is an excellent choice for engineers looking to implement accurate current sensing in their designs. Whether in automotive, industrial, or consumer electronics, the AD8213 provides the performance and reliability needed for today's advanced applications.
AD8213WHRMZ-RL Compare Parts
  • AD8213WHRMZ-RL vs AD8219BRMZ
  • AD8213WHRMZ-RL vs AD8218BRMZ-R7
  • AD8213WHRMZ-RL vs AD8218BRMZ
  • AD8213WHRMZ-RL vs AD8218BCPZ-WP
  • AD8213WHRMZ-RL vs AD8218BCPZ-RL
  • AD8213WHRMZ-RL vs AD8217BRMZ-RL
  • AD8213WHRMZ-RL vs AD8217BRMZ-R7
  • AD8213WHRMZ-RL vs AD8217BRMZ
  • AD8213WHRMZ-RL vs AD8215YRZ-RL
  • AD8213WHRMZ-RL vs AD8215YRZ-R7
  • AD8213WHRMZ-RL vs AD8215YRZ
  • AD8213WHRMZ-RL vs AD8215WYRZ-RL
  • AD8213WHRMZ-RL vs AD8215WYRZ-R7
  • AD8213WHRMZ-RL vs AD8215WYRZ
  • AD8213WHRMZ-RL vs AD8214WYRMZ-RL
  • AD8213WHRMZ-RL vs AD8214WYRMZ-R7
  • AD8213WHRMZ-RL vs AD8214WYRMZ
  • AD8213WHRMZ-RL vs AD8214ARMZ-RL
  • AD8213WHRMZ-RL vs AD8214ARMZ-R7
  • AD8213WHRMZ-RL vs AD8214ARMZ
  • AD8213WHRMZ-RL vs AD8213YRMZ-RL
  • AD8213WHRMZ-RL vs AD8213YRMZ-R7
  • AD8213WHRMZ-RL vs AD8213YRMZ
  • AD8213WHRMZ-RL vs AD8213WYRMZ-RL
  • AD8213WHRMZ-RL vs AD8213WYRMZ-R7
  • AD8213WHRMZ-RL vs AD8213WYRMZ
  • AD8213WHRMZ-RL vs AD8213WHRMZ-R7
  • AD8213WHRMZ-RL vs AD8213WHRMZ
  • AD8213WHRMZ-RL vs AD8212YRMZ-RL
  • AD8213WHRMZ-RL vs AD8212YRMZ-R7
  • AD8213WHRMZ-RL vs AD8212YRMZ
  • AD8213WHRMZ-RL vs AD8212WYRMZ-RL
  • AD8213WHRMZ-RL vs AD8212WYRMZ-R7
  • AD8213WHRMZ-RL vs AD8212WYRMZ
  • AD8213WHRMZ-RL vs AD8211YRJZ-RL7
  • AD8213WHRMZ-RL vs AD8211YRJZ-RL
  • AD8213WHRMZ-RL vs AD8211YRJZ-R2
  • AD8213WHRMZ-RL vs AD8211WYRJZ-RL
  • AD8213WHRMZ-RL vs AD8211WYRJZ-R7
  • AD8213WHRMZ-RL vs AD8210YRZ-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent