AD8310ARM
AD8310ARM
Obsolete
Description:  IC LOGARITHMIC AMPLIFIER 8MSOP
Manufacturer:  Analog Devices
Datasheet:   AD8310ARM Datasheet
History Price: Obsolete
In Stock: 42000
AD8310ARM Specification
Specification
Part No
AD8310ARM
Category
Linear - Amplifiers - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Logarithmic Amplifier
Applications
Receiver Signal Strength Indication (RSSI)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
AD8310ARM PDF Datasheet
AD8310ARM Related Parts
AD8138AARMZ
AD8138AARMZ
Analog Devices
IC ADC DRIVER 8MSOP
AD8138AARMZ-R7
AD8138AARMZ-R7
Analog Devices
IC ADC DRIVER DIFF 8MSOP
AD8138AARMZ-RL
AD8138AARMZ-RL
Analog Devices
IC ADC DRIVER DIFF 8MSOP
AD8138AARZ
AD8138AARZ
Analog Devices
IC DIFF ADC DVR LOW DISTOR 8SOIC
AD8138AARZ-R7
AD8138AARZ-R7
Analog Devices
IC DIFF ADC DVR 8-SOIC
AD8138AARZ-RL
AD8138AARZ-RL
Analog Devices
IC DIFF ADC DVR 8-SOIC
AD8138AR
AD8138AR
Analog Devices
IC ADC DRIVER 8SOIC
AD8138AR-REEL
AD8138AR-REEL
Analog Devices
IC ADC DRIVER 8SOIC
AD8138AR-REEL7
AD8138AR-REEL7
Analog Devices
IC ADC DRIVER 8SOIC
AD8138ARM
AD8138ARM
Analog Devices
IC ADC DRIVER 8MSOP
AD8138ARM-REEL
AD8138ARM-REEL
Analog Devices
IC ADC DRIVER 8MSOP
AD8138ARM-REEL7
AD8138ARM-REEL7
Analog Devices
IC ADC DRIVER 8MSOP
AD8310ARM Description
The Analog Devices AD8310ARM is a high-performance, low-power logarithmic amplifier designed for a variety of applications, including RF signal processing, power monitoring, and automatic gain control (AGC) systems. This device is particularly well-suited for applications that require precise measurement of signal levels over a wide dynamic range, making it ideal for telecommunications, instrumentation, and other electronic systems.

## Key Features

1. Wide Dynamic Range: The AD8310ARM is capable of measuring input signals over a wide dynamic range, typically from -70 dBm to +10 dBm. This makes it suitable for applications where signal levels can vary significantly.

2. Fast Response Time: The amplifier features a fast response time, allowing it to track rapidly changing signals. This is particularly important in applications such as RF power monitoring and AGC, where quick adjustments are necessary.

3. Low Power Consumption: The AD8310ARM is designed for low power operation, consuming only 10 mA from a single supply voltage. This low power requirement is essential for battery-operated devices and portable applications.

4. Single Supply Operation: The device operates from a single supply voltage ranging from 2.7 V to 5.5 V, providing flexibility for various power supply configurations. This feature simplifies the design and integration into different systems.

5. Logarithmic Output: The AD8310ARM provides a logarithmic output that is proportional to the logarithm of the input signal level. This characteristic allows for easy measurement and processing of signal levels, particularly in applications where a wide range of input levels must be handled.

6. Temperature Compensation: The amplifier includes internal temperature compensation, ensuring stable performance over a wide temperature range. This feature is critical for applications in varying environmental conditions.

7. High Input Impedance: The input impedance is typically around 1 MΩ, which minimizes the loading effect on the signal source. This high impedance is essential for accurately measuring weak signals without introducing distortion.

8. Compact Package: The AD8310ARM is available in a 16-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications and provides ease of integration into various circuit designs.

## Specifications

- Supply Voltage: 2.7 V to 5.5 V
- Input Signal Range: -70 dBm to +10 dBm
- Input Impedance: 1 MΩ (typical)
- Output Voltage Range: 0 V to Vcc (where Vcc is the supply voltage)
- Logarithmic Output Scale: 25 mV/dB
- Power Supply Rejection Ratio (PSRR): 80 dB (typical)
- Temperature Range: -40°C to +85°C
- Power Consumption: 10 mA (typical)
- Response Time: < 1 µs (for a 20 dB change in input level)

## Applications

The AD8310ARM is widely used in various applications, including:

- RF Signal Processing: For measuring and monitoring RF signal levels in communication systems.
- Power Monitoring: In systems that require accurate measurement of power levels for performance analysis and optimization.
- Automatic Gain Control (AGC): In applications where maintaining a constant output level is critical, such as in audio and video systems.
- Instrumentation: For precise measurement of signal levels in laboratory and industrial settings.

## Conclusion

The Analog Devices AD8310ARM is a versatile and high-performance logarithmic amplifier that meets the demands of applications requiring precise signal level measurement over a wide dynamic range. Its combination of low power consumption, fast response time, and single supply operation makes it an excellent choice for engineers looking to design reliable and efficient measurement systems. Whether in telecommunications, instrumentation, or RF applications, the AD8310ARM provides the performance needed to ensure accurate signal processing, making it a valuable component in any electronic system.
AD8310ARM Compare Parts
  • AD8310ARM vs AD8376ACPZ-R7
  • AD8310ARM vs AD8375ACPZ-R2
  • AD8310ARM vs AD8372ACPZ-WP
  • AD8310ARM vs AD8372ACPZ-R7
  • AD8310ARM vs AD8366ACPZ-R7
  • AD8310ARM vs AD8337BCPZ-WP
  • AD8310ARM vs AD8337BCPZ-REEL7
  • AD8310ARM vs AD8337BCPZ-REEL
  • AD8310ARM vs AD8337BCPZ-R2
  • AD8310ARM vs AD8336ACPZ-WP
  • AD8310ARM vs AD8336ACPZ-RL
  • AD8310ARM vs AD8336ACPZ-R7
  • AD8310ARM vs AD8335ACPZ
  • AD8310ARM vs AD8334ACPZ
  • AD8310ARM vs AD8332ARUZ-RL
  • AD8310ARM vs AD8332ARUZ-R7
  • AD8310ARM vs AD8332ARUZ
  • AD8310ARM vs AD8332ARU-REEL7
  • AD8310ARM vs AD8332ARU-REEL
  • AD8310ARM vs AD8332ARU
  • AD8310ARM vs AD8332ACPZ-RL
  • AD8310ARM vs AD8332ACPZ-R7
  • AD8310ARM vs AD8332ACPZ-R2
  • AD8310ARM vs AD8332ACP-REEL7
  • AD8310ARM vs AD8332ACP-REEL
  • AD8310ARM vs AD8332ACP-R2
  • AD8310ARM vs AD8331ARQZ-RL
  • AD8310ARM vs AD8331ARQZ-R7
  • AD8310ARM vs AD8331ARQZ
  • AD8310ARM vs AD8331ARQ-REEL7
  • AD8310ARM vs AD8331ARQ-REEL
  • AD8310ARM vs AD8331ARQ
  • AD8310ARM vs AD8317ACPZ-R7
  • AD8310ARM vs AD8310ARMZ-REEL7
  • AD8310ARM vs AD8310ARMZ
  • AD8310ARM vs AD8310ARM-REEL7
  • AD8310ARM vs AD8309ARUZ-REEL7
  • AD8310ARM vs AD8309ARUZ
  • AD8310ARM vs AD8309ARU-REEL7
  • AD8310ARM vs AD8309ARU
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK