AD8337BCPZ-R2
AD8337BCPZ-R2
Discontinued
Description:  IC VGAIN AMP 8LFCSP
Manufacturer:  Analog Devices
History Price: Discontinued at Digi-Key
In Stock: 17600
AD8337BCPZ-R2 Specification
Specification
Part No
AD8337BCPZ-R2
Category
Linear - Amplifiers - Special Purpose
Manufacturer
Analog Devices
Series
X-AMP
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Variable Gain Amplifier
Applications
Signal Processing
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad, CSP
Supplier Device Package
8-LFCSP (3x3)
AD8337BCPZ-R2 PDF Datasheet
AD8337BCPZ-R2 Related Parts
AD8138AARMZ
AD8138AARMZ
Analog Devices
IC ADC DRIVER 8MSOP
AD8138AARMZ-R7
AD8138AARMZ-R7
Analog Devices
IC ADC DRIVER DIFF 8MSOP
AD8138AARMZ-RL
AD8138AARMZ-RL
Analog Devices
IC ADC DRIVER DIFF 8MSOP
AD8138AARZ
AD8138AARZ
Analog Devices
IC DIFF ADC DVR LOW DISTOR 8SOIC
AD8138AARZ-R7
AD8138AARZ-R7
Analog Devices
IC DIFF ADC DVR 8-SOIC
AD8138AARZ-RL
AD8138AARZ-RL
Analog Devices
IC DIFF ADC DVR 8-SOIC
AD8138AR
AD8138AR
Analog Devices
IC ADC DRIVER 8SOIC
AD8138AR-REEL
AD8138AR-REEL
Analog Devices
IC ADC DRIVER 8SOIC
AD8138AR-REEL7
AD8138AR-REEL7
Analog Devices
IC ADC DRIVER 8SOIC
AD8138ARM
AD8138ARM
Analog Devices
IC ADC DRIVER 8MSOP
AD8138ARM-REEL
AD8138ARM-REEL
Analog Devices
IC ADC DRIVER 8MSOP
AD8138ARM-REEL7
AD8138ARM-REEL7
Analog Devices
IC ADC DRIVER 8MSOP
AD8337BCPZ-R2 Compare Parts
  • AD8337BCPZ-R2 vs AD8376ACPZ-R7
  • AD8337BCPZ-R2 vs AD8375ACPZ-R2
  • AD8337BCPZ-R2 vs AD8372ACPZ-WP
  • AD8337BCPZ-R2 vs AD8372ACPZ-R7
  • AD8337BCPZ-R2 vs AD8366ACPZ-R7
  • AD8337BCPZ-R2 vs AD8337BCPZ-WP
  • AD8337BCPZ-R2 vs AD8337BCPZ-REEL7
  • AD8337BCPZ-R2 vs AD8337BCPZ-REEL
  • AD8337BCPZ-R2 vs AD8336ACPZ-WP
  • AD8337BCPZ-R2 vs AD8336ACPZ-RL
  • AD8337BCPZ-R2 vs AD8336ACPZ-R7
  • AD8337BCPZ-R2 vs AD8335ACPZ
  • AD8337BCPZ-R2 vs AD8334ACPZ
  • AD8337BCPZ-R2 vs AD8332ARUZ-RL
  • AD8337BCPZ-R2 vs AD8332ARUZ-R7
  • AD8337BCPZ-R2 vs AD8332ARUZ
  • AD8337BCPZ-R2 vs AD8332ARU-REEL7
  • AD8337BCPZ-R2 vs AD8332ARU-REEL
  • AD8337BCPZ-R2 vs AD8332ARU
  • AD8337BCPZ-R2 vs AD8332ACPZ-RL
  • AD8337BCPZ-R2 vs AD8332ACPZ-R7
  • AD8337BCPZ-R2 vs AD8332ACPZ-R2
  • AD8337BCPZ-R2 vs AD8332ACP-REEL7
  • AD8337BCPZ-R2 vs AD8332ACP-REEL
  • AD8337BCPZ-R2 vs AD8332ACP-R2
  • AD8337BCPZ-R2 vs AD8331ARQZ-RL
  • AD8337BCPZ-R2 vs AD8331ARQZ-R7
  • AD8337BCPZ-R2 vs AD8331ARQZ
  • AD8337BCPZ-R2 vs AD8331ARQ-REEL7
  • AD8337BCPZ-R2 vs AD8331ARQ-REEL
  • AD8337BCPZ-R2 vs AD8331ARQ
  • AD8337BCPZ-R2 vs AD8317ACPZ-R7
  • AD8337BCPZ-R2 vs AD8310ARMZ-REEL7
  • AD8337BCPZ-R2 vs AD8310ARMZ
  • AD8337BCPZ-R2 vs AD8310ARM-REEL7
  • AD8337BCPZ-R2 vs AD8310ARM
  • AD8337BCPZ-R2 vs AD8309ARUZ-REEL7
  • AD8337BCPZ-R2 vs AD8309ARUZ
  • AD8337BCPZ-R2 vs AD8309ARU-REEL7
  • AD8337BCPZ-R2 vs AD8309ARU
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK