AD8468WBKSZ-R7
AD8468WBKSZ-R7
Active
Description:  IC COMPARATOR 1 GEN PUR SC70-6
Manufacturer:  Analog Devices
History Price: $2.81000
In Stock: 24000
AD8468WBKSZ-R7 Specification
Specification
Part No
AD8468WBKSZ-R7
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
CMOS, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V
Voltage - Input Offset (Max)
10mV @ 2.5V
Current - Input Bias (Max)
0.4μA @ 2.5V
Current - Output (Typ)
50mA
Current - Quiescent (Max)
1.3mA
CMRR, PSRR (Typ)
45dB CMRR, 50dB PSRR
Propagation Delay (Max)
60ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
6-TSSOP, SC-88, SOT-363
Mounting Type
Surface Mount
Supplier Device Package
SC-70-6
AD8468WBKSZ-R7 PDF Datasheet
AD8468WBKSZ-R7 Related Parts
AD8465WBCPZ-R7
AD8465WBCPZ-R7
Analog Devices
IC COMPARATOR 1 W/LATCH 12LFCSP
AD8465WBCPZ-WP
AD8465WBCPZ-WP
Analog Devices
IC COMPARATOR 1 W/LATCH 12LFCSP
AD8468WBKSZ-RL
AD8468WBKSZ-RL
Analog Devices
IC COMPARATOR 1 GEN PUR SC70-6
AD8469WBRMZ
AD8469WBRMZ
Analog Devices
IC COMPARATOR 1 GEN PUR 8MSOP
AD8469WBRMZ-RL
AD8469WBRMZ-RL
Analog Devices
IC COMPARATOR 1 GEN PUR 8MSOP
AD8561AN
AD8561AN
Analog Devices
IC COMPARATOR 1 GEN PUR 8DIP
AD8561ANZ
AD8561ANZ
Analog Devices
IC COMPARATOR 1 GEN PUR 8DIP
AD8561AR
AD8561AR
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561AR-REEL
AD8561AR-REEL
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561AR-REEL7
AD8561AR-REEL7
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561ARZ
AD8561ARZ
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561ARZ-REEL
AD8561ARZ-REEL
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8468WBKSZ-R7 Compare Parts
  • AD8468WBKSZ-R7 vs AD8612ARUZ
  • AD8468WBKSZ-R7 vs AD8612ARU-REEL
  • AD8468WBKSZ-R7 vs AD8612ARU
  • AD8468WBKSZ-R7 vs AD8611ARZ-REEL7
  • AD8468WBKSZ-R7 vs AD8611ARZ-REEL
  • AD8468WBKSZ-R7 vs AD8611ARZ
  • AD8468WBKSZ-R7 vs AD8611ARMZ-REEL
  • AD8468WBKSZ-R7 vs AD8611ARMZ-R2
  • AD8468WBKSZ-R7 vs AD8611ARM-REEL
  • AD8468WBKSZ-R7 vs AD8611ARM-R2
  • AD8468WBKSZ-R7 vs AD8611AR-REEL7
  • AD8468WBKSZ-R7 vs AD8611AR-REEL
  • AD8468WBKSZ-R7 vs AD8611AR
  • AD8468WBKSZ-R7 vs AD8564ARZ-REEL7
  • AD8468WBKSZ-R7 vs AD8564ARZ-REEL
  • AD8468WBKSZ-R7 vs AD8564ARZ
  • AD8468WBKSZ-R7 vs AD8564ARUZ-REEL
  • AD8468WBKSZ-R7 vs AD8564ARU-REEL
  • AD8468WBKSZ-R7 vs AD8564AR-REEL7
  • AD8468WBKSZ-R7 vs AD8564AR-REEL
  • AD8468WBKSZ-R7 vs AD8564AR
  • AD8468WBKSZ-R7 vs AD8564ANZ
  • AD8468WBKSZ-R7 vs AD8564AN
  • AD8468WBKSZ-R7 vs AD8561ARZ-REEL7
  • AD8468WBKSZ-R7 vs AD8561ARZ-REEL
  • AD8468WBKSZ-R7 vs AD8561ARZ
  • AD8468WBKSZ-R7 vs AD8561AR-REEL7
  • AD8468WBKSZ-R7 vs AD8561AR-REEL
  • AD8468WBKSZ-R7 vs AD8561AR
  • AD8468WBKSZ-R7 vs AD8561ANZ
  • AD8468WBKSZ-R7 vs AD8561AN
  • AD8468WBKSZ-R7 vs AD8469WBRMZ-RL
  • AD8468WBKSZ-R7 vs AD8469WBRMZ
  • AD8468WBKSZ-R7 vs AD8468WBKSZ-RL
  • AD8468WBKSZ-R7 vs AD8465WBCPZ-WP
  • AD8468WBKSZ-R7 vs AD8465WBCPZ-R7
  • AD8468WBKSZ-R7 vs AD8561ARUZ-REEL
  • AD8468WBKSZ-R7 vs AD8561ARUZ
  • AD8468WBKSZ-R7 vs AD8561ARU-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.