AD8561AR-REEL
AD8561AR-REEL
Obsolete
Description:  IC COMPARATOR 1 GEN PUR 8SOIC
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 38800
AD8561AR-REEL Specification
Specification
Part No
AD8561AR-REEL
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
CMOS, Complementary, TTL
Voltage - Supply, Single/Dual (?
3V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
6μA @ 5V
Current - Output (Typ)
-
Current - Quiescent (Max)
6mA, 3.3mA, 5.5mA
CMRR, PSRR (Typ)
85dB CMRR, 65dB PSRR
Propagation Delay (Max)
9.8ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
AD8561AR-REEL PDF Datasheet
AD8561AR-REEL Related Parts
AD8465WBCPZ-R7
AD8465WBCPZ-R7
Analog Devices
IC COMPARATOR 1 W/LATCH 12LFCSP
AD8465WBCPZ-WP
AD8465WBCPZ-WP
Analog Devices
IC COMPARATOR 1 W/LATCH 12LFCSP
AD8468WBKSZ-R7
AD8468WBKSZ-R7
Analog Devices
IC COMPARATOR 1 GEN PUR SC70-6
AD8468WBKSZ-RL
AD8468WBKSZ-RL
Analog Devices
IC COMPARATOR 1 GEN PUR SC70-6
AD8469WBRMZ
AD8469WBRMZ
Analog Devices
IC COMPARATOR 1 GEN PUR 8MSOP
AD8469WBRMZ-RL
AD8469WBRMZ-RL
Analog Devices
IC COMPARATOR 1 GEN PUR 8MSOP
AD8561AN
AD8561AN
Analog Devices
IC COMPARATOR 1 GEN PUR 8DIP
AD8561ANZ
AD8561ANZ
Analog Devices
IC COMPARATOR 1 GEN PUR 8DIP
AD8561AR
AD8561AR
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561AR-REEL7
AD8561AR-REEL7
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561ARZ
AD8561ARZ
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561ARZ-REEL
AD8561ARZ-REEL
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561AR-REEL Compare Parts
  • AD8561AR-REEL vs AD8612ARUZ
  • AD8561AR-REEL vs AD8612ARU-REEL
  • AD8561AR-REEL vs AD8612ARU
  • AD8561AR-REEL vs AD8611ARZ-REEL7
  • AD8561AR-REEL vs AD8611ARZ-REEL
  • AD8561AR-REEL vs AD8611ARZ
  • AD8561AR-REEL vs AD8611ARMZ-REEL
  • AD8561AR-REEL vs AD8611ARMZ-R2
  • AD8561AR-REEL vs AD8611ARM-REEL
  • AD8561AR-REEL vs AD8611ARM-R2
  • AD8561AR-REEL vs AD8611AR-REEL7
  • AD8561AR-REEL vs AD8611AR-REEL
  • AD8561AR-REEL vs AD8611AR
  • AD8561AR-REEL vs AD8564ARZ-REEL7
  • AD8561AR-REEL vs AD8564ARZ-REEL
  • AD8561AR-REEL vs AD8564ARZ
  • AD8561AR-REEL vs AD8564ARUZ-REEL
  • AD8561AR-REEL vs AD8564ARU-REEL
  • AD8561AR-REEL vs AD8564AR-REEL7
  • AD8561AR-REEL vs AD8564AR-REEL
  • AD8561AR-REEL vs AD8564AR
  • AD8561AR-REEL vs AD8564ANZ
  • AD8561AR-REEL vs AD8564AN
  • AD8561AR-REEL vs AD8561ARZ-REEL7
  • AD8561AR-REEL vs AD8561ARZ-REEL
  • AD8561AR-REEL vs AD8561ARZ
  • AD8561AR-REEL vs AD8561AR-REEL7
  • AD8561AR-REEL vs AD8561AR
  • AD8561AR-REEL vs AD8561ANZ
  • AD8561AR-REEL vs AD8561AN
  • AD8561AR-REEL vs AD8469WBRMZ-RL
  • AD8561AR-REEL vs AD8469WBRMZ
  • AD8561AR-REEL vs AD8468WBKSZ-RL
  • AD8561AR-REEL vs AD8468WBKSZ-R7
  • AD8561AR-REEL vs AD8465WBCPZ-WP
  • AD8561AR-REEL vs AD8465WBCPZ-R7
  • AD8561AR-REEL vs AD8561ARUZ-REEL
  • AD8561AR-REEL vs AD8561ARUZ
  • AD8561AR-REEL vs AD8561ARU-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.