ADAU1513ACPZ
ADAU1513ACPZ
Obsolete
Description:  IC AMP CLASS D STER 23W 48LFCSP
Manufacturer:  Analog Devices
History Price: $4.53000
In Stock: 36000
ADAU1513ACPZ Specification
Specification
Part No
ADAU1513ACPZ
Category
Linear - Amplifiers - Audio
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
23W x 2 @ 4Ohm
Voltage - Supply
9V ~ 18V
Features
Differential Inputs, PWM, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
48-LFCSP-VQ (7x7)
Package / Case
48-VFQFN Exposed Pad, CSP
ADAU1513ACPZ PDF Datasheet
ADAU1513ACPZ Related Parts
ADAU1513ACPZ-RL
ADAU1513ACPZ-RL
Analog Devices
IC AMP CLASS D STER 23W 48LFCSP
ADAU1513ACPZ-RL7
ADAU1513ACPZ-RL7
Analog Devices
IC AMP CLASS D STER 23W 48LFCSP
ADAU1590ACPZ
ADAU1590ACPZ
Analog Devices
IC AMP CLSS D STER 15.5W 48LFCSP
ADAU1590ACPZ-RL
ADAU1590ACPZ-RL
Analog Devices
IC AMP CLSS D STER 15.5W 48LFCSP
ADAU1590ACPZ-RL7
ADAU1590ACPZ-RL7
Analog Devices
IC AMP CLSS D STER 15.5W 48LFCSP
ADAU1592ACPZ
ADAU1592ACPZ
Analog Devices
IC AMP CLASS D STER 24W 48LFCSP
ADAU1592ACPZ-RL
ADAU1592ACPZ-RL
Analog Devices
IC AMP AUDIO PWR 24W 48LFCSP
ADAU1592ACPZ-RL7
ADAU1592ACPZ-RL7
Analog Devices
IC AMP AUDIO PWR 48LFCSP
ADAU1513ACPZ Description
Overview of Analog Devices ADAU1513ACPZ

The Analog Devices ADAU1513ACPZ is a highly integrated audio processor with a Digital Signal Processor (DSP) architecture. It's designed for applications that require efficient audio signal processing and can handle a wide range of audio formats with a focus on low-power consumption, flexibility, and performance. It provides a flexible platform for use in consumer audio, automotive, and industrial applications.

Key Features

* SigmaDSP Core: The ADAU1513ACPZ is equipped with a SigmaDSP core, allowing it to efficiently perform complex audio signal processing tasks like mixing, equalization, and filtering. The core includes a high-performance, multi-channel DSP architecture that supports both fixed-point and floating-point operations.

* Number of Channels: It supports up to 8 audio input channels and 8 output channels, making it ideal for multi-channel audio systems like home theater systems, automotive audio, and conferencing equipment.

* Audio Performance: The device offers high-fidelity audio performance with a wide dynamic range, low Total Harmonic Distortion (THD), and low noise floor, ensuring that the audio output is clear and accurate.

* Sample Rate: The ADAU1513ACPZ supports sample rates from 8 kHz to 96 kHz, enabling it to handle a broad spectrum of audio applications.

* Audio Formats Supported: The processor supports multiple audio formats, including PCM (Pulse Code Modulation) and other industry-standard formats, allowing for flexible integration into different systems.

* Integrated ADCs and DACs: It integrates Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs), which simplifies the design of audio systems by reducing the need for external components.

Technical Specifications

* Processor Core: 56-bit SigmaDSP processor
* Clock Speed: 400 MHz
* Internal Memory: 8 KB for program storage, 16 KB for data storage
* Program ROM: Built-in program ROM with support for custom algorithms
* ADC Resolution: 24-bit resolution with high precision and low noise
* DAC Resolution: 24-bit output for high-quality audio reproduction
* Input/Output Ports: 8 input channels and 8 output channels (stereo input and output)
* I2S Interface: Supports I2S (Inter-IC Sound) for digital audio interfacing, which is commonly used in audio applications
* Power Supply: Typically operates at 3.3V or 5V, depending on the configuration
* Power Consumption: Low power consumption, typically around 40mW, which makes it suitable for portable and battery-powered audio applications
* Temperature Range: Industrial grade, operating from -40°C to +85°C, making it suitable for a wide range of environments, including automotive and industrial systems
* Package Type: 48-lead LQFP (Low-Profile Quad Flat Package), ideal for surface-mount technology (SMT) applications

Audio Features

* Built-in Audio Processing Blocks: The ADAU1513ACPZ includes several integrated audio processing blocks such as equalizers, mixers, and dynamic range controllers (DRC). This allows users to implement sophisticated audio algorithms directly in the hardware.

* Programmable Features: The chip supports user-programmable algorithms, which can be tailored for specific needs, whether for home entertainment systems, automotive infotainment, or professional audio equipment.

* DSP Features: In addition to basic audio processing, the DSP core can implement advanced features such as crossovers, delays, and even advanced filtering (e.g., low-pass, high-pass, band-pass filters) for enhanced sound quality.

Applications

* Consumer Audio Systems: Ideal for home theater systems, soundbars, and multi-room audio solutions where high-quality audio signal processing is needed.

* Automotive Audio Systems: The ADAU1513ACPZ is well-suited for automotive applications that require high-performance audio processing in infotainment systems, helping to manage complex audio inputs and outputs from various sources.

* Professional Audio Equipment: It can be used in professional sound systems, offering high-quality sound mixing, equalization, and processing for live sound or broadcast applications.

* Portable Devices: Due to its low power consumption, it's also a good fit for portable audio devices, including wireless speakers, audio players, and other battery-operated systems.

Conclusion

The Analog Devices ADAU1513ACPZ provides a versatile, high-performance solution for modern audio signal processing applications. Its integration of a powerful DSP core, multiple audio channels, and low power consumption makes it an excellent choice for a wide range of consumer, automotive, and professional audio equipment. The ability to support custom audio algorithms further enhances its appeal for developers seeking tailored solutions for diverse audio needs.
ADAU1513ACPZ Compare Parts
  • ADAU1513ACPZ vs ADAU1592ACPZ-RL
  • ADAU1513ACPZ vs ADAU1592ACPZ
  • ADAU1513ACPZ vs ADAU1590ACPZ-RL7
  • ADAU1513ACPZ vs ADAU1590ACPZ-RL
  • ADAU1513ACPZ vs ADAU1590ACPZ
  • ADAU1513ACPZ vs ADAU1513ACPZ-RL7
  • ADAU1513ACPZ vs ADAU1513ACPZ-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.