ADAU1592ACPZ
ADAU1592ACPZ
Active
Description:  IC AMP CLASS D STER 24W 48LFCSP
Manufacturer:  Analog Devices
History Price: Active
In Stock: 34400
ADAU1592ACPZ Specification
Specification
Part No
ADAU1592ACPZ
Category
Linear - Amplifiers - Audio
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
24W x 2 @ 4Ohm
Voltage - Supply
9V ~ 18V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
48-LFCSP-VQ (7x7)
Package / Case
48-VFQFN Exposed Pad, CSP
ADAU1592ACPZ PDF Datasheet
ADAU1592ACPZ Related Parts
ADAU1513ACPZ
ADAU1513ACPZ
Analog Devices
IC AMP CLASS D STER 23W 48LFCSP
ADAU1513ACPZ-RL
ADAU1513ACPZ-RL
Analog Devices
IC AMP CLASS D STER 23W 48LFCSP
ADAU1513ACPZ-RL7
ADAU1513ACPZ-RL7
Analog Devices
IC AMP CLASS D STER 23W 48LFCSP
ADAU1590ACPZ
ADAU1590ACPZ
Analog Devices
IC AMP CLSS D STER 15.5W 48LFCSP
ADAU1590ACPZ-RL
ADAU1590ACPZ-RL
Analog Devices
IC AMP CLSS D STER 15.5W 48LFCSP
ADAU1590ACPZ-RL7
ADAU1590ACPZ-RL7
Analog Devices
IC AMP CLSS D STER 15.5W 48LFCSP
ADAU1592ACPZ-RL
ADAU1592ACPZ-RL
Analog Devices
IC AMP AUDIO PWR 24W 48LFCSP
ADAU1592ACPZ-RL7
ADAU1592ACPZ-RL7
Analog Devices
IC AMP AUDIO PWR 48LFCSP
ADAU1592ACPZ Compare Parts
  • ADAU1592ACPZ vs ADAU1592ACPZ-RL
  • ADAU1592ACPZ vs ADAU1590ACPZ-RL7
  • ADAU1592ACPZ vs ADAU1590ACPZ-RL
  • ADAU1592ACPZ vs ADAU1590ACPZ
  • ADAU1592ACPZ vs ADAU1513ACPZ-RL7
  • ADAU1592ACPZ vs ADAU1513ACPZ-RL
  • ADAU1592ACPZ vs ADAU1513ACPZ
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.