Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Analog Devices ADAU7002ACBZ-RL
ADAU7002ACBZ-RL
Active
Audio Special Purpose
Description:
IC SAMPLE RATE CONVERTER 8WLCSP
Manufacturer:
Analog Devices
Datasheet:
ADAU7002ACBZ-RL Datasheet
History Price: $2.53000
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADAU7002ACBZ-RL Specification
Specification
Part No
ADAU7002ACBZ-RL
Category
Audio Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sample Rate Converter
Applications
Consumer Audio
Number of Channels
2
Interface
I2S
Voltage - Supply
1.62V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
PDM-to-I2S
Mounting Type
Surface Mount
Package / Case
8-UFBGA, WLCSP
Supplier Device Package
8-WLCSP (0.76x1.56)
ADAU7002ACBZ-RL PDF Datasheet
ADAU7002ACBZ-RL Datasheet
Click and Download: ADAU7002ACBZ-RL Datasheet
ADAU7002ACBZ-RL Related Parts
ADAU7002ACBZ-R7
Analog Devices
IC SAMPLE RATE CONVERTER 8WLCSP
ADAU7118ACPZRL
Analog Devices
IC 8 CHAN PDM TO I2S/TDM CONVERT
ADAU7118ACPZRL7
Analog Devices
8-CHANNEL PDM TO I2S/TDM CONVERT
ADAV400KSTZ
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4101BSTZ
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4201BSTZ
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4201BSTZ-U3-SK
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4312BSTZ
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4322BSTZ
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4601BSTZ
Analog Devices
IC AUDIO SIGNAL PROCESSOR 80LQFP
ADAV4622BSTZ
Analog Devices
IC AUDIO SIGNAL PROCESSOR 80LQFP
ADAU1788BCBZRL
Analog Devices
2 ADC, 1 DAC LOW POWER CODEC, AU
ADAU7002ACBZ-RL Compare Parts
ADAU7002ACBZ-RL vs ADAV4601BSTZ
ADAU7002ACBZ-RL vs ADAV4322BSTZ
ADAU7002ACBZ-RL vs ADAV4312BSTZ
ADAU7002ACBZ-RL vs ADAV4201BSTZ-U3-SK
ADAU7002ACBZ-RL vs ADAV4201BSTZ
ADAU7002ACBZ-RL vs ADAV4101BSTZ
ADAU7002ACBZ-RL vs ADAV400KSTZ
ADAU7002ACBZ-RL vs ADAU7118ACPZRL7
ADAU7002ACBZ-RL vs ADAU7118ACPZRL
ADAU7002ACBZ-RL vs ADAU7002ACBZ-R7
ADAU7002ACBZ-RL vs ADAU7112ACBZRL
ADAU7002ACBZ-RL vs ADAU7112ACBZR7
ADAU7002ACBZ-RL vs ADAU71087Z-CSRL
ADAU7002ACBZ-RL vs ADAU71087Z-CS
ADAU7002ACBZ-RL vs ADAU71068Z-CSRL
ADAU7002ACBZ-RL vs ADAU71068Z-CS
ADAU7002ACBZ-RL vs ADAU71067Z-CSRL
ADAU7002ACBZ-RL vs ADAU71067Z-CS
ADAU7002ACBZ-RL vs ADAU1788BCBZRL
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!