Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Analog Devices ADAV4312BSTZ
ADAV4312BSTZ
Obsolete
Audio Special Purpose
Description:
IC AUDIO CODEC PROCESSOR 80-LQFP
Manufacturer:
Analog Devices
Datasheet:
ADAV4312BSTZ Datasheet
History Price: $17.71000
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADAV4312BSTZ Specification
Specification
Part No
ADAV4312BSTZ
Category
Audio Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-LQFP (14x14)
ADAV4312BSTZ Related Parts
ADAU7002ACBZ-R7
Analog Devices
IC SAMPLE RATE CONVERTER 8WLCSP
ADAU7002ACBZ-RL
Analog Devices
IC SAMPLE RATE CONVERTER 8WLCSP
ADAU7118ACPZRL
Analog Devices
IC 8 CHAN PDM TO I2S/TDM CONVERT
ADAU7118ACPZRL7
Analog Devices
8-CHANNEL PDM TO I2S/TDM CONVERT
ADAV400KSTZ
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4101BSTZ
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4201BSTZ
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4201BSTZ-U3-SK
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4322BSTZ
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4601BSTZ
Analog Devices
IC AUDIO SIGNAL PROCESSOR 80LQFP
ADAV4622BSTZ
Analog Devices
IC AUDIO SIGNAL PROCESSOR 80LQFP
ADAU1788BCBZRL
Analog Devices
2 ADC, 1 DAC LOW POWER CODEC, AU
ADAV4312BSTZ Compare Parts
ADAV4312BSTZ vs ADAV4601BSTZ
ADAV4312BSTZ vs ADAV4322BSTZ
ADAV4312BSTZ vs ADAV4201BSTZ-U3-SK
ADAV4312BSTZ vs ADAV4201BSTZ
ADAV4312BSTZ vs ADAV4101BSTZ
ADAV4312BSTZ vs ADAV400KSTZ
ADAV4312BSTZ vs ADAU7118ACPZRL7
ADAV4312BSTZ vs ADAU7118ACPZRL
ADAV4312BSTZ vs ADAU7002ACBZ-RL
ADAV4312BSTZ vs ADAU7002ACBZ-R7
ADAV4312BSTZ vs ADAU7112ACBZRL
ADAV4312BSTZ vs ADAU7112ACBZR7
ADAV4312BSTZ vs ADAU71087Z-CSRL
ADAV4312BSTZ vs ADAU71087Z-CS
ADAV4312BSTZ vs ADAU71068Z-CSRL
ADAV4312BSTZ vs ADAU71068Z-CS
ADAV4312BSTZ vs ADAU71067Z-CSRL
ADAV4312BSTZ vs ADAU71067Z-CS
ADAV4312BSTZ vs ADAU1788BCBZRL
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!