☰
ADCLK905BCPZ-R7
ADCLK905BCPZ-R7
Active
Description:  IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
Manufacturer:  Analog Devices
History Price: $13.22000
In Stock: 19120
ADCLK905BCPZ-R7 Specification
Specification
Part No
ADCLK905BCPZ-R7
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Analog Devices
Series
SiGe
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer/Driver, Data
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
Yes/Yes
Input
Clock
Output
ECL, NECL, PECL
Frequency - Max
7.5 GHz
Voltage - Supply
2.375V ~ 3.63V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP-VQ (3x3)
ADCLK905BCPZ-R7 PDF Datasheet
ADCLK905BCPZ-R7 Related Parts
ADCLK846BCPZ
ADCLK846BCPZ
Analog Devices
IC CLK BUFFER 1:6 1.2GHZ 24LFCSP
ADCLK846BCPZ-REEL7
ADCLK846BCPZ-REEL7
Analog Devices
IC CLK BUFFER 1:6 1.2GHZ 24LFCSP
ADCLK854BCPZ
ADCLK854BCPZ
Analog Devices
IC CLK BUF 2:12 1.2GHZ 48LFCSP
ADCLK854BCPZ-REEL7
ADCLK854BCPZ-REEL7
Analog Devices
IC CLK BUF 2:12 1.2GHZ 48LFCSP
ADCLK905BCPZ-R2
ADCLK905BCPZ-R2
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK905BCPZ-WP
ADCLK905BCPZ-WP
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK907BCPZ-R2
ADCLK907BCPZ-R2
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK907BCPZ-R7
ADCLK907BCPZ-R7
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK907BCPZ-WP
ADCLK907BCPZ-WP
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK914BCPZ-R2
ADCLK914BCPZ-R2
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK914BCPZ-R7
ADCLK914BCPZ-R7
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK914BCPZ-WP
ADCLK914BCPZ-WP
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK905BCPZ-R7 Description
The Analog Devices ADCLK905BCPZ-R7 is a high-speed clock distribution buffer intended for low-jitter clock fanout applications in high-performance timing architectures. It belongs to the ADCLK9xx clock buffer family and is designed to preserve signal integrity while replicating a reference clock signal across multiple outputs with minimal additive phase noise and deterministic skew. The device is optimized for systems where clock phase noise directly impacts ADC/DAC performance, high-speed SERDES links, and RF sampling architectures.

## Functional Overview and Signal Distribution Architecture

The ADCLK905 operates as a precision clock buffer that accepts a differential clock input and provides multiple low-skew differential outputs. Its primary function is fanout distribution, ensuring that a single reference clock source can be replicated to multiple downstream loads without significant degradation of timing fidelity.

The internal architecture is designed to minimize additive jitter through controlled signal path symmetry and optimized internal amplification stages. The buffer structure is implemented to maintain consistent propagation delay across output channels, which is critical in synchronized sampling systems where inter-channel timing alignment is required.

The device supports differential signaling at both input and output stages, enabling compatibility with common high-speed clock standards used in mixed-signal and RF systems. This differential architecture improves common-mode noise rejection and reduces susceptibility to supply and substrate noise coupling.

## Timing Performance and Jitter Characteristics

A primary design objective of the ADCLK905 is ultra-low additive phase noise contribution. Clock buffers in this class are characterized by their ability to preserve the spectral purity of the input clock while adding minimal additional timing uncertainty.

The device is engineered to minimize cycle-to-cycle jitter and long-term phase deviation through internal isolation of switching elements and controlled edge transition shaping. This ensures that downstream data converters or serializer/deserializer (SERDES) blocks are not limited by clock-induced sampling uncertainty.

Skew between output channels is tightly controlled through matched internal routing and symmetric driver design. This deterministic skew control is essential in multi-channel data acquisition systems, where phase alignment between parallel sampling paths must be maintained.

## Input and Output Interface Behavior

The ADCLK905 supports differential clock input structures and provides multiple differential outputs intended for direct interfacing with high-speed logic families. The input stage is designed to tolerate a range of differential signal amplitudes typical of modern clock generation systems, while maintaining a consistent switching threshold to reduce duty-cycle distortion.

Output drivers are optimized for high-speed edge generation with controlled rise and fall behavior. This reduces high-frequency spectral spurs that could otherwise propagate into sensitive analog domains. The output stage design also emphasizes isolation between channels to prevent cross-talk-induced jitter accumulation.

The device is intended for AC-coupled or DC-coupled clock distribution architectures depending on system-level implementation, with biasing and termination determined by external network design.

## Power Supply and Noise Isolation Considerations

Clock distribution devices such as the ADCLK905 are highly sensitive to supply noise due to the direct coupling between supply fluctuations and output edge timing uncertainty. The internal design therefore includes isolation strategies to reduce the transfer of supply ripple into timing jitter.

Power supply domains are architected to separate analog switching activity from sensitive input reference paths. This structural isolation improves jitter immunity in mixed-signal environments where switching regulators and digital logic share a common supply rail.

Decoupling strategy at PCB level is critical, and the device is typically deployed with high-frequency bypassing placed close to supply pins to maintain low impedance across a broad frequency range.

## Output Channel Matching and Skew Control

A key performance metric in clock fanout devices is channel-to-channel skew, which determines timing alignment accuracy across multiple synchronous loads. The ADCLK905 is designed with symmetrical internal routing and matched output buffer stages to ensure consistent propagation delay across all outputs.

This deterministic matching enables the device to be used in multi-channel sampling systems such as phased array receivers, synchronized ADC banks, and multi-lane serial communication systems. The design goal is to maintain predictable timing relationships independent of output loading symmetry within specified operating conditions.

## Jitter Cleaning and Signal Integrity Role in Systems

Although the ADCLK905 is not a jitter attenuator or PLL-based clock conditioner, its architecture contributes to system-level jitter management by preventing degradation of an already clean reference clock. In high-speed systems, clock buffers are often placed after low-jitter clock generation sources to distribute timing signals without introducing additional phase noise.

In this role, the device functions as a passive timing replication element from a phase noise perspective, ensuring that system performance is dominated by the reference oscillator rather than distribution artifacts.

## Package Implementation and Physical Integration

The ADCLK905BCPZ-R7 is provided in a compact leaded or leadframe-based surface-mount package suitable for high-frequency PCB layouts. The package is designed to minimize parasitic inductance and capacitance, which are critical parameters in maintaining clean edge transitions at high clock frequencies.

Layout sensitivity is primarily driven by controlled impedance routing of differential pairs and careful separation of output traces to minimize crosstalk. Ground integrity and return path continuity are essential to maintaining specified timing performance.

## System-Level Applications

The ADCLK905 is used in systems requiring precise multi-point clock synchronization. Typical applications include high-speed data conversion systems, RF transceiver architectures, instrumentation platforms, and synchronous digital processing systems.

In data converter systems, it is commonly used to distribute sampling clocks to multiple ADC or DAC devices. In communication systems, it provides reference clocks to SERDES and FPGA timing domains. In instrumentation, it ensures deterministic timing alignment between parallel acquisition channels.

## Conclusion

The ADCLK905BCPZ-R7 is a high-performance differential clock distribution buffer designed for low additive jitter and tightly controlled output skew. Its architecture focuses on preserving input clock integrity while enabling multi-output fanout in high-speed mixed-signal systems. Through differential signaling, internal symmetry, and noise-isolated design principles, it provides deterministic timing distribution suitable for precision data conversion, RF systems, and high-speed digital communication architectures.
ADCLK905BCPZ-R7 Compare Parts
  • ADCLK905BCPZ-R7 vs ADCLK954BCPZ
  • ADCLK905BCPZ-R7 vs ADCLK950BCPZ-REEL7
  • ADCLK905BCPZ-R7 vs ADCLK950BCPZ
  • ADCLK905BCPZ-R7 vs ADCLK948BCPZ-REEL7
  • ADCLK905BCPZ-R7 vs ADCLK948BCPZ
  • ADCLK905BCPZ-R7 vs ADCLK946BCPZ-REEL7
  • ADCLK905BCPZ-R7 vs ADCLK946BCPZ
  • ADCLK905BCPZ-R7 vs ADCLK944BCPZ-WP
  • ADCLK905BCPZ-R7 vs ADCLK944BCPZ-R7
  • ADCLK905BCPZ-R7 vs ADCLK944BCPZ-R2
  • ADCLK905BCPZ-R7 vs ADCLK925BCPZ-WP
  • ADCLK905BCPZ-R7 vs ADCLK925BCPZ-R7
  • ADCLK905BCPZ-R7 vs ADCLK925BCPZ-R2
  • ADCLK905BCPZ-R7 vs ADCLK914BCPZ-WP
  • ADCLK905BCPZ-R7 vs ADCLK914BCPZ-R7
  • ADCLK905BCPZ-R7 vs ADCLK914BCPZ-R2
  • ADCLK905BCPZ-R7 vs ADCLK907BCPZ-WP
  • ADCLK905BCPZ-R7 vs ADCLK907BCPZ-R7
  • ADCLK905BCPZ-R7 vs ADCLK907BCPZ-R2
  • ADCLK905BCPZ-R7 vs ADCLK905BCPZ-WP
  • ADCLK905BCPZ-R7 vs ADCLK905BCPZ-R2
  • ADCLK905BCPZ-R7 vs ADCLK854BCPZ-REEL7
  • ADCLK905BCPZ-R7 vs ADCLK854BCPZ
  • ADCLK905BCPZ-R7 vs ADCLK846BCPZ-REEL7
  • ADCLK905BCPZ-R7 vs ADCLK846BCPZ
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class