ADM1075-2ARUZ-RL7
ADM1075-2ARUZ-RL7
Active
Description:  IC HOT SWAP CTRLR -48V 28TSSOP
Manufacturer:  Analog Devices
History Price: $18.14000
In Stock: 27200
ADM1075-2ARUZ-RL7 Specification
Specification
Part No
ADM1075-2ARUZ-RL7
Category
PMIC - Hot Swap Controllers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller, Monitor
Number of Channels
1
Internal Switch(s)
No
Applications
-48V
Features
Auto Retry, PMBus
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply
-80V ~ -35V
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Current - Supply
5.5 mA
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
ADM1075-2ARUZ-RL7 PDF Datasheet
ADM1075-2ARUZ-RL7 Related Parts
ADM1070ART-REEL7
ADM1070ART-REEL7
Analog Devices
IC HOT SWAP CTRLR -48V SOT23-6
ADM1070ARTZ-REEL
ADM1070ARTZ-REEL
Analog Devices
IC HOT SWAP CTRLR -48V SOT23-6
ADM1070ARTZ-REEL7
ADM1070ARTZ-REEL7
Analog Devices
IC HOT SWAP CTRLR -48V SOT23-6
ADM1073ARU
ADM1073ARU
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARU-REEL
ADM1073ARU-REEL
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARUZ
ADM1073ARUZ
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARUZ-REEL
ADM1073ARUZ-REEL
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARUZ-REEL7
ADM1073ARUZ-REEL7
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073BRUZ
ADM1073BRUZ
Analog Devices
IC CTRLR HOTSWAP -48V 14TSSOP
ADM1073BRUZ-REEL7
ADM1073BRUZ-REEL7
Analog Devices
IC CTRLR HOTSWAP -48V 14TSSOP
ADM1075-1ACPZ
ADM1075-1ACPZ
Analog Devices
IC HOT SWAP CTRLR -48V 28LFCSP
ADM1075-1ACPZ-RL7
ADM1075-1ACPZ-RL7
Analog Devices
IC HOT SWAP CTRLR -48V 28LFCSP
ADM1075-2ARUZ-RL7 Description

## Analog Devices ADM1075-2ARUZ-RL7 Overview

The Analog Devices ADM1075-2ARUZ-RL7 is a power management IC designed to monitor and manage the power consumption of electronic systems. It is particularly suitable for applications that require accurate power measurement, monitoring, and management. This device is equipped with a digital interface and is highly configurable, making it ideal for high-performance applications in computing, telecommunications, and industrial systems.

The ADM1075-2ARUZ-RL7 integrates multiple functions, including voltage monitoring, current measurement, temperature sensing, and power monitoring. With its high accuracy and flexible design, the device ensures that the system operates efficiently, while also providing real-time data to optimize performance and energy usage.

## Key Features

* Integrated Voltage and Current Sensing: The ADM1075-2ARUZ-RL7 provides integrated voltage and current sensing, enabling real-time power measurement and management.
* Wide Operating Voltage Range: The device operates over a wide voltage range, allowing it to be used in various power supply systems with different input and output specifications.
* I²C Interface: The ADM1075-2ARUZ-RL7 supports the I²C communication protocol, making it easy to interface with microcontrollers and other digital devices for seamless data exchange and control.
* Flexible Power Monitoring: This IC allows users to monitor power, voltage, current, and temperature simultaneously, making it ideal for efficient power management in a variety of applications.
* Overcurrent and Overvoltage Protection: The device includes built-in protection features to safeguard the system from overcurrent and overvoltage conditions, ensuring the safety and longevity of the system components.
* Low Power Consumption: Designed for low power operation, the ADM1075-2ARUZ-RL7 is ideal for power-sensitive applications such as battery-operated systems, portable devices, and energy-efficient systems.
* Temperature Sensing: It provides accurate temperature measurements, which can be used for thermal management in systems requiring precise temperature control.

## Electrical Specifications

* Operating Voltage Range: 2.7V to 5.5V

* The ADM1075-2ARUZ-RL7 operates over a wide supply voltage range, allowing it to be compatible with various power rails and systems, from low-voltage designs to higher voltage systems.

* Voltage Measurement Accuracy: ±0.5%

* The voltage measurement accuracy of ±0.5% ensures that the device provides reliable and precise voltage monitoring, which is critical for power management and system performance.

* Current Measurement Range: ±50mV

* The current measurement capability is based on a sense resistor, with the voltage across the resistor being measured to calculate the current. The typical range is ±50mV, providing accurate current monitoring for a wide variety of systems.

* Temperature Measurement: ±1.5°C (typical)

* The device offers a high level of temperature sensing accuracy, providing reliable thermal management for systems where temperature control is crucial.

* Power Consumption: 25μA (typical)

* The ADM1075-2ARUZ-RL7 is designed for low power consumption, drawing only 25μA typically, making it suitable for battery-powered applications and energy-sensitive designs.

* I²C Address Range: 0x48 to 0x4F

* The device supports multiple I²C addresses, making it possible to interface with multiple devices in a system while avoiding address conflicts. This feature is useful in multi-device designs and modular systems.

* Response Time: 1.5ms (typical)

* The ADM1075-2ARUZ-RL7 provides fast response times for real-time power and temperature monitoring, making it suitable for high-speed systems where quick feedback is necessary.

## Thermal and Protection Features

* Overvoltage Protection: The device provides overvoltage protection to prevent damage to the system if the supply voltage exceeds safe levels. This protection is critical for ensuring the longevity and reliability of sensitive components.

* Overcurrent Protection: The ADM1075-2ARUZ-RL7 includes built-in overcurrent protection, helping to protect the system from excessive current conditions that could damage the device or other components in the power management chain.

* Thermal Shutdown: The device includes a thermal shutdown feature that disables the device in the event of overheating, protecting the system from thermal damage and preventing failure due to excessive temperatures.

## Package and Mounting

* Package Type: 10-Pin MSOP (Micro Small Outline Package)

* The ADM1075-2ARUZ-RL7 is housed in a 10-pin MSOP package, which offers a compact, surface-mount solution ideal for space-constrained applications.

* Package Size: 3mm x 3mm

* The compact size of the package ensures easy integration into small, portable designs, making it suitable for applications in handheld devices, embedded systems, and consumer electronics.

* Mounting Type: Surface-Mount Technology (SMT)

* The device is designed for surface-mount assembly, which is ideal for high-volume manufacturing and efficient integration into automated PCB assembly processes.

## Performance Characteristics

* High Measurement Accuracy: The ADM1075-2ARUZ-RL7 provides precise measurements for voltage, current, power, and temperature, allowing for real-time monitoring and optimization of power consumption across the system.

* Low Noise Performance: The device is designed to minimize noise and interference in sensitive applications, ensuring accurate measurements and reliable operation even in high-electromagnetic environments.

* Fast Response: With a typical response time of just 1.5ms, the ADM1075-2ARUZ-RL7 ensures that data is updated quickly, which is crucial in systems requiring fast feedback for power regulation and thermal management.

* Highly Configurable: The ADM1075-2ARUZ-RL7 is designed to be flexible and configurable through the I²C interface, allowing for customization based on the specific requirements of the application.

## Applications

* Power Supply Systems: The ADM1075-2ARUZ-RL7 is ideal for use in power supply systems where precise monitoring of voltage, current, and temperature is required for efficient operation and safety.

* Battery-Powered Devices: With its low power consumption and accurate monitoring capabilities, the device is perfect for battery-operated applications, such as portable devices and IoT systems, where energy efficiency is a critical concern.

* Telecommunications: The device can be used in telecommunications equipment to monitor power consumption and temperature, ensuring reliable and efficient operation of base stations, network equipment, and communication infrastructure.

* Industrial Systems: In industrial systems, the ADM1075-2ARUZ-RL7 is used to monitor power usage and temperature in machinery, motors, and control systems, providing real-time data for optimization and protection against faults.

* Automotive Electronics: The device can be used in automotive power systems to monitor battery voltage, current, and temperature, ensuring the proper functioning of critical automotive electronics and power systems.

## Conclusion

The Analog Devices ADM1075-2ARUZ-RL7 is a versatile and accurate power management IC designed for a wide range of applications requiring power monitoring, voltage regulation, current measurement, and temperature sensing. Its low power consumption, high measurement accuracy, and built-in protection features make it an ideal solution for battery-powered systems, automotive electronics, industrial systems, and telecommunications equipment. With its flexible I²C interface and compact package, the ADM1075-2ARUZ-RL7 provides a highly configurable, reliable, and efficient solution for managing power in demanding environments.
ADM1075-2ARUZ-RL7 Compare Parts
  • ADM1075-2ARUZ-RL7 vs ADM4210-1AUJZ-RL7
  • ADM1075-2ARUZ-RL7 vs ADM4210-1AUJ-RL7
  • ADM1075-2ARUZ-RL7 vs ADM1276-3ACPZ-RL
  • ADM1075-2ARUZ-RL7 vs ADM1276-3ACPZ
  • ADM1075-2ARUZ-RL7 vs ADM1275-3ARQZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1275-3ARQZ
  • ADM1075-2ARUZ-RL7 vs ADM1275-3ACPZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1275-3ACPZ
  • ADM1075-2ARUZ-RL7 vs ADM1275-2ARQZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1275-2ARQZ
  • ADM1075-2ARUZ-RL7 vs ADM1275-1ARQZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1275-1ARQZ
  • ADM1075-2ARUZ-RL7 vs ADM1275-1ACPZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1275-1ACPZ
  • ADM1075-2ARUZ-RL7 vs ADM1275-1ACPZ
  • ADM1075-2ARUZ-RL7 vs ADM1272-1ACPZ-RL
  • ADM1075-2ARUZ-RL7 vs ADM1272-1ACPZ
  • ADM1075-2ARUZ-RL7 vs ADM1270ARQZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1270ARQZ
  • ADM1075-2ARUZ-RL7 vs ADM1270ACPZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1270ACPZ-R2
  • ADM1075-2ARUZ-RL7 vs ADM1178-2ARMZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1178-1ARMZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1177-2ARMZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1177-1ARMZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1176-2ARMZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1176-1ARMZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1175-4ARMZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1175-3ARMZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1175-2ARMZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1175-1ARMZ-R7
  • ADM1075-2ARUZ-RL7 vs ADM1172-2AUJZ-RL7
  • ADM1075-2ARUZ-RL7 vs ADM1172-1AUJZ-RL7
  • ADM1075-2ARUZ-RL7 vs ADM1171-2AUJZ-RL7
  • ADM1075-2ARUZ-RL7 vs ADM1171-1AUJZ-RL7
  • ADM1075-2ARUZ-RL7 vs ADM1170-2AUJZ-RL7
  • ADM1075-2ARUZ-RL7 vs ADM1170-1AUJZ-RL7
  • ADM1075-2ARUZ-RL7 vs ADM1075-2ARUZ
  • ADM1075-2ARUZ-RL7 vs ADM1075-2ACPZ-RL7
  • ADM1075-2ARUZ-RL7 vs ADM1075-2ACPZ
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you