ADMV8416ACPZ-R5
ADMV8416ACPZ-R5
Active
Description:  8 TO 16 GHZ TUNABLE BPF
Manufacturer:  Analog Devices
History Price: $141.01500
In Stock: 28000
ADMV8416ACPZ-R5 Specification
Specification
Part No
ADMV8416ACPZ-R5
Category
Interface - Filters - Active
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Band Pass
Frequency - Cutoff or Center
7GHz ~ 16GHz
Number of Filters
1
Filter Order
-
Voltage - Supply
5.5V
Mounting Type
Surface Mount
Package / Case
40-WFQFN Exposed Pad, CSP
Supplier Device Package
40-LFCSP (6x6)
ADMV8416ACPZ-R5 PDF Datasheet
ADMV8416ACPZ-R5 Related Parts
ADMV8416ACPZ
ADMV8416ACPZ
Analog Devices
8 TO 16 GHZ TUNABLE BPF
ADMV8420ACPZ
ADMV8420ACPZ
Analog Devices
10 TO 20 GHZ TUNABLE BPF
ADMV8420ACPZ-R5
ADMV8420ACPZ-R5
Analog Devices
10 TO 20 GHZ TUNABLE BPF
ADMV8432ACPZ
ADMV8432ACPZ
Analog Devices
16 TO 32 GHZ TUNABLE BPF
ADMV8432ACPZ-R5
ADMV8432ACPZ-R5
Analog Devices
16 TO 32 GHZ TUNABLE BPF
ADMV8420CHIPS-SX
ADMV8420CHIPS-SX
Analog Devices
ADMV8420 DIE SAMPLE PACK
ADMV8526ACCZ
ADMV8526ACCZ
Analog Devices
1250 TO 2600 MHZ TUNABLE BPF
ADMV8526ACCZ-R7
ADMV8526ACCZ-R7
Analog Devices
1250 TO 2600 MHZ TUNABLE BPF
ADMV8416ACPZ-R5 Compare Parts
  • ADMV8416ACPZ-R5 vs ADMV8432ACPZ
  • ADMV8416ACPZ-R5 vs ADMV8420ACPZ-R5
  • ADMV8416ACPZ-R5 vs ADMV8420ACPZ
  • ADMV8416ACPZ-R5 vs ADMV8416ACPZ
  • ADMV8416ACPZ-R5 vs ADMV8526ACCZ-R7
  • ADMV8416ACPZ-R5 vs ADMV8526ACCZ
  • ADMV8416ACPZ-R5 vs ADMV8420CHIPS-SX
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new