ADMV8420ACPZ-R5
ADMV8420ACPZ-R5
Active
Description:  10 TO 20 GHZ TUNABLE BPF
Manufacturer:  Analog Devices
History Price: $147.48000
In Stock: 10800
ADMV8420ACPZ-R5 Specification
Specification
Part No
ADMV8420ACPZ-R5
Category
Interface - Filters - Active
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Band Pass
Frequency - Cutoff or Center
11GHz ~ 20GHz
Number of Filters
1
Filter Order
-
Voltage - Supply
-
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad, CSP
Supplier Device Package
24-LFCSP (4x4)
ADMV8420ACPZ-R5 PDF Datasheet
ADMV8420ACPZ-R5 Related Parts
ADMV8416ACPZ
ADMV8416ACPZ
Analog Devices
8 TO 16 GHZ TUNABLE BPF
ADMV8416ACPZ-R5
ADMV8416ACPZ-R5
Analog Devices
8 TO 16 GHZ TUNABLE BPF
ADMV8420ACPZ
ADMV8420ACPZ
Analog Devices
10 TO 20 GHZ TUNABLE BPF
ADMV8432ACPZ
ADMV8432ACPZ
Analog Devices
16 TO 32 GHZ TUNABLE BPF
ADMV8432ACPZ-R5
ADMV8432ACPZ-R5
Analog Devices
16 TO 32 GHZ TUNABLE BPF
ADMV8420CHIPS-SX
ADMV8420CHIPS-SX
Analog Devices
ADMV8420 DIE SAMPLE PACK
ADMV8526ACCZ
ADMV8526ACCZ
Analog Devices
1250 TO 2600 MHZ TUNABLE BPF
ADMV8526ACCZ-R7
ADMV8526ACCZ-R7
Analog Devices
1250 TO 2600 MHZ TUNABLE BPF
ADMV8420ACPZ-R5 Description
The Analog Devices ADMV8420ACPZ-R5 is a highly integrated, wideband, dual-channel RF (Radio Frequency) transceiver designed for applications in communications, radar, and instrumentation. This device is part of Analog Devices' extensive portfolio of RF components, known for their high performance, reliability, and versatility. The ADMV8420ACPZ-R5 is particularly suitable for applications that require high-frequency operation and low power consumption.

## Overview

The ADMV8420ACPZ-R5 is designed to operate in the frequency range of 1 GHz to 20 GHz, making it ideal for a variety of RF applications. It features two independent channels, allowing for simultaneous transmission and reception of signals. The device integrates several key functions, including upconversion, downconversion, and amplification, into a single chip, which simplifies system design and reduces overall size.

## Key Specifications

1. Frequency Range:
- Operating Frequency: 1 GHz to 20 GHz
- RF Input/Output Frequency: Supports a wide range of RF applications.

2. Channels:
- Number of Channels: Dual-channel (two independent RF paths)
- Channel Configuration: Each channel can be configured for either transmit or receive operation.

3. Gain:
- Transmit Gain: Up to 20 dB (typical)
- Receive Gain: Up to 20 dB (typical)
- Adjustable Gain: Programmable gain control (AGC) for optimal performance.

4. Noise Figure:
- Receive Noise Figure: Typically 4 dB at 10 GHz, ensuring high sensitivity in receive applications.

5. Power Supply:
- Supply Voltage: 5 V ± 10%
- Power Consumption: Low power operation, typically around 1.5 W for both channels.

6. I/O Interfaces:
- Digital Interface: SPI (Serial Peripheral Interface) for control and configuration.
- RF Input/Output: 50 Ω matched, suitable for direct connection to RF systems.

7. Package Type:
- Package: 32-lead LFCSP (Lead Frame Chip Scale Package)
- Dimensions: 5 mm x 5 mm, compact design for space-constrained applications.

8. Temperature Range:
- Operating Temperature: -40°C to +85°C, suitable for industrial and outdoor applications.

## Features

- Wideband Operation: The ADMV8420ACPZ-R5 supports a broad frequency range, making it versatile for various RF applications, including telecommunications and radar systems.
- Integrated Functionality: The device combines multiple functions, such as amplification and mixing, into a single chip, reducing the need for external components and simplifying design.
- Programmable Gain Control: The AGC feature allows for dynamic adjustment of gain, optimizing performance across different signal conditions.
- Low Noise Performance: With a low noise figure, the device ensures high sensitivity, making it suitable for applications that require the detection of weak signals.
- Robust Design: The wide operating temperature range and compact package make the ADMV8420ACPZ-R5 suitable for demanding environments and applications.

## Applications

The ADMV8420ACPZ-R5 is used in a variety of applications, including:

- Telecommunications: In base stations and repeaters for wireless communication systems.
- Radar Systems: For both military and civilian radar applications, including weather radar and air traffic control.
- Instrumentation: In test and measurement equipment for RF signal analysis and characterization.
- Satellite Communications: For up/down conversion of signals in satellite transceivers.

## Conclusion

The Analog Devices ADMV8420ACPZ-R5 is a high-performance dual-channel RF transceiver that offers significant advantages for a wide range of RF applications. With its wide frequency range, integrated functionality, and low power consumption, it is an ideal choice for engineers and designers looking to implement advanced RF solutions. The device's robust design and versatility make it suitable for various industries, including telecommunications, radar, and instrumentation, ensuring reliable performance in demanding environments.
ADMV8420ACPZ-R5 Compare Parts
  • ADMV8420ACPZ-R5 vs ADMV8432ACPZ
  • ADMV8420ACPZ-R5 vs ADMV8420ACPZ
  • ADMV8420ACPZ-R5 vs ADMV8416ACPZ-R5
  • ADMV8420ACPZ-R5 vs ADMV8416ACPZ
  • ADMV8420ACPZ-R5 vs ADMV8526ACCZ-R7
  • ADMV8420ACPZ-R5 vs ADMV8526ACCZ
  • ADMV8420ACPZ-R5 vs ADMV8420CHIPS-SX
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new