ADP5092ACPZ-1-R7
ADP5092ACPZ-1-R7
Active
Description:  IC BATT CHG MULTI-CHEM 24LFCSP
Manufacturer:  Analog Devices
History Price: $8.50000
In Stock: 44000
ADP5092ACPZ-1-R7 Specification
Specification
Part No
ADP5092ACPZ-1-R7
Category
PMIC - Battery Chargers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Multi-Chemistry
Number of Cells
-
Current - Charging
-
Programmable Features
Voltage
Fault Protection
Over Current, Over Temperature, Short Circuit
Charge Current - Max
-
Battery Pack Voltage
-
Voltage - Supply (Max)
3.3V
Interface
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad, CSP
Supplier Device Package
24-LFCSP-WQ (4x4)
ADP5092ACPZ-1-R7 PDF Datasheet
ADP5092ACPZ-1-R7 Related Parts
ADP2291ACPZ-R7
ADP2291ACPZ-R7
Analog Devices
IC CHARGER LI-ION 4.2V 8LFCSP
ADP2291ARMZ-R7
ADP2291ARMZ-R7
Analog Devices
IC BATT CHG LI-ION 1CELL 8MSOP
ADP3801AR-REEL
ADP3801AR-REEL
Analog Devices
IC BATT CHG DUAL LI-ION
ADP3806JRU-12.6-R7
ADP3806JRU-12.6-R7
onsemi
IC BATT CHG LI-ION 24TSSOP
ADP3806JRUZ-R7
ADP3806JRUZ-R7
Analog Devices
BATT CHARGER LI-ION 24PIN TSS
ADP3806JRUZ-REEL7
ADP3806JRUZ-REEL7
onsemi
IC CHARGER LI-ION ADJ 24-TSSOP
ADP3806JRUZ125R7
ADP3806JRUZ125R7
Analog Devices
ADP3806 - HIGH FREQUENCY SWITCH
ADP3808JCPZ-RL
ADP3808JCPZ-RL
Analog Devices
IC BAT CHG LI-ION 3-4CEL 24LFCSP
ADP3808JCPZ-RL
ADP3808JCPZ-RL
onsemi
IC BAT CHG LI-ION 3-4CEL 24LFCSP
ADP3810AR-12.6
ADP3810AR-12.6
Analog Devices
IC BATT CHG CONTROLLER
ADP3810AR-12.6-RL7
ADP3810AR-12.6-RL7
Analog Devices
IC BATT CHG CONTROLLER
ADP3810AR-16.8
ADP3810AR-16.8
Analog Devices
IC BATT CHG CONTROLLER
ADP5092ACPZ-1-R7 Compare Parts
  • ADP5092ACPZ-1-R7 vs ADP5091ACPZ-1-R7
  • ADP5092ACPZ-1-R7 vs ADP5090ACPZ-2-R7
  • ADP5092ACPZ-1-R7 vs ADP5090ACPZ-1-R7
  • ADP5092ACPZ-1-R7 vs ADP5065ACBZ-1-R7
  • ADP5092ACPZ-1-R7 vs ADP5063ACPZ-1-R7
  • ADP5092ACPZ-1-R7 vs ADP5062ACPZ-2-R7
  • ADP5092ACPZ-1-R7 vs ADP5062ACPZ-1-R7
  • ADP5092ACPZ-1-R7 vs ADP5061ACBZ-5-R7
  • ADP5092ACPZ-1-R7 vs ADP5061ACBZ-4-R7
  • ADP5092ACPZ-1-R7 vs ADP5061ACBZ-2-R7
  • ADP5092ACPZ-1-R7 vs ADP3820ARTZ-4.2RL7
  • ADP5092ACPZ-1-R7 vs ADP3810AR-8.4-REEL
  • ADP5092ACPZ-1-R7 vs ADP3810AR-8.4
  • ADP5092ACPZ-1-R7 vs ADP3810AR-4.2
  • ADP5092ACPZ-1-R7 vs ADP3810AR-16.8
  • ADP5092ACPZ-1-R7 vs ADP3810AR-12.6-RL7
  • ADP5092ACPZ-1-R7 vs ADP3810AR-12.6
  • ADP5092ACPZ-1-R7 vs ADP3808JCPZ-RL
  • ADP5092ACPZ-1-R7 vs ADP3808JCPZ-RL
  • ADP5092ACPZ-1-R7 vs ADP3806JRUZ125R7
  • ADP5092ACPZ-1-R7 vs ADP3806JRUZ-REEL7
  • ADP5092ACPZ-1-R7 vs ADP3806JRUZ-R7
  • ADP5092ACPZ-1-R7 vs ADP3806JRU-12.6-R7
  • ADP5092ACPZ-1-R7 vs ADP3801AR-REEL
  • ADP5092ACPZ-1-R7 vs ADP2291ARMZ-R7
  • ADP5092ACPZ-1-R7 vs ADP2291ACPZ-R7
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.