ADV7391BCBZ-A-RL
ADV7391BCBZ-A-RL
Obsolete
Description:  IC VIDEO ENCODER 30WLCSP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 41600
ADV7391BCBZ-A-RL Specification
Specification
Part No
ADV7391BCBZ-A-RL
Category
Linear - Video Processing
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Encoder
Applications
Consumer Video
Standards
CEA-861B, NTSC, PAL
Control Interface
I2C, Serial
Voltage - Supply
1.8V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
30-WFBGA, WLCSP
Supplier Device Package
30-WLCSP (2.53x3)
ADV7391BCBZ-A-RL PDF Datasheet
ADV7391BCBZ-A-RL Related Parts
ADV3002BSTZ
ADV3002BSTZ
Analog Devices
IC VIDEO SWITCH 80LQFP
ADV3002BSTZ-RL
ADV3002BSTZ-RL
Analog Devices
IC VIDEO SWITCH 80LQFP
ADV7160KS140
ADV7160KS140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7160KS170
ADV7160KS170
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7160KS220
ADV7160KS220
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KS140
ADV7162KS140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KS220
ADV7162KS220
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KSZ140
ADV7162KSZ140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7180BCP32Z
ADV7180BCP32Z
Analog Devices
IC VIDEO DECODER 32LFCSP
ADV7180BCP32Z-RL
ADV7180BCP32Z-RL
Analog Devices
IC VIDEO DECODER 32LFCSP
ADV7180BCPZ
ADV7180BCPZ
Analog Devices
IC VIDEO DECODER 40LFCSP
ADV7180BCPZ-REEL
ADV7180BCPZ-REEL
Analog Devices
IC VIDEO DECODER 40LFCSP
ADV7391BCBZ-A-RL Description
Sure! Here’s a detailed description of the Analog Devices ADV7391BCBZ-A-RL, including its specifications and parameters.

---

## Analog Devices ADV7391BCBZ-A-RL Detailed Overview

The Analog Devices ADV7391BCBZ-A-RL is a high-performance video encoder designed for use in applications that require high-quality video output. This device is a versatile solution for encoding digital video signals into analog formats, making it ideal for a range of video processing tasks in consumer electronics, multimedia, and professional AV systems.

## General Overview

The ADV7391BCBZ-A-RL is designed to convert digital video data into various analog video outputs, including NTSC, PAL, and SECAM. It features a comprehensive set of functionalities that ensure compatibility with different video standards and high-quality performance.

## Key Specifications

1. Video Encoding Capabilities:
- Supported Standards: NTSC, PAL, SECAM
- Resolution Support: Up to 1080p
- Output Formats: Composite video, S-Video (Y/C), and Component video (YPrPb)

2. Video Inputs:
- Input Format: 8-bit parallel digital video input
- Input Resolution: Up to 1080p
- Input Data Rate: Up to 165 MHz

3. Video Outputs:
- Output Resolution: Supports up to 1080p
- Output Channels: Single-channel output
- Output Formats: Composite, S-Video, Component

4. Performance Characteristics:
- Video Quality: High-quality video encoding with minimal distortion and noise
- Signal-to-Noise Ratio (SNR): High SNR for clean video output
- Total Harmonic Distortion (THD): Low THD for accurate color reproduction

5. Power Supply:
- Supply Voltage: 3.3V ±10%
- Power Consumption: Typically 350 mW
- Operating Current: 105 mA

6. Package and Pinout:
- Package Type: LQFP (Low-profile Quad Flat Package)
- Package Size: 48 pins, 7 mm x 7 mm
- Pin Configuration: Includes pins for video input, video output, power, and ground connections

7. Control and Interface:
- Control Interface: I²C interface for configuration and control
- Registers: Configurable through I²C for various settings such as output format and resolution
- Clock Input: External clock input for synchronization

8. Temperature and Environmental:
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -65°C to +150°C
- Humidity: 0% to 95% non-condensing

9. Compliance and Certifications:
- RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive
- CE Marking: Conforms to European safety, health, and environmental protection standards
- ISO Certification: Manufactured in accordance with ISO quality management standards

10. Additional Features:
- Internal PLL: Phase-Locked Loop for clock generation and synchronization
- Color Space Conversion: Converts between different color spaces (e.g., YUV to RGB)
- On-chip Buffering: Provides buffering for smooth video output
- Signal Processing: Includes features for enhancing video quality, such as sharpening and noise reduction

## Applications

The ADV7391BCBZ-A-RL is used in various applications, including:
- Consumer Electronics: Home theater systems, DVD players, and gaming consoles
- Professional AV Equipment: Video cameras, broadcast equipment, and video processing systems
- Multimedia Systems: Computer monitors, projectors, and video distribution systems

## Conclusion

The Analog Devices ADV7391BCBZ-A-RL is a robust video encoder that offers high-quality video conversion and versatile output options. Its support for multiple video standards, high resolution, and reliable performance make it suitable for both consumer and professional video applications. With its wide temperature range and compliance with international standards, the ADV7391BCBZ-A-RL provides a dependable solution for various video encoding needs.

For further details, please refer to the official datasheet or contact Analog Devices for technical support.

---

If you have any more questions or need additional information, feel free to ask!
ADV7391BCBZ-A-RL Compare Parts
  • ADV7391BCBZ-A-RL vs ADV8005KBCZ-8N
  • ADV7391BCBZ-A-RL vs ADV8005KBCZ-8C-RL
  • ADV7391BCBZ-A-RL vs ADV8005KBCZ-8C
  • ADV7391BCBZ-A-RL vs ADV8005KBCZ-8B-RL
  • ADV7391BCBZ-A-RL vs ADV8005KBCZ-8B
  • ADV7391BCBZ-A-RL vs ADV8003KBCZ-8C
  • ADV7391BCBZ-A-RL vs ADV8003KBCZ-8B
  • ADV7391BCBZ-A-RL vs ADV8003KBCZ-7T
  • ADV7391BCBZ-A-RL vs ADV8003KBCZ-7C
  • ADV7391BCBZ-A-RL vs ADV8003KBCZ-7B
  • ADV7391BCBZ-A-RL vs ADV7802BSTZ-80
  • ADV7391BCBZ-A-RL vs ADV7802BSTZ-150
  • ADV7391BCBZ-A-RL vs ADV7800BSTZ-80
  • ADV7391BCBZ-A-RL vs ADV7800BSTZ-150
  • ADV7391BCBZ-A-RL vs ADV7612BSWZ-P
  • ADV7391BCBZ-A-RL vs ADV7611BSWZ-P-RL
  • ADV7391BCBZ-A-RL vs ADV7610BBCZ-P-RL
  • ADV7391BCBZ-A-RL vs ADV7604BBCZ-5P
  • ADV7391BCBZ-A-RL vs ADV7541BCBZ-P-2RL
  • ADV7391BCBZ-A-RL vs ADV7541BCBZ-2RL
  • ADV7391BCBZ-A-RL vs ADV7533BCBZ-RL7
  • ADV7391BCBZ-A-RL vs ADV7527BCBZ-P-RL
  • ADV7391BCBZ-A-RL vs ADV7524ABCBZ-P-1RL
  • ADV7391BCBZ-A-RL vs ADV7523ABCBZ-P-RL
  • ADV7391BCBZ-A-RL vs ADV7523ABCBZ-P-1RL
  • ADV7391BCBZ-A-RL vs ADV7521NKBCBZRL-80
  • ADV7391BCBZ-A-RL vs ADV7520NKBBCZ-80
  • ADV7391BCBZ-A-RL vs ADV7520BCPZ-80
  • ADV7391BCBZ-A-RL vs ADV7510BSTZ-225
  • ADV7391BCBZ-A-RL vs ADV7403KSTZ-140
  • ADV7391BCBZ-A-RL vs ADV7403BSTZ-110
  • ADV7391BCBZ-A-RL vs ADV7401KSTZ-140
  • ADV7391BCBZ-A-RL vs ADV7401BSTZ-80
  • ADV7391BCBZ-A-RL vs ADV7401BSTZ-110
  • ADV7391BCBZ-A-RL vs ADV7186WBBCZ-TL-RL
  • ADV7391BCBZ-A-RL vs ADV7186WBBCZ-TL
  • ADV7391BCBZ-A-RL vs ADV7186WBBCZ-T-RL
  • ADV7391BCBZ-A-RL vs ADV7186WBBCZ-T
  • ADV7391BCBZ-A-RL vs ADV7186WBBCZ-RL
  • ADV7391BCBZ-A-RL vs ADV7186WBBCZ
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!