ADV7401KSTZ-140
ADV7401KSTZ-140
Active
Description:  IC VIDEO DECODER 100LQFP
Manufacturer:  Analog Devices
History Price: $43.28000
In Stock: 40800
ADV7401KSTZ-140 Specification
Specification
Part No
ADV7401KSTZ-140
Category
Linear - Video Processing
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Decoder, Digitizer
Applications
Consumer Video
Standards
ITU-R BT.656, NTSC, PAL, SECAM
Control Interface
Serial
Voltage - Supply
1.65V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-LQFP (14x14)
ADV7401KSTZ-140 PDF Datasheet
ADV7401KSTZ-140 Related Parts
ADV3002BSTZ
ADV3002BSTZ
Analog Devices
IC VIDEO SWITCH 80LQFP
ADV3002BSTZ-RL
ADV3002BSTZ-RL
Analog Devices
IC VIDEO SWITCH 80LQFP
ADV7160KS140
ADV7160KS140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7160KS170
ADV7160KS170
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7160KS220
ADV7160KS220
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KS140
ADV7162KS140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KS220
ADV7162KS220
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KSZ140
ADV7162KSZ140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7180BCP32Z
ADV7180BCP32Z
Analog Devices
IC VIDEO DECODER 32LFCSP
ADV7180BCP32Z-RL
ADV7180BCP32Z-RL
Analog Devices
IC VIDEO DECODER 32LFCSP
ADV7180BCPZ
ADV7180BCPZ
Analog Devices
IC VIDEO DECODER 40LFCSP
ADV7180BCPZ-REEL
ADV7180BCPZ-REEL
Analog Devices
IC VIDEO DECODER 40LFCSP
ADV7401KSTZ-140 Compare Parts
  • ADV7401KSTZ-140 vs ADV8005KBCZ-8N
  • ADV7401KSTZ-140 vs ADV8005KBCZ-8C-RL
  • ADV7401KSTZ-140 vs ADV8005KBCZ-8C
  • ADV7401KSTZ-140 vs ADV8005KBCZ-8B-RL
  • ADV7401KSTZ-140 vs ADV8005KBCZ-8B
  • ADV7401KSTZ-140 vs ADV8003KBCZ-8C
  • ADV7401KSTZ-140 vs ADV8003KBCZ-8B
  • ADV7401KSTZ-140 vs ADV8003KBCZ-7T
  • ADV7401KSTZ-140 vs ADV8003KBCZ-7C
  • ADV7401KSTZ-140 vs ADV8003KBCZ-7B
  • ADV7401KSTZ-140 vs ADV7802BSTZ-80
  • ADV7401KSTZ-140 vs ADV7802BSTZ-150
  • ADV7401KSTZ-140 vs ADV7800BSTZ-80
  • ADV7401KSTZ-140 vs ADV7800BSTZ-150
  • ADV7401KSTZ-140 vs ADV7612BSWZ-P
  • ADV7401KSTZ-140 vs ADV7611BSWZ-P-RL
  • ADV7401KSTZ-140 vs ADV7610BBCZ-P-RL
  • ADV7401KSTZ-140 vs ADV7604BBCZ-5P
  • ADV7401KSTZ-140 vs ADV7541BCBZ-P-2RL
  • ADV7401KSTZ-140 vs ADV7541BCBZ-2RL
  • ADV7401KSTZ-140 vs ADV7533BCBZ-RL7
  • ADV7401KSTZ-140 vs ADV7527BCBZ-P-RL
  • ADV7401KSTZ-140 vs ADV7524ABCBZ-P-1RL
  • ADV7401KSTZ-140 vs ADV7523ABCBZ-P-RL
  • ADV7401KSTZ-140 vs ADV7523ABCBZ-P-1RL
  • ADV7401KSTZ-140 vs ADV7521NKBCBZRL-80
  • ADV7401KSTZ-140 vs ADV7520NKBBCZ-80
  • ADV7401KSTZ-140 vs ADV7520BCPZ-80
  • ADV7401KSTZ-140 vs ADV7510BSTZ-225
  • ADV7401KSTZ-140 vs ADV7403KSTZ-140
  • ADV7401KSTZ-140 vs ADV7403BSTZ-110
  • ADV7401KSTZ-140 vs ADV7401BSTZ-80
  • ADV7401KSTZ-140 vs ADV7401BSTZ-110
  • ADV7401KSTZ-140 vs ADV7391BCBZ-A-RL
  • ADV7401KSTZ-140 vs ADV7186WBBCZ-TL-RL
  • ADV7401KSTZ-140 vs ADV7186WBBCZ-TL
  • ADV7401KSTZ-140 vs ADV7186WBBCZ-T-RL
  • ADV7401KSTZ-140 vs ADV7186WBBCZ-T
  • ADV7401KSTZ-140 vs ADV7186WBBCZ-RL
  • ADV7401KSTZ-140 vs ADV7186WBBCZ
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!