☰
BUF634P
BUF634P
Obsolete
Description:  IC BUFFER 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   BUF634P Datasheet
History Price: Obsolete
In Stock: 17820
BUF634P Specification
Specification
Part No
BUF634P
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Buffer
Number of Circuits
1
Output Type
-
Slew Rate
2000V/μs
Gain Bandwidth Product
-
-3db Bandwidth
180 MHz
Current - Input Bias
5 μA
Voltage - Input Offset
30 mV
Current - Supply
15mA
Current - Output / Channel
250 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
BUF634P Related Parts
BUF03EJ
BUF03EJ
Analog Devices
IC BUFFER 1 CIRCUIT TO99
BUF04701AIDGS
BUF04701AIDGS
Texas Instruments
IC BUFFER 4 CIRCUIT 10VSSOP
BUF04701AIPW
BUF04701AIPW
Texas Instruments
BUFFER AMPLIFIER, 4 FUNC, PDSO14
BUF602ID
BUF602ID
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDBVR
BUF602IDBVR
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVT
BUF602IDBVT
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVTG4
BUF602IDBVTG4
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDR
BUF602IDR
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDRG4
BUF602IDRG4
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF634AIDDAR
BUF634AIDDAR
Texas Instruments
IC OPAMP GP 1 CIRC 8SOPWRPAD
BUF634AIDR
BUF634AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
BUF634AIDRBR
BUF634AIDRBR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SON
BUF634P Description
The Texas Instruments BUF634P is a high-performance, high-speed buffer amplifier designed to provide exceptional drive capability and minimal distortion in analog signal applications. It is particularly well-suited for use in systems requiring precise signal buffering, such as in instrumentation, audio processing, and high-speed data acquisition. Below is a comprehensive overview of the BUF634P%27s features, specifications, and applications.

## Overview

The BUF634P is a voltage buffer, also known as a unity-gain buffer, which means it provides a high-current output without amplifying the signal. It is designed to drive large capacitive loads and provide high output drive capability while maintaining signal integrity. The BUF634P is widely used in applications where a buffer is needed to interface between different stages of a signal chain or to drive high-capacitance loads.

## Key Features

1. High Output Current:
- Drive Capability: The BUF634P is capable of delivering high output currents, up to 250 mA, making it suitable for driving heavy loads and high-capacitance situations. This high drive capability ensures that the buffer can handle demanding applications without distortion or signal degradation.

2. Low Distortion and High Linearity:
- Low THD (Total Harmonic Distortion): The BUF634P exhibits very low total harmonic distortion, ensuring that the buffered signal remains accurate and true to the original source.
- High Slew Rate: With a high slew rate of up to 13 V/µs, the BUF634P can handle rapid changes in the input signal, maintaining signal fidelity even at high frequencies.

3. Wide Bandwidth:
- Bandwidth: The BUF634P offers a wide bandwidth, with a gain-bandwidth product of 100 MHz, allowing it to accurately process high-frequency signals.

4. Low Noise and Low Offset Voltage:
- Noise Performance: It has low noise characteristics, which is essential for applications requiring high precision and low signal interference.
- Offset Voltage: The BUF634P features a low input offset voltage, contributing to accurate signal buffering and minimal error.

5. Thermal and Protection Features:
- Thermal Shutdown: Integrated thermal shutdown protects the device from overheating, enhancing reliability in demanding conditions.
- Short-Circuit Protection: Includes short-circuit protection to prevent damage in case of overcurrent situations.

6. Package and Operating Conditions:
- Package Type: The BUF634P is available in an 8-pin PDIP (Plastic Dual In-line Package) and 8-pin SOIC (Small Outline Integrated Circuit) packages, providing options for various design needs.
- Operating Temperature Range: The device operates over a temperature range of 0°C to +70°C, suitable for standard commercial applications.

## Specifications

- Output Current Capability: Up to 250 mA
- Gain-Bandwidth Product: 100 MHz
- Slew Rate: 13 V/µs
- Total Harmonic Distortion (THD): Typically 0.001%
- Input Offset Voltage: Typically 100 µV
- Supply Voltage Range: ±4V to ±12V (or 8V to 24V single supply)
- Power Supply Rejection Ratio (PSRR): 100 dB
- Common-Mode Rejection Ratio (CMRR): 100 dB
- Package: 8-pin PDIP, 8-pin SOIC
- Operating Temperature Range: 0°C to +70°C

## Applications

The BUF634P is used in various applications where high drive capability and low distortion are critical:

- Instrumentation: Provides buffering in instrumentation systems, ensuring accurate signal transfer between sensors and processing units.
- Audio Processing: Used in audio equipment to drive high-impedance loads and ensure high-fidelity sound reproduction.
- Data Acquisition Systems: Buffers signals from data acquisition sensors to maintain accuracy and signal integrity.
- High-Speed Data Communication: Handles high-speed signals in communication systems, ensuring minimal signal degradation and distortion.

## Conclusion

The Texas Instruments BUF634P is a high-performance buffer amplifier that offers exceptional drive capability, low distortion, and wide bandwidth. Its ability to handle high currents and rapid signal changes makes it suitable for a variety of demanding applications, from instrumentation to audio processing. With features like thermal shutdown and short-circuit protection, the BUF634P ensures reliable and robust performance. For detailed design integration and application information, refer to the datasheet provided by Texas Instruments.
BUF634P Compare Parts
  • BUF634P vs BUF634UG4
  • BUF634P vs BUF634U/2K5
  • BUF634P vs BUF634U
  • BUF634P vs BUF634TG3
  • BUF634P vs BUF634T
  • BUF634P vs BUF634PG4
  • BUF634P vs BUF634FKTTTE3
  • BUF634P vs BUF634FKTTT
  • BUF634P vs BUF634F/500E3
  • BUF634P vs BUF634F/500
  • BUF634P vs BUF634F
  • BUF634P vs BUF634AIDRBR
  • BUF634P vs BUF634AIDR
  • BUF634P vs BUF634AIDDAR
  • BUF634P vs BUF602IDRG4
  • BUF634P vs BUF602IDR
  • BUF634P vs BUF602IDBVTG4
  • BUF634P vs BUF602IDBVT
  • BUF634P vs BUF602IDBVR
  • BUF634P vs BUF602ID
  • BUF634P vs BUF04701AIPW
  • BUF634P vs BUF04701AIDGS
  • BUF634P vs BUF03EJ
  • BUF634P vs BUF03BIFJ
  • BUF634P vs BUF600AP
  • BUF634P vs BUF04701AIPW
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.